Analog Devices Inc. 105000-HMC413QS16G
Analog Devices Inc. 105000-HMC413QS16G
HMC413QS16G/E Outline Dimensions_1
feed

Analog Devices Inc. 105000-HMC413QS16G

Manufacturer No:

105000-HMC413QS16G

Manufacturer:

Analog Devices Inc.

Utmel No:

153-105000-HMC413QS16G

Package:

-

Datasheet:

HMC413QS16G/E

ECAD Model:

Description:

Amplifier Board(s) 1.6GHz~2.2GHz HMC413 0 Pins PCB

Quantity:

Unit Price: $436.431690

Ext Price: $436.43

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2511

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $436.431690

    $436.43

  • 10

    $411.728009

    $4,117.28

  • 100

    $388.422650

    $38,842.26

  • 500

    $366.436463

    $183,218.23

  • 1000

    $345.694776

    $345,694.78

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
105000-HMC413QS16G information

Specifications
Documents & Media
Product Details
Product Comparison
Analog Devices Inc. 105000-HMC413QS16G technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. 105000-HMC413QS16G.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    PCB
  • Number of Pins
    0
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Amplifier
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    1.6GHz~2.2GHz
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    HMC413
  • Supplied Contents

    Supplied Contents in electronic components refers to the items or materials that are included with the component when it is purchased. These contents can vary depending on the specific component and manufacturer, but typically include things like user manuals, installation guides, cables, connectors, and any additional accessories needed for the component to function properly. The supplied contents are important for ensuring that the user has everything they need to set up and use the electronic component correctly. It is recommended to carefully check the supplied contents upon receiving a new electronic component to make sure that nothing is missing and to familiarize oneself with the included materials for optimal use.

    Board(s)
  • Evaluation Kit

    An Evaluation Kit is a collection of hardware and software components designed to help engineers and developers assess and test the functionality of a particular electronic component or system. It typically includes a development board, sample code, utilities, and documentation to facilitate development and prototype testing. Evaluation Kits enable users to quickly prototype applications, evaluate performance characteristics, and determine compatibility with other systems. They are commonly used in the design and development phases of electronic projects to simplify the integration of complex components.

    Yes
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices Inc. 105000-HMC413QS16G.

Product Description

1. Description

The Analog Devices Inc. HMC413QS16G is a high-frequency RF amplifier evaluation kit designed for RF/IF and RFID applications. This kit is ideal for engineers and developers looking to evaluate and develop RF circuits within the frequency range of 1.6 GHz to 2.2 GHz. The HMC413QS16G is built on a robust PCB mount, ensuring reliable performance in various environments.

2. Features

  • Frequency Range: The HMC413QS16G operates within a frequency range of 1.6 GHz to 2.2 GHz, making it suitable for a wide range of RF applications.
  • Lead-Free: Although it contains lead, this kit is designed to meet the needs of modern electronic development.
  • RoHS3 Compliant: The kit adheres to the RoHS3 standards, ensuring compliance with environmental regulations.
  • Active Part Status: The HMC413QS16G is currently in production and actively supported by Analog Devices Inc.
  • Moisture Sensitivity Level (MSL): With an MSL of 1, this component can be stored and handled without any moisture-related issues.
  • Supplied Contents: The kit includes one or more boards, depending on the specific configuration.

3. Applications

The primary applications of the HMC413QS16G include: - RF Front-End Design: Ideal for designing RF front-end circuits in wireless communication systems. - RF Amplifier Evaluation: Perfect for evaluating and testing RF amplifiers in various frequency bands. - RF Development Kits: Useful in development labs for prototyping and testing RF circuits.

Secondary applications include: - Radar Systems: Can be used in radar systems requiring high-frequency amplification. - Satellite Communications: Suitable for satellite communication systems where high-frequency stability is crucial.

4. Alternative Parts

Alternative parts to consider include: - HMC413QS16: This is the base part number without the evaluation kit designation. - HMC413QS16E: Another variant that might offer slightly different configurations or performance characteristics.

5. Embedded Modules

The HMC413QS16G is not typically used as an embedded module but rather as a standalone evaluation kit. However, it can be integrated into various embedded systems requiring high-frequency amplification capabilities.

Summary

The Analog Devices Inc. HMC413QS16G is a versatile RF amplifier evaluation kit designed to meet the needs of modern RF/IF and RFID development projects. Its robust design, compliance with environmental regulations, and active production status make it an excellent choice for engineers looking to evaluate and develop high-frequency circuits within the 1.6 GHz to 2.2 GHz range.

The three parts on the right have similar specifications to Analog Devices Inc. & 105000-HMC413QS16G.
105000-HMC413QS16G Relevant information