Analog Devices Inc. AD8346-EVALZ
Analog Devices Inc. AD8346-EVALZ
AD8346 Outline Dimensions_1
AD8346  Pinout Diagram_1
AD8346  Pinout Diagram_2
feed

Analog Devices Inc. AD8346-EVALZ

Manufacturer No:

AD8346-EVALZ

Manufacturer:

Analog Devices Inc.

Utmel No:

153-AD8346-EVALZ

Package:

TSSOP

Datasheet:

AD8346

ECAD Model:

Description:

Modulator Board(s) 800MHz~2.5GHz AD8346 0 Pins TSSOP PCB

Quantity:

Unit Price: $136.813577

Ext Price: $136.81

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2732

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $136.813577

    $136.81

  • 10

    $129.069412

    $1,290.69

  • 100

    $121.763596

    $12,176.36

  • 500

    $114.871317

    $57,435.66

  • 1000

    $108.369167

    $108,369.17

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AD8346-EVALZ information

Specifications
Documents & Media
Product Details
Product Comparison
Analog Devices Inc. AD8346-EVALZ technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. AD8346-EVALZ.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    PCB
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TSSOP
  • Number of Pins
    0
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Modulator
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    800MHz~2.5GHz
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    AD8346
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    45mA
  • Nominal Supply Current

    Nominal current is the same as the rated current. It is the current drawn by the motor while delivering rated mechanical output at its shaft.

    45mA
  • Supplied Contents

    Supplied Contents in electronic components refers to the items or materials that are included with the component when it is purchased. These contents can vary depending on the specific component and manufacturer, but typically include things like user manuals, installation guides, cables, connectors, and any additional accessories needed for the component to function properly. The supplied contents are important for ensuring that the user has everything they need to set up and use the electronic component correctly. It is recommended to carefully check the supplied contents upon receiving a new electronic component to make sure that nothing is missing and to familiarize oneself with the included materials for optimal use.

    Board(s)
  • Evaluation Kit

    An Evaluation Kit is a collection of hardware and software components designed to help engineers and developers assess and test the functionality of a particular electronic component or system. It typically includes a development board, sample code, utilities, and documentation to facilitate development and prototype testing. Evaluation Kits enable users to quickly prototype applications, evaluate performance characteristics, and determine compatibility with other systems. They are commonly used in the design and development phases of electronic projects to simplify the integration of complex components.

    Yes
  • P1dB

    P1dB, or the 1-dB compression point, is a key parameter in electronic components, particularly in amplifiers and RF (radio frequency) devices. It indicates the output power level at which the gain of the device starts to decrease by 1 dB relative to the expected linear gain. At this point, the device is nearing saturation, and its ability to linearly amplify signals diminishes. Understanding P1dB is essential for designers to ensure that devices operate effectively within their linear region under typical operating conditions.

    -3 dBm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices Inc. AD8346-EVALZ.

Product Description: AD8346-EVALZ Evaluation Kit

1. Description

The AD8346-EVALZ is an evaluation kit designed by Analog Devices Inc. for the AD8346 modulator. This kit is specifically tailored for RF/IF and RFID applications, providing a comprehensive platform for developers to evaluate and develop their RF systems. The AD8346 modulator itself is a high-performance device capable of operating within the frequency range of 800 MHz to 2.5 GHz, making it an ideal choice for various RF applications.

2. Features

  • Frequency Range: The AD8346 modulator operates within the frequency range of 800 MHz to 2.5 GHz, allowing for versatile use in different RF applications.
  • Lead-Free Package: Although the kit contains lead, it is designed with a TSSOP package, which is a common and reliable form factor.
  • Lifecycle Status: The AD8346-EVALZ is currently in production, ensuring that it will be supported by Analog Devices Inc. for the foreseeable future.
  • RoHS Compliance: The kit is compliant with ROHS3 standards, adhering to environmental regulations.
  • Supplied Contents: The evaluation kit includes one or more boards, providing a complete setup for evaluation and development purposes.
  • Nominal Supply Current: The nominal supply current of the AD8346 modulator is 45 mA, making it energy-efficient for various applications.

3. Applications

The AD8346-EVALZ evaluation kit is primarily designed for: - RF Development: Ideal for developing and testing RF systems, including wireless communication systems and RF transceivers. - Evaluation of RF Performance: Allows users to evaluate the performance of the AD8346 modulator in real-world scenarios.

Secondary applications include: - Prototyping: Useful in prototyping stages where quick evaluation and testing are crucial. - Research & Development: A valuable tool for researchers and developers working on advanced RF technologies.

4. Alternative Parts

Alternative parts to consider include other modulators from Analog Devices Inc., such as: - AD8345: A similar modulator with slightly different specifications but similar functionality. - AD8347: Another modulator with additional features or different performance characteristics.

5. Embedded Modules

The AD8346 modulator is used in various embedded modules designed for specific applications: - Wireless Communication Systems: Used in modules designed for wireless communication standards like Wi-Fi, Bluetooth, and cellular networks. - RF Transceivers: Integrated into RF transceiver modules for both transmit and receive operations. - Test & Measurement Equipment: Often used in test and measurement equipment to simulate RF signals or analyze signal quality.

The AD8346-EVALZ evaluation kit provides a robust platform for evaluating and developing RF systems, making it an essential tool for engineers working on advanced RF technologies.

The three parts on the right have similar specifications to Analog Devices Inc. & AD8346-EVALZ.
  • Image
    Part Number
    Manufacturer
    Package / Case
    Number of Pins
    Mount
    Evaluation Kit
    Supplied Contents
    Factory Lead Time
    Moisture Sensitivity Level (MSL)
    RoHS Status
    Availability
    Price
    Quantity
    Compare Two Parts
    Compare Three Parts
  • AD8346-EVALZ

    AD8346-EVALZ

    TSSOP

    0

    PCB

    Yes

    Board(s)

    8 Weeks

    1 (Unlimited)

    ROHS3 Compliant

    2732
    $136.813577
  • AD8369-EVALZ

    TSSOP

    0

    PCB

    Yes

    Board(s)

    8 Weeks

    1 (Unlimited)

    ROHS3 Compliant

    2621
    $106.365714

    Same as the main part number.

AD8346-EVALZ Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "AD8346-EVALZ" in Analog Devices Inc. AD8346-EVALZ.
  • Part Number
  • Manufacturer
  • Package
  • Description