Analog Devices Inc. HMC448-SX
Analog Devices Inc. HMC448-SX
HMC448 Outline Dimensions_1
feed

Analog Devices Inc. HMC448-SX

Manufacturer No:

HMC448-SX

Manufacturer:

Analog Devices Inc.

Utmel No:

153-HMC448-SX

Package:

Die

Datasheet:

HMC448

ECAD Model:

Description:

HMC448-SX datasheet pdf and RF Misc ICs and Modules product details from Analog Devices Inc. stock available at Utmel

Quantity:

Unit Price: $96.965319

Ext Price: $96.97

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 23

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $96.965319

    $96.97

  • 10

    $91.476716

    $914.77

  • 100

    $86.298789

    $8,629.88

  • 500

    $81.413952

    $40,706.98

  • 1000

    $76.805615

    $76,805.62

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
HMC448-SX information

Specifications
Documents & Media
Product Details
Analog Devices Inc. HMC448-SX technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. HMC448-SX.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Die
  • Number of Pins
    0
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    Die
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    19GHz~25GHz
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    HMC448
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Frequency Multiplier
  • RF Type

    The rate of oscillation of electromagnetic radio waves in the range of 3 kHz to 3 GHz, as well as the alternating currents carrying the radio signals.

    VSAT, DBS
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Analog Devices Inc. HMC448-SX.

Product Description: HMC448-SX Frequency Multiplier from Analog Devices Inc.

1. Description

The HMC448-SX is a high-frequency multiplier from Analog Devices Inc., designed to operate within the frequency range of 19 GHz to 25 GHz. This component is specifically tailored for applications requiring precise frequency multiplication in RF/IF systems. The HMC448-SX is part of the HMC448 family and is available in a die package, making it suitable for surface mount applications.

2. Features

  • Frequency Range: The HMC448-SX operates within the frequency range of 19 GHz to 25 GHz, making it ideal for high-frequency applications.
  • Function: This device functions as a frequency multiplier, which is crucial in generating higher frequencies from a lower input frequency.
  • Lead-Free Status: Although the HMC448-SX contains lead, it is still compliant with certain lead-free standards.
  • Lifecycle Status: The product is currently in production and has been updated recently (last updated 1 week ago).
  • Factory Lead Time: The typical lead time for this component is 12 weeks.
  • Moisture Sensitivity Level (MSL): The MSL rating of this device is 1, indicating that it can be stored and handled without any moisture sensitivity limitations.
  • Mounting Type: The HMC448-SX is designed for surface mount applications.
  • Number of Pins: This device has no pins as it comes in a die package.
  • Package / Case: It comes in a die package.
  • Packaging: The device is packaged in trays.
  • Part Status: The part is active and available for purchase.
  • RF Type: It is suitable for VSAT (Very Small Aperture Terminal) and DBS (Direct Broadcast Satellite) applications.
  • RoHS Status: The HMC448-SX complies with ROHS3 standards.

3. Applications

The primary applications of the HMC448-SX include: - VSAT Systems: Used in Very Small Aperture Terminal systems where high-frequency multiplication is required. - DBS Systems: Employed in Direct Broadcast Satellite systems for generating precise frequencies.

Secondary applications may include: - Wireless Communication Systems: Could be used in wireless communication systems requiring high-frequency components. - Test Equipment: May be utilized in test equipment setups where precise frequency multiplication is necessary.

4. Alternative Parts

Alternative parts to consider include: - HMC449-SX: Another frequency multiplier from Analog Devices Inc., potentially offering similar functionality but with different specifications. - HMC450-SX: Yet another option within the same family, possibly offering additional features or different frequency ranges.

5. Embedded Modules

The HMC448-SX is likely used in various embedded modules that require high-frequency multiplication capabilities, such as: - RF Transceivers: Modules designed for wireless communication where precise frequency control is essential. - Satellite Communication Modules: Modules used in satellite communication systems requiring VSAT or DBS functionality.

In summary, the HMC448-SX is a versatile frequency multiplier designed for high-frequency applications, particularly suited for VSAT and DBS systems. Its active status and compliance with ROHS3 standards make it an attractive choice for various RF/IF applications.