Arduino ABX00029

Mfr. Part #:ABX00029
Manufacturer:
Arduino
Utmel Part #:193-ABX00029
Package:-
ECAD Model:
Description: Transceiver; LoRa® Board(s) 868MHz 915MHz

In Stock: 209 Please send RFQ , we will respond immediately .

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Quick Actions
Favorite
Compare
User Guide
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ABX00029 Information
Arduino ABX00029 technical specifications, attributes, parameters and parts with similar specifications to Arduino ABX00029.
  • Type
    Parameter
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Transceiver; LoRa®
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    868MHz 915MHz
  • Supplied Contents

    Supplied Contents in electronic components refers to the items or materials that are included with the component when it is purchased. These contents can vary depending on the specific component and manufacturer, but typically include things like user manuals, installation guides, cables, connectors, and any additional accessories needed for the component to function properly. The supplied contents are important for ensuring that the user has everything they need to set up and use the electronic component correctly. It is recommended to carefully check the supplied contents upon receiving a new electronic component to make sure that nothing is missing and to familiarize oneself with the included materials for optimal use.

    Board(s)
0 Products
Product Details

Product Description: ABX00029 - Arduino LoRa Transceiver Evaluation Kit

Description

The ABX00029 is an evaluation kit designed by Arduino for RF/IF and RFID applications, specifically tailored for RF evaluation and development. This kit features a LoRa transceiver module, which operates at frequencies of 868MHz and 915MHz, making it ideal for wireless communication in IoT (Internet of Things) applications. The kit is designed to facilitate the development and testing of LoRa-based projects, providing a robust platform for engineers and hobbyists alike.

Features

  • LoRa Transceiver Module: The kit includes a high-performance LoRa transceiver module capable of operating at frequencies of 868MHz and 915MHz.
  • Ease of Use: Designed with Arduino's user-friendly interface, this kit is easy to integrate into existing projects or to use as a standalone development board.
  • Flexible Communication: Supports various communication modes including spread-spectrum modulation, making it suitable for long-range wireless communication.
  • Compact Design: The board is compact and designed for easy handling, perfect for prototyping and testing.

Applications

  1. IoT Projects: Ideal for IoT applications requiring long-range wireless communication, such as smart home devices, industrial sensors, and asset tracking systems.
  2. Wireless Sensor Networks: Suitable for setting up wireless sensor networks where data needs to be transmitted over long distances with low power consumption.
  3. Industrial Automation: Can be used in industrial automation systems where real-time data transmission is crucial.
  4. Research and Development: A great tool for researchers and developers looking to explore the capabilities of LoRa technology in various applications.

Alternative Parts

If the ABX00029 is not available or if you need an alternative solution, consider the following options: - ABX00030: Another Arduino LoRa transceiver evaluation kit with similar specifications but slightly different board layout. - SX1276/SX1278 Module: A standalone LoRa module that can be integrated into custom designs or used as a replacement in certain applications.

Embedded Modules

The ABX00029 LoRa transceiver evaluation kit is commonly used in various embedded modules and boards, including: - Arduino Boards: Can be used directly with Arduino boards like the Arduino Uno or Arduino Mega for easy integration into existing projects. - Raspberry Pi: Often used in conjunction with Raspberry Pi boards for more complex IoT projects requiring advanced processing capabilities. - Other Development Boards: Compatible with other development boards that support Arduino shields, making it versatile for a wide range of applications.

Summary

The ABX00029 from Arduino is a powerful tool for anyone looking to develop and test LoRa-based projects. Its ease of use, compact design, and robust communication capabilities make it an essential component in the world of IoT and wireless communication. Whether you're working on a small-scale prototype or an industrial-scale project, this evaluation kit provides everything you need to get started with LoRa technology.

ABX00029 Information