AVX Corporation MM055A471JCT2A
AVX Corporation MM055A471JCT2A
feed

AVX Corporation MM055A471JCT2A

Manufacturer No:

MM055A471JCT2A

Manufacturer:

AVX Corporation

Utmel No:

244-MM055A471JCT2A

Package:

0805 (2012 Metric)

ECAD Model:

Description:

MM 470pF Ceramic Capacitor ±5% C0G NP0 0.079Lx0.049W 2.01mmx1.25mm -55°C~125°C Surface Mount, MLCC 0805 (2012 Metric)

Quantity:

Unit Price: $0.343408

Ext Price: $0.34

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 41

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.343408

    $0.34

  • 10

    $0.323970

    $3.24

  • 100

    $0.305632

    $30.56

  • 500

    $0.288332

    $144.17

  • 1000

    $0.272011

    $272.01

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MM055A471JCT2A information

Specifications
Product Details
AVX Corporation MM055A471JCT2A technical specifications, attributes, parameters and parts with similar specifications to AVX Corporation MM055A471JCT2A.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount, MLCC
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0805 (2012 Metric)
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    50V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MM
  • Published
    2016
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.079Lx0.049W 2.01mmx1.25mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    C0G NP0
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Medical, Non-Critical
  • Capacitance

    Capacitance is a fundamental electrical property of electronic components that describes their ability to store electrical energy in the form of an electric field. It is measured in farads (F) and represents the ratio of the amount of electric charge stored on a component to the voltage across it. Capacitors are passive components that exhibit capacitance and are commonly used in electronic circuits for various purposes such as filtering, energy storage, timing, and coupling. Capacitance plays a crucial role in determining the behavior and performance of electronic systems by influencing factors like signal propagation, frequency response, and power consumption.

    470pF
  • Thickness (Max)

    Thickness (Max) is a parameter in electronic components that refers to the maximum allowable thickness of the component. This measurement is important for ensuring proper fit and compatibility within a circuit or device. It is typically specified in the component's datasheet and is crucial for mechanical design considerations, such as determining clearance requirements and ensuring that the component can be properly mounted or soldered onto a PCB. Exceeding the maximum thickness limit can lead to issues such as interference with neighboring components, improper assembly, or mechanical stress that may affect the component's performance or reliability.

    0.029 0.74mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description

The MM055A471JCT2A is a ceramic capacitor manufactured by AVX Corporation, designed for use in various electronic applications. This surface-mount multilayer ceramic capacitor (MLCC) is part of the MM series and features a capacitance of 470pF, a voltage rating of 50V, and a tolerance of ±5%. With a thickness of 0.74mm (max) and a size of 2.01mm x 1.25mm, this component is suitable for compact designs.

Features

  • High capacitance of 470pF
  • Voltage rating of 50V
  • Tolerance of ±5%
  • Operating temperature range of -55°C to 125°C
  • Moisture sensitivity level (MSL) of 1 (unlimited)
  • Surface-mount packaging with a 0805 (2012 Metric) case size
  • Tape & Reel (TR) packaging for easy handling and assembly
  • ROHS3 compliant

Applications

The MM055A471JCT2A is primarily designed for use in medical and non-critical applications, where its high reliability and stability are essential. Its operating temperature range and moisture sensitivity level make it suitable for use in harsh environments.

Alternative Parts

While the MM055A471JCT2A is a specific part number, alternative parts with similar specifications may be available. Some alternative parts to consider include:

  • MM055A471JCT1A: A similar part with a different case size (0603) and packaging (Tape & Reel)
  • MM055A471JCT3A: A part with a higher capacitance (560pF) and similar specifications

Embedded Modules

The MM055A471JCT2A is not typically used as a standalone component, but rather as a part of a larger electronic system. However, it may be used in various embedded modules, such as:

  • Medical devices, including pacemakers and implantable cardioverter-defibrillators
  • Industrial control systems, including motor controllers and power supplies
  • Consumer electronics, including smartphones and tablets

Overall, the MM055A471JCT2A is a reliable and high-performance ceramic capacitor suitable for a wide range of electronic applications. Its compact size, high capacitance, and operating temperature range make it an attractive option for designers seeking a reliable and efficient component.

MM055A471JCT2A Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MM055A471JCT2A" in AVX Corporation MM055A471JCT2A.
  • Part Number
  • Manufacturer
  • Package
  • Description