Bourns Inc. CR0402-FX-1620GLF
Bourns Inc. CR0402-FX-1620GLF
feed

Chip Resistor - SMD 162Ohm ±1% 0.063W 1/16W 0402 (1005 Metric)

Manufacturer No:

CR0402-FX-1620GLF

Tiny WHSL

Manufacturer:

Bourns Inc.

Utmel No:

337-CR0402-FX-1620GLF

Package:

0402 (1005 Metric)

Datasheet:

CR0402 Series

ECAD Model:

Description:

RES SMD 162 OHM 1% 1/16W 0402

Quantity:

Unit Price: $0.000676

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 989214

Minimum: 5 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.000676

    $0.01

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CR0402-FX-1620GLF information

Specifications
Documents & Media
Product Details
Product Comparison
Bourns Inc. CR0402-FX-1620GLF technical specifications, attributes, parameters and parts with similar specifications to Bourns Inc. CR0402-FX-1620GLF.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0402 (1005 Metric)
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    WRAPAROUND
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    SURFACE MOUNT
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CR0402
  • Published
    2015
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.039Lx0.020W 1.00mmx0.50mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    162Ohm
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Matte Tin (Sn) - with Nickel (Ni) barrier
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thick Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.063W 1/16W
  • Packing Method

    The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.

    TR, PAPER, 7 INCH
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    63mW
  • Construction

    Construction in electronic components refers to the design and materials used in the manufacturing of the components. It encompasses the physical structure, arrangement, and integration of various parts like substrates, conductors, and insulators. The construction impacts the performance, reliability, and thermal properties of the component, influencing how it interacts with electrical signals and other components in a circuit. Different construction techniques can also affect the size, weight, and cost of the electronic component.

    RECTANGULAR PACKAGE
  • Resistor Type

    The parameter "Resistor Type" in electronic components refers to the specific material and construction of a resistor that determines its electrical properties and performance characteristics. There are various types of resistors available, such as carbon film, metal film, wirewound, and thick film resistors, each with its own advantages and applications. The resistor type affects factors like tolerance, temperature coefficient, power rating, and stability, which are important considerations when selecting a resistor for a particular circuit. Choosing the right resistor type is crucial for ensuring proper functionality and reliability of electronic devices and circuits.

    FIXED RESISTOR
  • Working Voltage

    The "Working Voltage" parameter in electronic components refers to the maximum voltage that the component can safely handle while operating within its specified parameters. It is a crucial specification to consider when designing or selecting components for a circuit to prevent damage or failure. Exceeding the working voltage can lead to breakdown or insulation failure, potentially causing the component to malfunction or even become permanently damaged. It is important to always operate electronic components within their specified working voltage range to ensure reliable and safe operation of the circuit.

    50V
  • Height
    406.4μm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.016 0.40mm
  • Thickness

    Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.

    356μm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Bourns Inc. CR0402-FX-1620GLF.

Product Description

CR0402-FX-1620GLF Chip Resistor from Bourns Inc.

The CR0402-FX-1620GLF is a high-reliability, thick-film chip resistor designed for surface mount applications. Manufactured by Bourns Inc., this resistor is part of the CR0402 series and offers excellent performance in various electronic circuits.

Features

  • Compact Design: The resistor is packaged in a 0402 (1005 Metric) rectangular package, making it ideal for space-constrained designs.
  • High Power Dissipation: With a maximum power dissipation of 63mW, this resistor can handle moderate power levels without compromising its performance.
  • Wide Operating Temperature Range: Operating between -55°C and 155°C, this resistor provides reliable operation in a wide range of temperatures.
  • Low Tolerance and High Accuracy: Featuring a tolerance of ±1%, this resistor ensures precise resistance values in critical applications.
  • RoHS3 Compliant: The CR0402-FX-1620GLF is compliant with RoHS3 regulations, ensuring environmental sustainability.
  • Pb-Free Construction: Constructed without lead, this resistor adheres to Pb-free standards, making it suitable for modern electronic devices.
  • Surface Mount Capable: Designed for surface mount technology (SMT), this resistor simplifies the assembly process and reduces manufacturing costs.

Applications

  1. Primary Applications:
  2. General Electronics: Suitable for general electronic circuits where precise resistance is required.
  3. Automotive Systems: Used in automotive systems due to its high reliability and wide operating temperature range.
  4. Industrial Control Systems: Ideal for industrial control systems requiring stable resistance values over time.

  5. Secondary Applications:

  6. Medical Devices: Can be used in medical devices where precise control over electrical signals is crucial.
  7. Consumer Electronics: Used in consumer electronics such as smartphones, tablets, and other portable devices.

Alternative Parts

If the CR0402-FX-1620GLF is not available or if you need an alternative solution, consider the following parts from Bourns Inc.:

  • CR0402-FX-1010GLF: A 10Ω resistor with similar specifications.
  • CR0402-FX-2210GLF: A 22Ω resistor with comparable characteristics.

Embedded Modules

The CR0402-FX-1620GLF is commonly used in various embedded modules:

  1. Microcontroller Boards:
  2. The resistor is often used on microcontroller boards such as Arduino or Raspberry Pi for precise voltage regulation and signal conditioning.

  3. Sensor Modules:

  4. It is integrated into sensor modules for temperature, pressure, and other environmental sensors to ensure accurate readings.

  5. Power Management ICs (PMICs):

  6. The resistor is used in PMICs to regulate power supply voltages and currents efficiently.

By leveraging the CR0402-FX-1620GLF chip resistor from Bourns Inc., designers can ensure reliable and precise performance in a wide range of electronic applications.

The three parts on the right have similar specifications to Bourns Inc. & CR0402-FX-1620GLF.
CR0402-FX-1620GLF Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "CR0402-FX-1620GLF" in Bourns Inc. CR0402-FX-1620GLF.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • CR0402-J/-000GBourns, Inc.

    -

    CR0402-J/-000G datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR0402JW104GBourns, Inc.

    -

    CR0402JW104G datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR0402-JW-103GBourns, Inc.

    -

    CR0402-JW-103G datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR0402-JW-102GBourns, Inc.

    -

    CR0402-JW-102G datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR0402-JW-332GBourns, Inc.

    -

    CR0402-JW-332G datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR0402-JW-681GBourns, Inc.

    -

    CR0402-JW-681G datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR0402-JW-223GBourns, Inc.

    -

    CR0402-JW-223G datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR0402-JW-472GBourns, Inc.

    -

    CR0402-JW-472G datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR0402-JW-105GBourns, Inc.

    -

    CR0402-JW-105G datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.

  • CR0402-JW-152GBourns, Inc.

    -

    CR0402-JW-152G datasheet pdf and Chip Resistor - Surface Mount product details from Bourns, Inc. stock available at Utmel.