Brady Corporation PSPT-1000-1-WT
Brady Corporation PSPT-1000-1-WT
feed

Brady Corporation PSPT-1000-1-WT

Manufacturer No:

PSPT-1000-1-WT

Manufacturer:

Brady Corporation

Utmel No:

341-PSPT-1000-1-WT

Package:

-

ECAD Model:

Description:

BRADY PSPT-1000-1-WT PERMASLEEVE HEAT-SHRINK WIRE MARKERS,25.8MM W, WHITE, SP50

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
PSPT-1000-1-WT information

Specifications
Product Details
Product Comparison
Brady Corporation PSPT-1000-1-WT technical specifications, attributes, parameters and parts with similar specifications to Brady Corporation PSPT-1000-1-WT.
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Body Material

    The parameter "Body Material" in electronic components refers to the material used to construct the physical body or casing of the component. This material plays a crucial role in determining the component's durability, thermal conductivity, electrical insulation properties, and resistance to environmental factors such as moisture, heat, and mechanical stress. Common body materials for electronic components include plastics, ceramics, metals, and composites. Selecting the appropriate body material is essential to ensure the reliable performance and longevity of the electronic component in various operating conditions.

    Polyolefin
  • Published
    2000
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    White
  • Height
    42.2mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    Unknown
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

Product Description: PSPT-1000-1-WT Label from Brady Corporation

Description

The PSPT-1000-1-WT label is a high-quality, polyolefin-based label designed for various industrial applications. Manufactured by Brady Corporation, a renowned leader in labeling solutions, this product offers durability and reliability. The white color of the label provides excellent visibility, making it ideal for use in environments where clear identification is crucial.

Features

  • Material: The label is made from polyolefin, a robust material that resists wear and tear, ensuring long-lasting performance.
  • Color: Available in white, which enhances readability and visibility.
  • Height: Measuring 42.2mm in height, this label provides ample space for printing important information.
  • Moisture Sensitivity Level (MSL): Classified as MSL 1 (Unlimited), indicating that the label can be stored and handled without special precautions.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental safety.
  • Part Status: Currently active and available for purchase.

Applications

The PSPT-1000-1-WT label is versatile and suitable for a variety of applications:

  1. Primary Applications:
  2. Industrial labeling: Ideal for labeling machinery, equipment, and tools.
  3. Asset management: Used to identify and track assets within a facility.
  4. Safety signage: Effective in creating clear safety signs that are easy to read.

  5. Secondary Applications:

  6. Inventory management: Labels can be used to mark inventory items or storage bins.
  7. Warehouse organization: Enhances organization by clearly labeling shelves and storage areas.
  8. Quality control: Useful in labeling products during the manufacturing process.

Alternative Parts

While the PSPT-1000-1-WT is a specific product, Brady Corporation offers other similar labels that may serve as alternatives depending on your needs:

  1. PSPT-1000-2-WT: Similar to the PSPT-1000-1-WT but with slight variations in dimensions or material properties.
  2. PSPT-2000-1-WT: A larger version of the label suitable for bigger applications or more extensive labeling requirements.

Embedded Modules

The PSPT-1000-1-WT label is not typically used as an embedded component within other electronic devices. However, it can be integrated into various systems where labeling is essential:

  1. Barcode Scanning Systems: Used in conjunction with barcode scanners to track inventory or assets.
  2. Asset Management Software: Integrated into software solutions that require physical labels for asset identification.
  3. Industrial Automation Systems: Applied in automated manufacturing environments where clear labeling is critical.

In summary, the PSPT-1000-1-WT label from Brady Corporation offers a reliable and durable solution for industrial labeling needs, making it an excellent choice for various applications requiring clear identification and organization.

The three parts on the right have similar specifications to Brady Corporation & PSPT-1000-1-WT.
PSPT-1000-1-WT Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "PSPT-1000-1-WT" in Brady Corporation PSPT-1000-1-WT.
  • Part Number
  • Manufacturer
  • Package
  • Description