Broadcom Limited ACMD-7402-TR1
Broadcom Limited ACMD-7402-TR1
feed

Broadcom Limited ACMD-7402-TR1

Manufacturer No:

ACMD-7402-TR1

Manufacturer:

Broadcom Limited

Utmel No:

354-ACMD-7402-TR1

Package:

3-CSP

ECAD Model:

Description:

Signal Conditioning FBAR Duplexer

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ACMD-7402-TR1 information

Specifications
Documents & Media
Broadcom Limited ACMD-7402-TR1 technical specifications, attributes, parameters and parts with similar specifications to Broadcom Limited ACMD-7402-TR1.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    3-CSP
  • Operating Temperature (Max.)
    85°C
  • Operating Temperature (Min.)
    -30°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2013
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    5A991.G
  • Type
    Duplexer
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Gold (Au)
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    TAPE AND REEL
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8542.39.00.01
  • Reach Compliance Code

    Reach Compliance Code refers to a designation indicating that electronic components meet the requirements set by the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation in the European Union. It signifies that the manufacturer has assessed and managed the chemical substances within the components to ensure safety and environmental protection. This code is vital for compliance with regulations aimed at minimizing risks associated with hazardous substances in electronic products.

    compliant
  • Physical Dimension

    The parameter "Physical Dimension" in electronic components refers to the measurable size and shape characteristics of a component. This includes dimensions such as length, width, height, and diameter, which are critical for ensuring proper fit and integration into electronic circuits and systems. Physical dimensions also influence the component's performance, thermal management, and overall reliability in application environments. Understanding these dimensions is essential for designers to maintain compatibility with circuit boards and reduce issues related to space constraints.

    L3.8XB3.8XH1.2 (mm)/L0.15XB0.15XH0.047 (inch)
  • Frequency Bands (Low / High)

    Frequency bands (Low / High) in electronic components refer to the range of frequencies over which the component operates effectively. The low frequency band typically refers to frequencies below a certain threshold, while the high frequency band refers to frequencies above that threshold. Understanding the frequency bands of electronic components is crucial for designing circuits and systems that operate within the desired frequency range. Components such as capacitors, inductors, and transistors may have specific frequency bands in which they exhibit optimal performance, making it important to consider these specifications when selecting components for a particular application.

    1.85GHz~1.9GHz / 1.93GHz~1.99GHz
  • High Band Attenuation (min / max dB)

    The parameter "High Band Attenuation (min / max dB)" in electronic components refers to the range of attenuation values within a specific frequency band. Attenuation is the reduction in signal strength as it passes through a component or system. In this context, the high band refers to higher frequencies within the component's operating range. The minimum and maximum dB values indicate the range of attenuation that can be expected at those frequencies, providing insight into the component's performance in attenuating high-frequency signals. Designers and engineers use this parameter to ensure that the component meets the required specifications for signal attenuation in high-frequency applications.

    43.00dB / -
  • Low Band Attenuation (min / max dB)

    The parameter "Low Band Attenuation (min / max dB)" in electronic components refers to the range of attenuation levels within a specific frequency range, typically in the lower frequency band. Attenuation is the reduction in signal strength as it passes through a component or system. The minimum and maximum dB values indicate the range within which the signal strength is attenuated in the low-frequency range. This parameter is important for determining the performance of the component in filtering out unwanted signals or noise in the lower frequency spectrum. A lower value for low band attenuation indicates better signal retention in the specified frequency range.

    52.00dB / -
  • Return Loss (Low Band / High Band)

    Return Loss is a measure of the effectiveness of the impedance matching of a device or component in a transmission line environment. It quantifies the amount of power that is reflected back to the source due to impedance mismatches at specific frequency bands, typically referred to as Low Band and High Band. A higher Return Loss indicates better matching and less reflected power, while a lower Return Loss signifies poorer matching and higher reflection. It is usually expressed in decibels (dB), where a positive value indicates acceptable performance and a negative value indicates a loss in signal integrity.

    20.0dB / 17.0dB
  • Insertion Loss (Tx)

    Insertion Loss (Tx) is a parameter used to measure the amount of signal loss that occurs when a signal passes through a component or system. It is typically expressed in decibels (dB) and represents the reduction in signal strength between the input and output of the component. A lower insertion loss value indicates better signal transmission efficiency, as less signal power is lost during the transmission process. Insertion Loss (Tx) is an important consideration in electronic components such as filters, amplifiers, and connectors, as it directly impacts the overall performance and quality of the signal being transmitted. Manufacturers often provide insertion loss specifications to help users understand how much signal loss to expect when using a particular component.

    3.5 dB
  • Insertion Loss (Rx)

    Insertion Loss (Rx) is a parameter used to measure the amount of signal loss that occurs when a signal passes through a component or system. It is typically expressed in decibels (dB) and represents the reduction in signal strength between the input and output of the component. A higher insertion loss value indicates greater signal attenuation, meaning that more of the signal's power is lost as it passes through the component. Insertion Loss (Rx) is an important consideration in electronic components such as filters, amplifiers, and connectors, as it can impact the overall performance and efficiency of a system.

    3.5 dB
  • Height
    1.2mm
  • Length
    3.8mm
  • Width
    3.8mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Broadcom Limited ACMD-7402-TR1.