Citizen Finedevice Co Ltd CS325-40.000MABJ-UT
Citizen Finedevice Co Ltd CS325-40.000MABJ-UT
feed

Citizen Finedevice Co Ltd CS325-40.000MABJ-UT

Manufacturer No:

CS325-40.000MABJ-UT

Utmel No:

474-CS325-40.000MABJ-UT

Package:

4-SMD, No Lead

Datasheet:

CS325 Series

ECAD Model:

Description:

CRYSTAL 40.0000MHZ 18PF SMD

Quantity:

Unit Price: $0.956241

Ext Price: $0.96

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 86

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.956241

    $0.96

  • 10

    $0.902114

    $9.02

  • 100

    $0.851051

    $85.11

  • 500

    $0.802878

    $401.44

  • 1000

    $0.757432

    $757.43

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CS325-40.000MABJ-UT information

Specifications
Documents & Media
Product Details
Product Comparison
Citizen Finedevice Co Ltd CS325-40.000MABJ-UT technical specifications, attributes, parameters and parts with similar specifications to Citizen Finedevice Co Ltd CS325-40.000MABJ-UT.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SMD, No Lead
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -10°C~60°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CS325
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.126Lx0.098W 3.20mmx2.50mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    0.003%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    SMD/SMT
  • Type
    MHz Crystal
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    60°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -10°C
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    40MHz
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±50ppm
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    50Ohms
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    18pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    Fundamental
  • Frequency Tolerance

    the maximum allowable deviation from the nominal crystal frequency at a specified temperature, usually 25℃. The recommended frequency tolerance of the crystal over the manufacturing process is ±50 ppm.

    ±30ppm
  • Height
    609.6μm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.024 0.60mm
  • Length
    3.2004mm
  • Width
    2.4892mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Citizen Finedevice Co Ltd CS325-40.000MABJ-UT.

Product Description: CS325-40.000MABJ-UT MHz Crystal

1. Description

The CS325-40.000MABJ-UT MHz Crystal is a high-frequency crystal oscillator designed by Citizen Finedevice Co Ltd. This crystal operates at a fundamental frequency of 40 MHz, making it an essential component in various electronic systems requiring precise timing and frequency stability. The crystal is manufactured using lead-free materials and is compliant with RoHS regulations, ensuring environmental sustainability.

2. Features

  • Frequency: 40 MHz
  • Frequency Stability: ±50 ppm
  • Frequency Tolerance: ±30 ppm
  • Equivalent Series Resistance (ESR): 50 Ohms
  • Load Capacitance: 18 pF
  • Operating Temperature Range: -10°C to 60°C
  • Mounting Type: Surface Mount (SMD/SMT)
  • Package/Case: 4-SMD, No Lead
  • Packaging: Tape & Reel (TR)
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)

3. Applications

The CS325-40.000MABJ-UT MHz Crystal is primarily used in applications requiring high-frequency stability and precision timing:

Primary Applications: - Telecommunications: Used in base stations, cell towers, and other communication equipment. - Industrial Control Systems: Essential for precise timing in control systems managing industrial processes. - Medical Devices: Utilized in medical equipment that requires accurate timing for diagnostic and therapeutic purposes.

Secondary Applications: - Consumer Electronics: Used in devices such as GPS receivers, audio equipment, and other consumer electronics requiring stable frequency sources. - Automotive Systems: Integrated into automotive systems for navigation and control systems.

4. Alternative Parts

While the CS325 series is highly regarded for its performance, alternative parts may be considered based on specific requirements or availability:

Alternative Parts: - CS325-20.000MABJ-UT: A lower frequency variant of the same series. - CS325-80.000MABJ-UT: A higher frequency variant within the same series.

5. Embedded Modules

The CS325-40.000MABJ-UT MHz Crystal is commonly used in various embedded modules due to its reliability and performance:

Embedded Modules: - Microcontroller Boards: Often integrated into microcontroller boards like Arduino or Raspberry Pi for precise timing requirements. - System-on-Chip (SoC) Modules: Used in SoC modules designed for IoT applications or other high-frequency applications.

The CS325-40.000MABJ-UT MHz Crystal offers exceptional performance characteristics making it an ideal choice for a wide range of electronic systems requiring precise frequency stability and operation within a specified temperature range.

The three parts on the right have similar specifications to Citizen Finedevice Co Ltd & CS325-40.000MABJ-UT.