C&K CRE16RRDP0SR
C&K CRE16RRDP0SR
feed

C&K CRE16RRDP0SR

Manufacturer No:

CRE16RRDP0SR

Manufacturer:

C&K

Utmel No:

374-CRE16RRDP0SR

Package:

-

ECAD Model:

Description:

Coded Rotary Switches 10 mm DIP Coded Rotary Switches

Quantity:

Unit Price: $3.037052

Ext Price: $3.04

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 22

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $3.037052

    $3.04

  • 10

    $2.865144

    $28.65

  • 100

    $2.702966

    $270.30

  • 500

    $2.549968

    $1,274.98

  • 1000

    $2.405630

    $2,405.63

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CRE16RRDP0SR information

Specifications
C&K CRE16RRDP0SR technical specifications, attributes, parameters and parts with similar specifications to C&K CRE16RRDP0SR.
  • Type
    Parameter
  • Illuminated
    Non-Illuminated
  • Factory Pack QuantityFactory Pack Quantity
    600
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CRE
  • Illumination Color

    Illumination Color refers to the specific color of light emitted by an LED or display component when it is activated. It is an important parameter as it affects the visibility and aesthetics of the electronic device. Common illumination colors include red, green, blue, yellow, and white, among others. The chosen illumination color can influence user experience and product design, making it a critical consideration in electronics engineering.

    -
  • Lamp Type

    The different types of lamps include:Incandescent Lamps,Tungsten Halogen Lamps,Fluorescent Lamps,Compact Fluorescent Lamps,Mercury Vapour Lamps,Metal Halide Lamps,High Pressure Sodium Vapour Lamps,Low Pressure Sodium Vapour Lamps.

    -
0 Similar Products Remaining
CRE16RRDP0SR Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "CRE16RRDP0SR" in C&K CRE16RRDP0SR.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • CRE16RRDP0SRC&K

    -

    Coded Rotary Switches 10 mm DIP Coded Rotary Switches

  • 093111-4-03SGrayhill Inc.

    -

    SWITCH ROTARY 4P3T SOLDER SHORT

  • A20405RSCQC&K Components

    -

    A20405RSCQ datasheet pdf and Rotary Switches product details from C&K Components stock available at Utmel.

  • 56BP36-01B10SGrayhill

    -

    56BP36-01B10S datasheet pdf and Rotary Switches product details from Grayhill stock available at Utmel.

  • RM3HA10RBAPEM Inc.

    -

    Coded Rotary Switches DIP Rotary Switch Coded

  • HW1S-3JTF21N1Idec

    -

    HW1S-3JTF21N1 datasheet pdf and Rotary Switches product details from Idec stock available at Utmel.

  • 50SPT36-01B03NGrayhill

    -

    50SPT36-01B03N datasheet pdf and Rotary Switches product details from Grayhill stock available at Utmel.

  • A10442MNCQC&K

    -

    A10442MNCQ datasheet pdf and Rotary Switches product details from C&K stock available at Utmel.

  • R10407RRWCQC&K

    -

    ROTA-SLIDE ROTARY SWITCH

  • 43A-2AJ-2AJGrayhill

    -

    43A-2AJ-2AJ datasheet pdf and Rotary Switches product details from Grayhill stock available at Utmel.