Diotec Semiconductor AG SDB14HS
Diotec Semiconductor AG SDB14HS
feed

Diotec Semiconductor AG SDB14HS

Manufacturer No:

SDB14HS

Utmel No:

672-SDB14HS

Package:

-

ECAD Model:

Description:

Tape and Reel

Quantity:

Unit Price: $0.198708

Ext Price: $0.20

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3530

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.198708

    $0.20

  • 10

    $0.187460

    $1.87

  • 100

    $0.176849

    $17.68

  • 500

    $0.166839

    $83.42

  • 1000

    $0.157395

    $157.40

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SDB14HS information

Specifications
Documents & Media
Product Details
Diotec Semiconductor AG SDB14HS technical specifications, attributes, parameters and parts with similar specifications to Diotec Semiconductor AG SDB14HS.
  • Type
    Parameter
  • ECCN (US)
    EAR99
  • HTS
    8541.10.00.80
  • Maximum DC Reverse Voltage (V)
    32
  • Peak Reverse Repetitive Voltage (V)
    40
  • Maximum Continuous Forward Current (A)
    1
  • Peak Non-Repetitive Surge Current (A)
    5
  • Peak Forward Voltage (V)
    0.52@0.7A
  • Peak Reverse Current (uA)
    200
  • Maximum Power Dissipation (mW)
    600
  • Minimum Operating Temperature (°C)
    -40
  • Maximum Operating Temperature (°C)
    125
  • Supplier Temperature Grade
    Commercial
  • Automotive
    Yes
  • Supplier Package
    Power SOD-323
  • Military
    No
  • Mounting
    Surface Mount
  • Package Height
    0.6
  • Package Length
    1.9
  • Package Width
    1.25
  • PCB changed
    2
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape and Reel
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    Schottky Diode
  • Pin Count

    a count of all of the component leads (or pins)

    2
  • Configuration

    The parameter "Configuration" in electronic components refers to the specific arrangement or setup of the components within a circuit or system. It encompasses how individual elements are interconnected and their physical layout. Configuration can affect the functionality, performance, and efficiency of the electronic system, and may influence factors such as signal flow, impedance, and power distribution. Understanding the configuration is essential for design, troubleshooting, and optimizing electronic devices.

    Single
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Diotec Semiconductor AG SDB14HS.

SDB14HS Overview

According to the datasheets, the peak forward voltage is 0.52@0.7A volts.RF diode consumes approximately 1 in continuous forward current at any given moment.For operation, a DC reverse voltage less than 32 must be applied.

SDB14HS Features

the forward peak voltage is 0.52@0.7A

SDB14HS Applications

There are a lot of Diotec Semiconductor AG
SDB14HS applications of RF diodes.


  • RF voltage doubler
  • Wearables
  • Smart metering
  • Set top boxes
  • RF attenuators and switches
  • Low-loss, high-power limiters
  • Receiver protectors
  • UHF mixer
  • Sampling circuits
  • Modulators
SDB14HS Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "SDB14HS" in Diotec Semiconductor AG SDB14HS.
  • Part Number
  • Manufacturer
  • Package
  • Description