Eaton - Electronics Division MCL2012V2-330-R
Eaton - Electronics Division MCL2012V2-330-R
feed

Eaton - Electronics Division MCL2012V2-330-R

Manufacturer No:

MCL2012V2-330-R

Utmel No:

718-MCL2012V2-330-R

Package:

0805 (2012 Metric)

ECAD Model:

Description:

FIXED IND 2X1.2X0.9MM 33NH

Quantity:

Unit Price: $0.010479

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 24

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.010479

    $0.01

  • 500

    $0.007705

    $3.85

  • 1000

    $0.006421

    $6.42

  • 2000

    $0.005891

    $11.78

  • 5000

    $0.005505

    $27.52

  • 10000

    $0.005121

    $51.21

  • 15000

    $0.004953

    $74.30

  • 50000

    $0.004870

    $243.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MCL2012V2-330-R information

Specifications
Documents & Media
Product Details
Eaton - Electronics Division MCL2012V2-330-R technical specifications, attributes, parameters and parts with similar specifications to Eaton - Electronics Division MCL2012V2-330-R.
  • Type
    Parameter
  • Factory Lead Time
    11 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0805 (2012 Metric)
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    0805
  • Frequency-Self-Resonant
    1.3GHz
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    MCL2012V2
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.079Lx0.047W 2.00mmx1.20mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    Multilayer
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    300mA
  • Shielding

    Shielding in electronic components refers to the practice of enclosing or surrounding sensitive electronic circuits or components with a conductive material to protect them from electromagnetic interference (EMI) or radio frequency interference (RFI). The shielding material acts as a barrier that blocks or absorbs unwanted electromagnetic signals, preventing them from affecting the performance of the electronic device. Shielding can be achieved using materials such as metal enclosures, conductive coatings, or shielding tapes. Proper shielding is essential in electronic design to ensure the reliable operation of electronic devices in environments where electromagnetic interference is present.

    Unshielded
  • Inductance

    Inductance is a property of an electrical component that quantifies its ability to store energy in a magnetic field when electric current flows through it. It is measured in henries and indicates how much voltage is induced in the component as a result of a change in current. Inductance is an essential characteristic in coils, inductors, and transformers, affecting the behavior of electrical circuits, particularly in alternating current applications. Higher inductance values usually correlate with larger coils or more turns of wire in the component.

    33nH
  • DC Resistance (DCR)

    DC Resistance (DCR) is a measure of the resistance of an electronic component when a direct current (DC) is applied. It quantifies how much opposition the component presents to the flow of electrical current under steady-state conditions. DCR is crucial for understanding power loss, heating, and efficient performance in circuits, as it affects the overall behavior of components such as inductors, transformers, and resistors. Lower DCR values typically indicate better efficiency and performance in a given application.

    600mOhm Max
  • Q @ Freq

    Q @ Freq is a parameter used to describe the quality factor of an electronic component at a specific frequency. The quality factor, or Q factor, is a measure of the efficiency of an electronic component in storing and releasing energy. A higher Q factor indicates lower energy losses and better performance. By specifying the Q factor at a particular frequency, manufacturers provide valuable information about the component's performance characteristics under specific operating conditions. Designers can use this information to select components that meet their requirements for efficiency and performance in their electronic circuits.

    15 @ 100MHz
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.043 1.10mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Eaton - Electronics Division MCL2012V2-330-R.

Product Description: MCL2012V2-330-R Fixed Inductor

1. Description

The Eaton MCL2012V2-330-R is a high-frequency, surface-mount fixed inductor designed for various electronic applications. This component is part of Eaton's MCL2012V2 series, known for its reliability and performance in modern electronic circuits. The MCL2012V2-330-R features a compact 0805 (2012 Metric) package, making it ideal for space-constrained designs.

2. Features

  • High Current Rating: With a current rating of 300mA, this inductor is suitable for applications requiring moderate to high current handling.
  • Low DC Resistance: The maximum DC resistance (DCR) is 600mOhm, ensuring minimal power loss and efficient energy transfer.
  • High Frequency Operation: The self-resonant frequency is 1.3GHz, making it suitable for high-frequency applications such as RF circuits and filtering.
  • Compact Design: The seated height is 0.043 inches (1.10mm), allowing for dense PCB layouts.
  • Operating Temperature Range: The operating temperature range is from -40°C to 85°C, providing flexibility in various environmental conditions.
  • Tolerance and Inductance: The inductance value is 33nH with a tolerance of ±5%, ensuring consistent performance across different applications.

3. Applications

  • Primary Applications:
  • RF Filtering: The high self-resonant frequency makes it suitable for use in RF filters where high-frequency signals need to be filtered.
  • Power Supplies: The moderate current rating and low DCR make it ideal for use in power supply circuits where efficient energy transfer is crucial.
  • Switching Regulators: The compact size and high frequency operation make it suitable for use in switching regulators where high efficiency and compactness are required.

  • Secondary Applications:

  • Audio Circuits: The inductor's high frequency operation also makes it suitable for use in audio circuits where high-quality sound reproduction is necessary.
  • Medical Devices: The reliability and compact design make it suitable for use in medical devices where space efficiency is critical.

4. Alternative Parts

If the MCL2012V2-330-R is not available, alternative parts could include: - Eaton MCL2012V2-220-R: This part has a lower inductance value (22nH) but similar specifications. - Murata GRM2012C1H33L: This part from Murata offers similar performance with a slightly different package type.

5. Embedded Modules

The MCL2012V2-330-R can be used in various embedded modules such as: - Wireless Communication Modules: The high-frequency operation makes it suitable for use in wireless communication modules like Wi-Fi or Bluetooth. - Smart Home Devices: The compact size and high reliability make it suitable for use in smart home devices where space efficiency is critical.

In summary, the Eaton MCL2012V2-330-R is a versatile fixed inductor designed to meet the demands of modern electronic circuits requiring high-frequency operation, moderate current handling, and compact design. Its reliability and performance make it an excellent choice for various applications ranging from RF filtering to power supplies and medical devices.

MCL2012V2-330-R Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MCL2012V2-330-R" in Eaton - Electronics Division MCL2012V2-330-R.
  • Part Number
  • Manufacturer
  • Package
  • Description