EDAC Inc. 346-074-500-878
EDAC Inc. 346-074-500-878
feed

EDAC Inc. 346-074-500-878

Manufacturer No:

346-074-500-878

Manufacturer:

EDAC Inc.

Utmel No:

725-346-074-500-878

Package:

-

ECAD Model:

Description:

346-074-500-878 datasheet pdf and Card Edge Connectors - Edgeboard Connectors product details from EDAC Inc. stock available at Utmel

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
346-074-500-878 information

Specifications
Documents & Media
Product Details
EDAC Inc. 346-074-500-878 technical specifications, attributes, parameters and parts with similar specifications to EDAC Inc. 346-074-500-878.
  • Type
    Parameter
  • Mounting Option

    Mounting option in electronic components refers to the method by which a component is attached to a printed circuit board or other substrate. This can include through-hole mounting, where leads are inserted through holes and soldered to pads on the opposite side, as well as surface mount technology, where components are placed directly onto the surface of the board. The choice of mounting option impacts the assembly process, component size, thermal performance, and overall design of the electronic device.

    .468" (11.89mm) Offset Card Guides
  • Color
    Green
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Female
  • Position

    The parameter "Position" in electronic components refers to the specific location or arrangement of components within a circuit or system. It can indicate the orientation of a component on a printed circuit board (PCB) or its placement in a hierarchical layout. Position is crucial for ensuring proper connectivity, optimal performance, and effective heat dissipation. It also plays a role in assembly and manufacturing processes, influencing how the components are soldered or connected in the final product.

    74
  • Contact Description

    Contact Description in electronic components refers to the detailed information about the physical characteristics and specifications of the contact points or terminals on the component. This parameter typically includes details such as the size, shape, material composition, and configuration of the contacts. Understanding the contact description is crucial for ensuring proper connectivity and compatibility when integrating the electronic component into a circuit or system. It helps in determining how the component will physically interface with other components or devices, and plays a key role in the overall performance and reliability of the electronic system.

    Wire Hole
  • Rows

    The parameter "Rows" in electronic components typically refers to the arrangement of elements or devices in a matrix format. It indicates the number of horizontal layers or lines of components in a grid layout. This term is often used in the context of memory chips, displays, or integrated circuits where components are organized in rows for efficiency and functionality. The number of rows can affect the overall performance and capacity of the electronic device.

    Dual Row
  • Contact Tail Length

    Contact Tail Length is a parameter in electronic components that refers to the length of the metal contact tail extending from the component body. This contact tail is typically used for soldering the component onto a circuit board or for making electrical connections. The length of the contact tail is important as it determines how securely the component can be attached to the circuit board and how well it can maintain electrical contact. A proper contact tail length ensures reliable performance and durability of the electronic component in the circuit.

    .260" 6.60mm
  • Insulator Style

    The parameter "Insulator Style" in electronic components refers to the design and material used for the insulating layer that separates conductive elements within the component. The insulator style can vary depending on the specific component and its intended application. It is crucial for preventing electrical shorts, ensuring proper insulation, and maintaining the overall performance and reliability of the electronic device. Common insulator styles include materials like plastic, ceramic, and glass, each offering different properties such as thermal conductivity, dielectric strength, and resistance to environmental factors. Selecting the appropriate insulator style is essential for the proper functioning and safety of electronic components.

    .170" (4.32mm) Offset Lugs
  • Contact Tail Size

    Contact Tail Size in electronic components refers to the dimensions of the metal portion of the component that makes contact with other components or conductive surfaces. This parameter is crucial for ensuring proper electrical connections and signal transmission within a circuit. The size of the contact tail can impact the overall performance and reliability of the component, as it determines the amount of current that can flow through the connection and the strength of the bond between components. Manufacturers provide specifications for contact tail size to help engineers and designers select the appropriate components for their specific application requirements.

    .050" x .025" 1.27mmx0.64mm
0 Similar Products Remaining
Download datasheets and manufacturer documentation for EDAC Inc. 346-074-500-878.

346-074-500-878 Overview


346-074-500-878 Features


346-074-500-878 Applications

There are a lot of EDAC Inc.
346-074-500-878 Edgeboard Connectors applications.


  • Medical Instrumentation and medical imaging
  • Music recording
  • Digital signal processing
  • Scientific instruments
  • Rotary encoder
  • Displaying
  • Transducer
  • Microcontrollers.
  • Digital Storage Oscilloscope
  • Scientific instruments.