Infineon Technologies IPF039N08NF2SATMA1
Infineon Technologies IPF039N08NF2SATMA1
feed

Infineon Technologies IPF039N08NF2SATMA1

Manufacturer No:

IPF039N08NF2SATMA1

Utmel No:

1211-IPF039N08NF2SATMA1

Package:

TO-263-7

ECAD Model:

Description:

Si MouseReel TO-263-7

Quantity:

Unit Price: $1.700890

Ext Price: $1.70

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 100

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.700890

    $1.70

  • 10

    $1.604614

    $16.05

  • 100

    $1.513786

    $151.38

  • 500

    $1.428100

    $714.05

  • 1000

    $1.347264

    $1,347.26

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
IPF039N08NF2SATMA1 information

Specifications
Product Details
Infineon Technologies IPF039N08NF2SATMA1 technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies IPF039N08NF2SATMA1.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-263-7
  • Mfr
    Infineon Technologies
  • Product Status
    Active
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    IPF039N
  • Factory Pack QuantityFactory Pack Quantity
    800
  • Part # Aliases
    IPF039N08NF2S SP005578898
  • Manufacturer
    Infineon
  • Brand
    Infineon Technologies
  • RoHS
    Details
  • Vds - Drain-Source Breakdown Voltage
    80 V
  • Vgs th - Gate-Source Threshold Voltage
    2.2 V
  • Pd - Power Dissipation
    150 W
  • Transistor Polarity
    N-Channel
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 175 C
  • Vgs - Gate-Source Voltage
    - 20 V, + 20 V
  • Minimum Operating Temperature
    - 55 C
  • Mounting Styles
    SMD/SMT
  • Channel Mode
    Enhancement
  • Qg - Gate Charge
    54 nC
  • Rds On - Drain-Source Resistance
    3.9 mOhms
  • Id - Continuous Drain Current
    126 A
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    *
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    MouseReel
  • Subcategory
    MOSFETs
  • Technology

    In the context of electronic components, the parameter "Technology" refers to the specific manufacturing process and materials used to create the component. This includes the design, construction, and materials used in the production of the component. The technology used can greatly impact the performance, efficiency, and reliability of the electronic component. Different technologies may be used for different types of components, such as integrated circuits, resistors, capacitors, and more. Understanding the technology behind electronic components is important for selecting the right components for a particular application and ensuring optimal performance.

    Si
  • Number of Channels
    1 Channel
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    MOSFET
  • Product Category

    a particular group of related products.

    MOSFET
0 Similar Products Remaining

IPF039N08NF2SATMA1 Overview


IPF039N08NF2SATMA1 Features


IPF039N08NF2SATMA1 Applications

There are a lot of Infineon Technologies
IPF039N08NF2SATMA1 applications of single MOSFETs transistors.


  • AC-DC Power Supply
  • Synchronous Rectification for ATX 1 Server I Telecom PSU
  • Motor drives and Uninterruptible Power Supplies
  • Micro Solar Inverter
  • DC/DC converters
  • Power Tools
  • Motor Drives and Uninterruptible Power Supples
  • Synchronous Rectification
  • Battery Protection Circuit
  • Telecom 1 Sever Power Supplies
IPF039N08NF2SATMA1 Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "IPF039N08NF2SATMA1" in Infineon Technologies IPF039N08NF2SATMA1.
  • Part Number
  • Manufacturer
  • Package
  • Description