Inolux INND-TS56BCB
Inolux INND-TS56BCB
feed

Inolux INND-TS56BCB

Manufacturer No:

INND-TS56BCB

Manufacturer:

Inolux

Utmel No:

1223-INND-TS56BCB

Package:

10-DIP (0.600, 15.24mm)

ECAD Model:

Description:

7-SEG. DISPLAY THROUGH HOLE

Quantity:

Unit Price: $1.370174

Ext Price: $1.37

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1499

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.370174

    $1.37

  • 10

    $1.292617

    $12.93

  • 100

    $1.219450

    $121.94

  • 500

    $1.150425

    $575.21

  • 1000

    $1.085306

    $1,085.31

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
INND-TS56BCB information

Specifications
Product Details
Inolux INND-TS56BCB technical specifications, attributes, parameters and parts with similar specifications to Inolux INND-TS56BCB.
  • Type
    Parameter
  • Factory Lead Time
    9 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    10-DIP (0.600, 15.24mm)
  • Power Dissipation (Max)
    114mW
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    INND-TS56
  • Published
    2017
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.748 Hx0.496W x 0.315 D 19.00mmx12.60mmx8.00mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Color
    Blue
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    3.2V
  • Current - Test

    Current - Test is a parameter in electronic components that refers to the maximum current that the component can handle during testing without being damaged. This parameter is crucial for determining the operational limits of the component and ensuring its reliability under specified conditions. It is typically specified in the component's datasheet and is important for designers and engineers to consider when designing circuits to prevent overloading the component. Testing the component at or below the specified "Current - Test" value helps ensure its proper functioning and longevity in the intended application.

    20mA
  • Millicandela Rating

    The Millicandela Rating is a measurement unit used to quantify the luminous intensity of a light-emitting diode (LED) or other light sources. It indicates how bright the light emitted by the component will be in a specific direction. The Millicandela Rating is typically expressed in millicandelas (mcd), with higher values indicating a brighter light output. This parameter is important for determining the visibility and brightness of LEDs in various applications, such as displays, indicators, and lighting systems. Manufacturers provide Millicandela Ratings to help users select the appropriate components for their specific lighting needs.

    27mcd
  • Wavelength - Peak

    The parameter "Wavelength - Peak" in electronic components refers to the specific wavelength at which the component's performance or characteristics reach their peak efficiency or effectiveness. This parameter is commonly used in devices such as LEDs, photodiodes, and laser diodes to indicate the optimal operating wavelength for maximum output or sensitivity. Understanding the peak wavelength is crucial for selecting the right component for a particular application, as it directly impacts the performance and functionality of the device. Manufacturers typically provide this information in datasheets to help engineers and designers make informed decisions when choosing electronic components for their projects.

    465nm
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    7-Segment
  • Number of Characters
    1
  • Digit/Alpha Size

    The parameter "Digit/Alpha Size" in electronic components refers to the physical size of the digits or alphanumeric characters displayed on the component. It is typically measured in millimeters and indicates the height of the characters. This parameter is important for determining the readability and visibility of the displayed information on the component. A larger digit/alpha size would result in larger and more easily readable characters, while a smaller size may be suitable for applications where space is limited or where finer details are required. Manufacturers often provide specifications for digit/alpha size to help users select components that meet their specific display requirements.

    0.56 14.22mm
  • Common Pin

    In electronic components, the term "Common Pin" refers to a pin or terminal that is shared or connected to multiple circuits within the component. This pin serves as a reference point for signals or power supply connections. The Common Pin is often used to establish a common ground or voltage reference for the component, ensuring proper functionality and signal integrity. By connecting multiple circuits to a single Common Pin, designers can simplify the overall circuit layout and improve the efficiency of the component.

    Common Cathode
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Product Description: INND-TS56BCB LED Character Display Module

1. Description

The INND-TS56BCB is a high-quality, blue-colored 7-segment LED character display module designed by Inolux. This compact module is ideal for applications requiring clear and readable numeric or alphanumeric displays. With its small footprint and robust construction, it is perfect for use in various electronic devices such as calculators, watches, and industrial control systems.

2. Features

  • Display Type: The module features a 7-segment display type, allowing for both numeric and alphanumeric characters to be displayed.
  • Digit/Alpha Size: The display size is 0.56 inches (14.22mm) in height, making it easily readable in a variety of environments.
  • Color: The module emits a bright blue light with a peak wavelength of 465nm, providing excellent visibility.
  • Common Pin Configuration: The common cathode configuration simplifies circuit design and reduces the number of pins required.
  • Current - Test: The module can handle up to 20mA of current during testing, ensuring reliable operation under various conditions.
  • Power Dissipation (Max): The maximum power dissipation is 114mW, making it suitable for battery-powered devices.
  • RoHS3 Compliance: The module is fully compliant with RoHS3 regulations, ensuring environmental safety.

3. Applications

The INND-TS56BCB LED character display module is versatile and can be used in various applications including: - Primary Applications: - Calculators - Watches - Industrial control systems - Medical devices

  • Secondary Applications:
  • Automotive dashboards
  • Home appliances
  • IoT devices

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following options: - INND-TS56BCA (Red color) - INND-TS56BGB (Green color)

These alternatives offer different color options while maintaining the same form factor and functionality.

5. Embedded Modules

The INND-TS56BCB LED character display module is often used in embedded systems requiring a compact yet reliable display solution. It can be integrated into various microcontroller-based projects or used as part of a larger electronic assembly.

Summary

The INND-TS56BCB LED character display module from Inolux offers a reliable and efficient solution for displaying numeric or alphanumeric information in a compact form factor. Its blue color provides excellent visibility, while its common cathode configuration simplifies circuit design. With its compliance to RoHS3 regulations and robust construction, this module is suitable for a wide range of applications from calculators to industrial control systems.