KEMET LA12-50V21
KEMET LA12-50V21
feed

KEMET LA12-50V21

Manufacturer No:

LA12-50V21

Manufacturer:

KEMET

Utmel No:

1352-LA12-50V21

Package:

-

ECAD Model:

Description:

SENSCURR MAGNETIC DIRECT MDCS 50

Quantity:

Unit Price: $19.778749

Ext Price: $19.78

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 62

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $19.778749

    $19.78

  • 10

    $18.659197

    $186.59

  • 100

    $17.603016

    $1,760.30

  • 500

    $16.606619

    $8,303.31

  • 1000

    $15.666622

    $15,666.62

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LA12-50V21 information

Specifications
Documents & Media
Product Details
KEMET LA12-50V21 technical specifications, attributes, parameters and parts with similar specifications to KEMET LA12-50V21.
  • Type
    Parameter
  • Factory Lead Time
    41 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    LA12
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.772Lx0.709W 19.60mmx18.00mm
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Type
    Invasive
  • Current Rating (Amps)

    The parameter "Current Rating (Amps)" in electronic components refers to the maximum amount of electrical current that the component can safely handle without being damaged. It is typically measured in amperes (A) and is an important specification to consider when designing or selecting components for a circuit. Exceeding the current rating of a component can lead to overheating, malfunction, or even failure of the component. It is crucial to ensure that the current rating of a component matches the requirements of the circuit to prevent any potential issues and ensure reliable operation.

    50A
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    PC Pin
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.827 21.00mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for KEMET LA12-50V21.

Product Description

Description

The KEMET LA12-50V21 is a high-performance current sense transformer designed for precise measurement and monitoring of electrical currents in various applications. This transformer is part of the LA12 series, known for its reliability and robustness. With a current rating of 50A, it is ideal for use in systems requiring accurate and reliable current sensing.

Features

  • High Current Rating: The LA12-50V21 can handle up to 50A of current, making it suitable for demanding applications.
  • Compact Design: Measuring 0.772L x 0.709W (19.60mm x 18.00mm), this transformer is designed to be compact and space-efficient.
  • Through-Hole Mounting: The transformer features through-hole mounting, allowing for easy installation on printed circuit boards (PCBs).
  • PC Pin Termination: The termination style is PC Pin, ensuring secure and reliable connections.
  • Invasive Type: This transformer is classified as invasive, meaning it is designed to be integrated into the PCB for optimal performance.
  • ROHS3 Compliant: The LA12-50V21 complies with ROHS3 standards, ensuring environmental sustainability and regulatory compliance.
  • Active Part Status: The part is currently active and available for purchase.

Applications

  1. Primary Applications:
  2. Industrial Automation: Used in industrial automation systems for monitoring and controlling electrical currents.
  3. Power Supplies: Integrated into power supplies to ensure accurate current measurement and regulation.
  4. Motor Control Systems: Essential in motor control systems where precise current sensing is critical.

  5. Secondary Applications:

  6. Medical Equipment: Used in medical equipment where precise current monitoring is required.
  7. Aerospace and Defense: Utilized in aerospace and defense applications where reliability and accuracy are paramount.
  8. Automotive Systems: Integrated into automotive systems for monitoring electrical currents in various components.

Alternative Parts

If the KEMET LA12-50V21 is not available or suitable for your application, you may consider the following alternative parts: - KEMET LA12-30V21: A similar transformer with a lower current rating of 30A. - Murata DT-50A: Another high-performance current sense transformer from Murata with similar specifications.

Embedded Modules

The KEMET LA12-50V21 can be used in various embedded modules that require precise current sensing capabilities. Some examples include: - Industrial Control Modules: Modules designed for industrial control systems where accurate current measurement is essential. - Power Management Modules: Modules used in power management systems to regulate and monitor electrical currents. - Automotive Control Units: Modules integrated into automotive control units for monitoring electrical currents in vehicle systems.

The KEMET LA12-50V21 is an excellent choice for any application requiring high-precision current sensing due to its robust design, compact size, and compliance with environmental regulations.

LA12-50V21 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LA12-50V21" in KEMET LA12-50V21.
  • Part Number
  • Manufacturer
  • Package
  • Description