KEMET T429H476K015CH4252
KEMET T429H476K015CH4252
feed

KEMET T429H476K015CH4252

Manufacturer No:

T429H476K015CH4252

Manufacturer:

KEMET

Utmel No:

1352-T429H476K015CH4252

Package:

-

ECAD Model:

Description:

T429H476K015CH4252 datasheet pdf and Unclassified product details from KEMET stock available at Utmel
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
T429H476K015CH4252 information

Specifications
KEMET T429H476K015CH4252 technical specifications, attributes, parameters and parts with similar specifications to KEMET T429H476K015CH4252.
  • Type
    Parameter
  • Material

    In electronic components, the parameter "Material" refers to the substance or material used in the construction of the component. The choice of material is crucial as it directly impacts the component's performance, durability, and other characteristics. Different materials have varying properties such as conductivity, resistance to heat, corrosion resistance, and mechanical strength, which determine how the component functions in a circuit. Common materials used in electronic components include metals like copper and aluminum, semiconductors like silicon, insulators like ceramics and plastics, and various alloys. Selecting the appropriate material is essential for designing reliable and efficient electronic components.

    4W620
  • Dimensions
    D18,6/10,2x28,5mm
  • Impedance at 100MHz
    225 Ohm
  • RoHS
    Yes
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    WE-AFB
  • Note
    n/a
  • Core Type

    Core type in electronic components refers to the material and shape used in the core of inductors, transformers, and other magnetic devices. It significantly affects the device's magnetic properties, efficiency, and frequency response. Common core types include ferrite, iron, and air cores, each with distinct characteristics suitable for specific applications. The choice of core type impacts factors such as inductance, saturation level, and operational bandwidth.

    Toroid
0 Similar Products Remaining