LT6658  Pinout Diagram_1
LT6658  Pinout Diagram_1
LT6658 Outline Dimensions_1
LT6658 Outline Dimensions_2
LT6658 Outline Dimensions_3
LT6658 Outline Dimensions_4
feed

Linear Technology/Analog Devices LT6658BHDE-1.2#TRPBF

Adjustable (Fixed) PMIC

Manufacturer No:

LT6658BHDE-1.2#TRPBF

Utmel No:

153-LT6658BHDE-1.2#TRPBF

Package:

16-WFDFN Exposed Pad

Datasheet:

LT6658

ECAD Model:

Description:

-40°C~125°C TJ Adjustable (Fixed) PMIC 16-WFDFN Exposed Pad

Quantity:

Unit Price: $5.392935

Ext Price: $5.39

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 8

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.392935

    $5.39

  • 10

    $5.087675

    $50.88

  • 100

    $4.799693

    $479.97

  • 500

    $4.528012

    $2,264.01

  • 1000

    $4.271710

    $4,271.71

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LT6658BHDE-1.2#TRPBF information

Specifications
Documents & Media
Product Details
Linear Technology/Analog Devices LT6658BHDE-1.2#TRPBF technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices LT6658BHDE-1.2#TRPBF.
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-WFDFN Exposed Pad
  • Voltage-Input
    3.5V~36V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±0.1%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    20ppm/°C
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Adjustable (Fixed)
  • Current - Output

    Current - Output is a parameter in electronic components that refers to the maximum amount of current that can be delivered by the output of the component. It is a crucial specification as it determines the capability of the component to supply power to connected devices or circuits. The current output rating is typically specified in amperes (A) and is important for ensuring that the component can safely and effectively power the load it is connected to without overheating or failing. Designers and engineers must consider the current output rating when selecting components to ensure compatibility and reliable operation of the overall system.

    20mA
  • Current - Supply

    Current - Supply is a parameter in electronic components that refers to the maximum amount of electrical current that the component can provide to the circuit it is connected to. It is typically measured in units of amperes (A) and is crucial for determining the power handling capability of the component. Understanding the current supply rating is important for ensuring that the component can safely deliver the required current without overheating or failing. It is essential to consider this parameter when designing circuits to prevent damage to the component and ensure proper functionality of the overall system.

    3.2mA
  • Voltage - Output (Min/Fixed)

    Voltage - Output (Min/Fixed) refers to the minimum fixed output voltage level that an electronic component, such as a voltage regulator or power supply, is designed to provide under specified load conditions. This parameter ensures that the device consistently delivers a reliable voltage that meets the requirements of the connected circuits or components. It is critical for applications where stable and predictable voltage is necessary for proper operation.

    1.2V
  • Reference Type

    a code object that is not stored directly where it is created, but that acts as a kind of pointer to a value stored elsewhere.

    Series, Dual
  • Voltage - Output (Max)

    Voltage - Output (Max) is a parameter that specifies the maximum voltage level that can be delivered by an electronic component, such as an integrated circuit or a power supply. It indicates the highest voltage that the component is designed to provide at its output terminal under normal operating conditions. This parameter is crucial for determining the compatibility of the component with other parts of the circuit and ensuring that the voltage requirements are met for proper functionality. Designers and engineers use this specification to ensure that the component can safely deliver the required voltage without exceeding its maximum output capability.

    6V
  • Noise - 0.1Hz to 10Hz

    In electronic components, the parameter "Noise - 0.1Hz to 10Hz" refers to the level of unwanted electrical signals or fluctuations present within that specific frequency range. This noise can interfere with the desired signals passing through the component, affecting the overall performance and accuracy of the electronic system. The measurement is typically expressed in units such as microvolts or decibels and indicates the amount of random variations or disturbances within the specified frequency band. Lower values of noise in this frequency range are desirable for high-quality electronic components and circuits, as they help ensure better signal integrity and reliability.

    0.8ppmp-p
  • Noise - 10Hz to 10kHz

    The parameter "Noise - 10Hz to 10kHz" in electronic components refers to the level of unwanted electrical signals or interference present within the specified frequency range of 10Hz to 10kHz. This noise can be generated by various sources such as electromagnetic interference, thermal noise, or crosstalk. It is important to minimize this noise in electronic components as it can degrade the performance of the device or system by affecting signal quality or introducing errors. Manufacturers often provide specifications for noise levels to help designers select components that meet their requirements for noise performance.

    2ppmrms
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Linear Technology/Analog Devices LT6658BHDE-1.2#TRPBF.

LT6658BHDE-1.2#TRPBF Overview

This program utilizes the handy 16-WFDFN Exposed Pad package.As a voltage reference, it operates on Series, Dual control.There is an external packaging of Tape & Reel (TR).Precision voltage measurements require ±0.1% tolerance.Adjustable (Fixed) forms are provided for user input.Use of Surface Mount can increase the complexity of the PCB design.-40°C~125°C TJ is suitable for work within this range.There are 0 input applications that can use the voltage reference.This voltage is set to 1.2V.There is a supply current called 3.2mA that is used to operate the voltage reference ic.Voltage 6V would be the highest that the voltage reference circuit could send.

LT6658BHDE-1.2#TRPBF Features

±0.1% Tolerance
Current Supply: 3.2mA

LT6658BHDE-1.2#TRPBF Applications

There are a lot of Linear Technology/Analog Devices
LT6658BHDE-1.2#TRPBF Voltage Reference applications.


  • Precision data acquisition systems
  • High resolution converters
  • Industrial process control systems
  • Precision instruments
  • Notebook Computers
  • Cell Phones
  • Industrial Process Control
  • High-Resolution Analog-to-Digital
  • and Digital-to-Analog Converters
  • High-Accuracy Reference Standard
LT6658BHDE-1.2#TRPBF Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "LT6658BHDE-1.2#TRPBF" in Linear Technology/Analog Devices LT6658BHDE-1.2#TRPBF.
  • Part Number
  • Manufacturer
  • Package
  • Description