Littelfuse NANOSMDC035F
Littelfuse NANOSMDC035F
feed

Littelfuse NANOSMDC035F

Manufacturer No:

NANOSMDC035F

Manufacturer:

Littelfuse

Utmel No:

1475-NANOSMDC035F

Package:

-

ECAD Model:

Description:

Quantity:

Unit Price: $0.506997

Ext Price: $0.51

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 227

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.506997

    $0.51

  • 10

    $0.478299

    $4.78

  • 100

    $0.451225

    $45.12

  • 500

    $0.425684

    $212.84

  • 1000

    $0.401589

    $401.59

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NANOSMDC035F information

Specifications
Product Details
Littelfuse NANOSMDC035F technical specifications, attributes, parameters and parts with similar specifications to Littelfuse NANOSMDC035F.
  • Type
    Parameter
  • Dimensions
    3.4 x 1.8 x 0.82mm
  • Voltage, Rating
    16V dc
  • Maximum Current
    20 A
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    +85°C
  • Power Dissipation

    the process by which an electronic or electrical device produces heat (energy loss or waste) as an undesirable derivative of its primary action.

    0.6W
  • Operating Temperature Range

    An operating temperature is the allowable temperature range of the local ambient environment at which an electrical or mechanical device operates. The device will operate effectively within a specified temperature range which varies based on the device function and application context, and ranges from the minimum operating temperature to the maximum operating temperature (or peak operating temperature).

    Maximum of +85 °C
  • Hold Current

    the minimum current which must pass through a circuit in order for it to remain in the 'ON' state.

    0.35A
  • Time to Trip

    Time to Trip is a parameter used in electronic components, particularly in circuit protection devices such as fuses and circuit breakers. It refers to the amount of time it takes for the component to activate and interrupt the circuit when a fault or overcurrent condition is detected. This parameter is crucial for ensuring the safety and reliability of the electrical system by quickly disconnecting power in case of a fault to prevent damage to the components or potential hazards such as fires. The specific time to trip value can vary depending on the application and the level of protection required, with faster trip times being more critical in certain high-risk environments.

    0.1s
  • Trip Current

    the current at which the device is guaranteed to trip.

    750mA
  • Width
    1.8mm
  • Height
    0.82mm
  • Length
    3.4mm
0 Similar Products Remaining

NANOSMDC035F Overview

PTC thermistors should produce 0.6W heat.

NANOSMDC035F Features


NANOSMDC035F Applications

There are a lot of Littelfuse
NANOSMDC035F PTC Thermistors applications.


  • Chargers
  • Thermal protection of winding in electric motors
  • Secondary protection of battery packs
  • Limit temperature monitoring
  • Over-temperature protection of power components
  • DC/DC converters
  • SMPS
  • Notebooks
  • Home appliances
  • Dimmers
NANOSMDC035F Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "NANOSMDC035F" in Littelfuse NANOSMDC035F.
  • Part Number
  • Manufacturer
  • Package
  • Description