MEAN WELL A302-2K5-F6

Mfr. Part #:A302-2K5-F6
Manufacturer:MEAN WELL
Utmel Part #:1564-A302-2K5-F6
Package:-
Datasheet:
ECAD Model:
Description:DC/AC Inverter

In Stock: Please Inquire Please send RFQ , we will respond immediately .

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Quick Actions
Favorite
Compare
User Guide
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
A302-2K5-F6 Information
MEAN WELL A302-2K5-F6 technical specifications, attributes, parameters and parts with similar specifications to MEAN WELL A302-2K5-F6.
  • Type
    Parameter
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Screw Mount
  • Weight
    -
  • Package
    Bulk
  • Mfr
    MEAN WELL USA Inc.
  • Product Status
    Active
  • Voltage-Input
    24VDC
  • Output Frequency Range
    50Hz
  • Maximum Temperature
    +25°C
  • Output Connection Type
    British 3-pin
  • Minimum Temperature
    0°C
  • Factory Pack QuantityFactory Pack Quantity
    2
  • Manufacturer
    MEAN WELL
  • Brand
    MEAN WELL
  • RoHS
    Details
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    A300-2K5
  • Type
    Inverter
  • Subcategory
    DC-AC Inverter
  • Depth

    In electronic components, "Depth" typically refers to the measurement of the distance from the front to the back of the component. It is an important parameter to consider when designing or selecting components for a project, as it determines how much space the component will occupy within a circuit or device. The depth of a component can impact the overall size and layout of the circuit board or enclosure in which it will be installed. It is usually specified in millimeters or inches and is crucial for ensuring proper fit and functionality within the intended application.

    159mm
  • Efficiency

    Efficiency in electronic components refers to the ratio of useful output energy or power to the input energy or power. It is a measure of how effectively a component converts input energy into output energy without wasting any energy in the process. Higher efficiency indicates that the component is more effective in performing its intended function while minimizing energy losses. Efficiency is an important parameter in electronic components such as power supplies, amplifiers, and motors, as it directly impacts the overall performance and energy consumption of the system. Manufacturers often specify the efficiency rating of their components to help users understand how efficiently the component operates under different conditions.

    85%
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    230V ac
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    10.87A
  • Voltage - Output

    Voltage - Output is a parameter that refers to the electrical potential difference between the output terminal or pin of an electronic component and a reference point, typically ground. It indicates the level of voltage that the component is capable of providing at its output under specified operating conditions. This parameter is crucial in determining the performance and functionality of the component in a circuit, as it directly affects the signal or power being delivered to other components or devices connected to the output. Engineers and designers use the voltage output specification to ensure compatibility and proper functioning of the component within the overall system.

    230VAC
  • Size
    16.93 L x 8.27 W x 6.26 H (430.0mm x 210.0mm x 159.0mm)
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Power Inverters
  • AC Outlets

    AC Outlets refer to the electrical sockets or receptacles on a device that provide alternating current (AC) power output. These outlets are typically used to connect and power other electronic devices or appliances. The number of AC outlets on a device determines how many devices can be simultaneously powered or connected to it. AC outlets are commonly found on power strips, surge protectors, uninterruptible power supplies (UPS), and other electronic components that require AC power for operation.

    2
  • Connector - AC Output

    The parameter "Connector - AC Output" in electronic components refers to the type of connector used to output an alternating current (AC) signal. This connector is typically designed to facilitate the transfer of AC power or signals from one component to another. The specific design and specifications of the connector may vary depending on the application and requirements of the electronic system. It is important to select the appropriate connector type to ensure proper and reliable connection for AC output signals in electronic devices.

    -
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
  • Connector - Voltage Input

    The parameter "Connector - Voltage Input" in electronic components refers to the specific type of connector used to supply voltage to the component. This connector is designed to accept input voltage from an external power source, such as a battery or power supply, and deliver it to the component for proper operation. The voltage input connector is crucial for ensuring the correct power supply is connected to the component, preventing damage from incorrect voltage levels. It is important to carefully match the voltage input connector with the power requirements of the component to ensure safe and efficient operation.

    Terminals
  • Remote Capability

    We can extend the idea of capabilities to networks of computers by allowing one computer to hold a capability for something inside another.

    Yes
  • Power - Output Surge

    Power - Output Surge is a parameter that refers to the maximum amount of power that an electronic component can handle for a short duration above its normal operating level. This surge capability is important for devices that may experience sudden spikes in power demand, such as during startup or when handling transient loads. It is typically expressed in terms of a percentage increase over the component's rated power output. Ensuring that electronic components have sufficient output surge capability helps prevent damage and ensures reliable performance under varying operating conditions.

    5000 kW
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    24V dc
  • Power - Output Continuous

    Power - Output Continuous is a parameter that specifies the maximum amount of power that an electronic component can continuously deliver without exceeding its operational limits. It is typically measured in watts and indicates the sustained power output capability of the component under normal operating conditions. This parameter is important for determining the component's ability to consistently provide power over an extended period of time without overheating or failing. Designers and engineers use this specification to ensure that the component can meet the power requirements of the system it is being used in without any issues.

    2500 W
  • Product Category

    a particular group of related products.

    Power Inverters
  • Length
    430mm
  • Width
    210mm
0 Products
A302-2K5-F6 Information