MEAN WELL MDD01M-15N
MEAN WELL MDD01M-15N
feed

MEAN WELL MDD01M-15N

Manufacturer No:

MDD01M-15N

Manufacturer:

MEAN WELL

Utmel No:

1564-MDD01M-15N

Package:

-

ECAD Model:

Description:

MEAN WELL MDD01M-15N Encapsulated DC to DC Isolated Converters

Quantity:

Unit Price: $4.795732

Ext Price: $4.80

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 49

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.795732

    $4.80

  • 10

    $4.524275

    $45.24

  • 100

    $4.268184

    $426.82

  • 500

    $4.026589

    $2,013.29

  • 1000

    $3.798669

    $3,798.67

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MDD01M-15N information

Specifications
MEAN WELL MDD01M-15N technical specifications, attributes, parameters and parts with similar specifications to MEAN WELL MDD01M-15N.
  • Type
    Parameter
  • Minimum Operating Temperature
    -40°C
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    95°C
  • Agency Approvals
    UL, CUL, CE, EN, EAC, UKCA
  • Manufacturer Series
    MDD01-N
  • Pins
    5
  • Output Connector Diameters
    N/A
  • Output Connector Type
    PC Pins
  • Maximum Input Current
    0.114 A
  • Input Frequency

    The Input Frequency refers to the frequency that mobiles and portables transmit on to access a Repeater.

    N/A
  • Input Voltage Range
    10.8 VDC to 13.2 VDC
  • Additional Output Voltages (VDC)
    -15 VDC
  • AC Power Cord
    N/A
  • Type
    1xMOPP/2xMOOP
  • Color
    Black
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    Internal Capacitor
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    1 W
  • Number of Outputs
    2
  • Efficiency

    Efficiency in electronic components refers to the ratio of useful output energy or power to the input energy or power. It is a measure of how effectively a component converts input energy into output energy without wasting any energy in the process. Higher efficiency indicates that the component is more effective in performing its intended function while minimizing energy losses. Efficiency is an important parameter in electronic components such as power supplies, amplifiers, and motors, as it directly impacts the overall performance and energy consumption of the system. Manufacturers often specify the efficiency rating of their components to help users understand how efficiently the component operates under different conditions.

    80%
  • Output Voltage

    Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.

    15 VDC
  • Output Current

    The rated output current is the maximum load current that a power supply can provide at a specified ambient temperature. A power supply can never provide more current that it's rated output current unless there is a fault, such as short circuit at the load.

    0.034 A, -0.034 A
  • Isolation Voltage

    Isolation voltage refers to a test of the ability of an insulator to minimize the flow of electric current with a high applied voltage.

    6000V
  • Input Voltage

    Input voltage is the voltage supplied to an electronic component or circuit for it to function properly. It is the driving force that enables the component to perform its intended tasks, such as amplifying signals or powering devices. The input voltage can vary depending on the design specifications of the component and its intended application. Exceeding the specified input voltage can lead to damage or failure of the component.

    12 VDC
  • Length
    0.775 in.
  • Width
    0.279 in.
  • Height
    0.452 in.
0 Similar Products Remaining
MDD01M-15N Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MDD01M-15N" in MEAN WELL MDD01M-15N.
  • Part Number
  • Manufacturer
  • Package
  • Description