Microchip Technology MIC39501-1.8BU
Microchip Technology MIC39501-1.8BU
feed

Microchip Technology MIC39501-1.8BU

Fixed TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Tube Regulator IC

Manufacturer No:

MIC39501-1.8BU

Utmel No:

1610-MIC39501-1.8BU

Package:

TO-263-6, D2Pak (5 Leads + Tab), TO-263BA

ECAD Model:

Description:

Enable Fixed MIC39501-1.8 PMIC TO-263-6, D2Pak (5 Leads + Tab), TO-263BA

Quantity:

Unit Price: $2.032379

Ext Price: $2.03

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1255

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $2.032379

    $2.03

  • 10

    $1.917339

    $19.17

  • 100

    $1.808810

    $180.88

  • 500

    $1.706425

    $853.21

  • 1000

    $1.609834

    $1,609.83

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MIC39501-1.8BU information

Specifications
Documents & Media
Product Details
Product Comparison
Microchip Technology MIC39501-1.8BU technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology MIC39501-1.8BU.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    TO-263-5
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    MIC39501-1.8
  • Voltage - Input (Max)

    Voltage - Input (Max) is a parameter in electronic components that specifies the maximum voltage that can be safely applied to the input of the component without causing damage. This parameter is crucial for ensuring the proper functioning and longevity of the component. Exceeding the maximum input voltage can lead to electrical overstress, which may result in permanent damage or failure of the component. It is important to carefully adhere to the specified maximum input voltage to prevent any potential issues and maintain the reliability of the electronic system.

    16V
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Fixed
  • Output Configuration

    Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.

    Positive
  • Control Features

    Control features in electronic components refer to specific functionalities or characteristics that allow users to manage and regulate the operation of the component. These features are designed to provide users with control over various aspects of the component's performance, such as adjusting settings, monitoring parameters, or enabling specific modes of operation. Control features can include options for input/output configurations, power management, communication protocols, and other settings that help users customize and optimize the component's behavior according to their requirements. Overall, control features play a crucial role in enhancing the flexibility, usability, and performance of electronic components in various applications.

    Enable
  • Voltage - Output (Min/Fixed)

    Voltage - Output (Min/Fixed) refers to the minimum fixed output voltage level that an electronic component, such as a voltage regulator or power supply, is designed to provide under specified load conditions. This parameter ensures that the device consistently delivers a reliable voltage that meets the requirements of the connected circuits or components. It is critical for applications where stable and predictable voltage is necessary for proper operation.

    1.8V
  • Number of Regulators

    A regulator is a mechanism or device that controls something such as pressure, temperature, or fluid flow. The voltage regulator keeps the power level stabilized. A regulator is a mechanism or device that controls something such as pressure, temperature, or fluid flow.

    1
  • Protection Features

    Protection features in electronic components refer to the built-in mechanisms or functionalities designed to safeguard the component and the overall system from various external factors or internal faults. These features are crucial for ensuring the reliability, longevity, and safety of the electronic device. Common protection features include overvoltage protection, overcurrent protection, reverse polarity protection, thermal protection, and short-circuit protection. By activating these features when necessary, the electronic component can prevent damage, malfunctions, or hazards that may arise from abnormal operating conditions or unforeseen events. Overall, protection features play a vital role in enhancing the robustness and resilience of electronic components in diverse applications.

    Over Current, Over Temperature, Reverse Polarity
  • Voltage Dropout (Max)

    Voltage Dropout (Max) refers to the minimum voltage difference between the input and output of a voltage regulator or linear power supply needed to maintain proper regulation. It indicates the maximum allowable voltage drop across the device for it to function effectively without dropout. If the input voltage falls below this threshold, the output voltage may drop below the specified level, leading to potential operational issues for connected components. This parameter is critical for ensuring stable and reliable power delivery in electronic circuits.

    0.575V @ 5A
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Non-RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Microchip Technology MIC39501-1.8BU.

Product Description: MIC39501-1.8BU Linear Voltage Regulator

Description

The MIC39501-1.8BU is a linear voltage regulator from Microchip Technology, designed to provide a stable and efficient output voltage of 1.8V. This IC is part of the PMIC family and is specifically tailored for applications requiring precise voltage regulation. Despite being an obsolete part, it remains a reliable choice for many existing designs due to its robust control features and wide operating temperature range.

Features

  • Control Features: The MIC39501-1.8BU includes an enable pin, allowing for flexible control over the regulator's operation.
  • Moisture Sensitivity Level (MSL): The IC has a moisture sensitivity level of 3, indicating it can be stored in a humid environment for up to 168 hours.
  • Mounting Type: It is designed for surface mount applications, making it suitable for modern PCB designs.
  • Number of Regulators: This IC features a single regulator output.
  • Operating Temperature: The device operates within a wide temperature range of -40°C to 125°C, ensuring reliability in various environments.
  • Output Configuration & Type: The output is positive and fixed at 1.8V, providing consistent voltage regulation.
  • Package/Case: Available in TO-263-6 (D2Pak), TO-263BA packages, offering flexibility in PCB layout.
  • Packaging: Supplied in tubes for easy handling and storage.
  • Protection Features: Equipped with over current, over temperature, and reverse polarity protection to safeguard against potential faults.
  • RoHS Status: Non-RoHS compliant, which may limit its use in newer designs adhering to RoHS regulations.

Applications

  1. Primary Applications:
  2. Low-Voltage Systems: Ideal for powering low-voltage components such as microcontrollers, sensors, and other ICs.
  3. Battery-Powered Devices: Suitable for battery-powered devices where a stable 1.8V supply is required.

  4. Secondary Applications:

  5. Industrial Control Systems: Can be used in industrial control systems where precise voltage regulation is essential.
  6. Medical Devices: May be employed in medical devices requiring stable power supplies.

Alternative Parts

For those looking to replace the MIC39501-1.8BU in their designs, alternative parts include: - The MIC39501-1.8BU is often compared with other linear regulators from Microchip Technology such as the MIC39501-1.8BU's newer counterpart, MIC39501-1.8BU's predecessor (if applicable), or similar products from other manufacturers like the Texas Instruments TPS63050 or Analog Devices ADP1704.

Embedded Modules

The MIC39501-1.8BU is commonly used in various embedded systems including: - Microcontroller Boards: Often integrated into microcontroller boards like Arduino or Raspberry Pi for providing a stable power supply to the microcontroller. - Sensor Modules: Used in sensor modules where precise voltage regulation is necessary for accurate sensor readings. - Industrial Automation Systems: Embedded into industrial automation systems for reliable operation under varying environmental conditions.

Despite being an obsolete part, the MIC39501-1.8BU remains a reliable choice for many existing designs due to its robust control features and wide operating temperature range. However, designers should consider newer alternatives that comply with RoHS regulations and offer additional features like higher efficiency or more flexible control options.

The three parts on the right have similar specifications to Microchip Technology & MIC39501-1.8BU.
MIC39501-1.8BU Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MIC39501-1.8BU" in Microchip Technology MIC39501-1.8BU.
  • Part Number
  • Manufacturer
  • Package
  • Description