Newhaven Display Intl NHD-0216BZ-RN-YBW

Mfr. Part #:NHD-0216BZ-RN-YBW
Utmel Part #:1724-NHD-0216BZ-RN-YBW
Package:-
ECAD Model:
Description:LCD MOD 32 DIG 16 X 2 REFLECTIVE

Unit Price: $6.842557

Ext Price: $6.84

In Stock: 342

Min: 1Mult: 1

QtyUnit PriceExt Price
16.8425576.84
106.45524264.55
1006.089851608.99
5005.7451432,872.57
10005.4199465,419.95

Want a lower wholesale price? Please send RFQ, we will respond immediately.

Delivery:

Payment:

Please send RFQ , we will respond immediately .

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Quick Actions
Favorite
Compare
User Guide
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NHD-0216BZ-RN-YBW Information
Newhaven Display Intl NHD-0216BZ-RN-YBW technical specifications, attributes, parameters and parts with similar specifications to Newhaven Display Intl NHD-0216BZ-RN-YBW.
  • Type
    Parameter
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Screw
  • Number of Pins
    16
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Published
    2009
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.7V~5.5V
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    5V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Parallel
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    STN - Super-Twisted Nematic
  • Number of Characters
    32
  • Viewing Area

    The "Viewing Area" parameter in electronic components refers to the area of the component that is visible or exposed for viewing. It is typically measured in square millimeters and is important for determining the size and visibility of the display or indicator on the component. The viewing area directly affects the user experience and readability of the information displayed on the component. Manufacturers often specify the viewing area to help users understand the display capabilities and limitations of the electronic component. It is crucial to consider the viewing area when designing or selecting electronic components for applications where visibility and readability are key factors.

    64.50mm L x 16.40mm W
  • Display Mode

    Display Mode in electronic components refers to the specific way in which information or data is presented on a display screen or panel. This parameter determines how the content is shown to the user, such as through text, graphics, images, or a combination of these elements. The display mode can also include characteristics like resolution, color depth, refresh rate, and aspect ratio, which all contribute to the overall visual experience. Different electronic devices and components may offer various display modes to cater to different user preferences and requirements.

    Reflective
  • Backlight

    In electronic components, the parameter "Backlight" refers to the illumination source located behind the display screen of a device. It is commonly used in devices such as LCD screens, LED displays, and keyboards to provide visibility in low-light conditions. The backlight helps to enhance the readability of the display by illuminating the screen evenly and ensuring that the content is clearly visible to the user. Adjusting the backlight settings can also help conserve energy and extend the overall lifespan of the electronic device.

    Without Backlight
  • Background Color

    in most cases, displayed in the form of an?RGB triplet?or a hexadecimal code.?

    Green
  • Dot Size

    In electronic components, the parameter "Dot Size" typically refers to the size of a marking dot or indicator on the component itself. This dot is often used to denote specific characteristics or values of the component, such as polarity, tolerance, or manufacturer information. The dot size can vary depending on the manufacturer and the specific component type, and it is important for identifying and distinguishing different components in a circuit. Engineers and technicians use the dot size as a visual reference when working with electronic components to ensure proper installation and troubleshooting.

    0.56mm Wx0.61mm H
  • Display Format

    The parameter "Display Format" in electronic components refers to the method or style in which data is visually represented on a display device. It can include aspects such as numerical format, units of measurement, graphical representation, or color schemes used to convey information. The display format is crucial for ensuring that the information is easily interpretable by users and can vary based on the application and target audience. Proper display formatting enhances user experience and facilitates effective data communication.

    16 x 2
  • Outline L x W x H

    The parameter "Outline L x W x H" in electronic components refers to the physical dimensions of the component, typically represented as the length (L), width (W), and height (H) measurements. These dimensions are crucial for determining the size and shape of the component, which is important for fitting it into a circuit board or enclosure. The outline dimensions help engineers and designers ensure proper placement and alignment of the component within the overall system. It is essential to consider the Outline L x W x H parameter when selecting and designing electronic components to ensure compatibility and proper functionality within the intended application.

    84.00mm x 44.00mm x 9.00mm
  • Character Size

    Character Size in electronic components typically refers to the physical dimensions of characters displayed on a screen or a display panel. It is a measure of the height and width of individual characters, usually expressed in terms of pixels or millimeters. The character size is important for determining the readability and clarity of information displayed on electronic devices such as digital screens, LED panels, or LCD displays. Adjusting the character size can help improve visibility and user experience, especially in applications where information needs to be easily readable from a distance or at different viewing angles.

    5.23mm Hx3.00mm W
  • Text Color

    In electronic components, the parameter "Text Color" refers to the color of the text or characters displayed on a screen, display panel, or any other visual interface. This parameter is important for ensuring readability and visibility of information presented to the user. The text color can be customized to suit the design aesthetics or to provide contrast for better legibility. It is often specified in technical documentation or user manuals to guide users on how to adjust or select the appropriate text color settings for optimal viewing experience.

    Blue
  • Character Format

    Character Format in electronic components refers to the specific arrangement and representation of characters or symbols within a digital system. It defines how individual characters are encoded and displayed, including factors such as the number of bits used to represent each character, the character set being used (such as ASCII or Unicode), and any special formatting or control codes involved. The character format is crucial for ensuring proper communication and compatibility between different devices and systems when exchanging textual information. It plays a key role in data transmission, storage, and processing within electronic devices and software applications.

    5 x 8 Dots
  • Controller Type

    Controller Type in electronic components refers to the type of controller or microcontroller used in a device or system. The controller is a crucial component that manages and coordinates the operation of various functions within the electronic device. The controller type determines the processing power, memory capacity, input/output capabilities, and overall performance of the device. Different controller types, such as microcontrollers, digital signal processors, or field-programmable gate arrays, are chosen based on the specific requirements of the application, such as speed, precision, power consumption, and flexibility. Selecting the appropriate controller type is essential for ensuring the efficient and reliable operation of the electronic component or system.

    SPLC780D OR ST7066U
  • Contrast Ratio

    Contrast ratio is a measure of the difference in brightness between the brightest white and the darkest black that a display can produce. It is an important parameter in electronic components such as monitors, TVs, and projectors as it determines the quality of the displayed image. A higher contrast ratio indicates a more vibrant and detailed image with better clarity and depth. It is typically expressed as a ratio, such as 1000:1, where the first number represents the brightness of the white and the second number represents the darkness of the black. A higher contrast ratio is generally preferred for better visual experience, especially in applications where color accuracy and image quality are crucial.

    2:1
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Products
Product Details

Product Description: NHD-0216BZ-RN-YBW Display Module

Description

The NHD-0216BZ-RN-YBW is a high-quality, 16x2 character display module designed by Newhaven Display Intl. This module is part of the Optoelectronics category, specifically within the Display Modules - LCD, OLED Character and Numeric subcategory. It features a reflective Super-Twisted Nematic (STN) display with a green background color and blue text, making it ideal for various industrial and commercial applications.

Features

  • Display Format: The module offers a 16x2 character format, allowing for clear and readable text.
  • Character Size: Each character measures 5.23mm in height and 3.00mm in width, providing good readability.
  • Contrast Ratio: With a contrast ratio of 2:1, the display ensures high visibility even in ambient light conditions.
  • Controller Type: The module can be controlled using either the SPLC780D or ST7066U controllers.
  • Interface: It supports a parallel interface for easy integration into various systems.
  • Operating Supply Voltage: The module operates at 5V, making it compatible with many standard power supplies.
  • Operating Temperature Range: It can operate within the range of -20°C to 70°C, ensuring reliability in various environments.
  • Mounting Options: The module is designed to be mounted using screws, providing secure installation.

Applications

  1. Primary Applications:
  2. Industrial Control Panels: The module's high visibility and durability make it suitable for industrial control panels where clear text is crucial.
  3. Medical Devices: Its reflective mode and good contrast ratio make it ideal for medical devices that require clear display in various lighting conditions.
  4. Automotive Systems: The module's operating temperature range and rugged design make it suitable for automotive systems.

  5. Secondary Applications:

  6. Consumer Electronics: It can be used in consumer electronics such as calculators, clocks, and other small appliances where a simple display is needed.
  7. IoT Devices: The module's compact size and low power consumption make it suitable for IoT devices requiring small displays.

Alternative Parts

If the NHD-0216BZ-RN-YBW is not available or if you need alternative options, consider the following alternatives: - NHD-0216BZ-RN-YBW (similar but with backlight) - NHD-0216CZ-RN-YBW (different controller type)

Embedded Modules

The NHD-0216BZ-RN-YBW display module is commonly used in various embedded systems including: - Microcontroller-based systems like Arduino or Raspberry Pi projects - Single-board computers like BeagleBone or ESP32 boards

This display module offers a reliable and versatile solution for any application requiring a clear, readable display in a compact form factor.

NHD-0216BZ-RN-YBW Information