Newhaven Display Intl NHD-0216KZW-AY5

Mfr. Part #:NHD-0216KZW-AY5
Utmel Part #:1724-NHD-0216KZW-AY5
Package:-
Datasheet:NHD-0216KZW-AY5
ECAD Model:
Description:OLED Display; Character Height 5.5mm; 2x16 Characters; Parallel/3 Wire SPI; Yellow

In Stock: 287 Please send RFQ , we will respond immediately .

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Quick Actions
Favorite
Compare
User Guide
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
NHD-0216KZW-AY5 Information
Newhaven Display Intl NHD-0216KZW-AY5 technical specifications, attributes, parameters and parts with similar specifications to Newhaven Display Intl NHD-0216KZW-AY5.
  • Type
    Parameter
  • Type
    Parameter
  • Factory Lead Time
    18 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Screw
  • Number of Pins
    16
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~80°C
  • Published
    2009
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Not For New Designs
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    Not Applicable
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    4.8V~5.3V
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Parallel/Serial
  • Viewing Angle

    the angle at which a display can be viewed with acceptable visual performance.

    80 °
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    OLED
  • Number of Characters
    32
  • Viewing Area

    The "Viewing Area" parameter in electronic components refers to the area of the component that is visible or exposed for viewing. It is typically measured in square millimeters and is important for determining the size and visibility of the display or indicator on the component. The viewing area directly affects the user experience and readability of the information displayed on the component. Manufacturers often specify the viewing area to help users understand the display capabilities and limitations of the electronic component. It is crucial to consider the viewing area when designing or selecting electronic components for applications where visibility and readability are key factors.

    66.00mm L x 16.00mm W
  • Display Mode

    Display Mode in electronic components refers to the specific way in which information or data is presented on a display screen or panel. This parameter determines how the content is shown to the user, such as through text, graphics, images, or a combination of these elements. The display mode can also include characteristics like resolution, color depth, refresh rate, and aspect ratio, which all contribute to the overall visual experience. Different electronic devices and components may offer various display modes to cater to different user preferences and requirements.

    Passive
  • Backlight

    In electronic components, the parameter "Backlight" refers to the illumination source located behind the display screen of a device. It is commonly used in devices such as LCD screens, LED displays, and keyboards to provide visibility in low-light conditions. The backlight helps to enhance the readability of the display by illuminating the screen evenly and ensuring that the content is clearly visible to the user. Adjusting the backlight settings can also help conserve energy and extend the overall lifespan of the electronic device.

    Without Backlight
  • Touchscreen

    A touchscreen is a type of input device that allows users to interact with electronic devices by touching the display screen directly with their fingers or a stylus. It is a user-friendly interface that enables users to navigate through menus, input data, and perform various functions by simply touching the screen. Touchscreens can be found in a wide range of electronic devices such as smartphones, tablets, laptops, and interactive kiosks. They are designed to be intuitive and responsive, providing a more engaging and efficient user experience compared to traditional input methods like keyboards and mice. Touchscreens can be either resistive or capacitive, each with its own advantages and limitations in terms of accuracy, sensitivity, and durability.

    No
  • Background Color

    in most cases, displayed in the form of an?RGB triplet?or a hexadecimal code.?

    Black
  • Dot Size

    In electronic components, the parameter "Dot Size" typically refers to the size of a marking dot or indicator on the component itself. This dot is often used to denote specific characteristics or values of the component, such as polarity, tolerance, or manufacturer information. The dot size can vary depending on the manufacturer and the specific component type, and it is important for identifying and distinguishing different components in a circuit. Engineers and technicians use the dot size as a visual reference when working with electronic components to ensure proper installation and troubleshooting.

    0.55mm Wx0.65mm H
  • Display Format

    The parameter "Display Format" in electronic components refers to the method or style in which data is visually represented on a display device. It can include aspects such as numerical format, units of measurement, graphical representation, or color schemes used to convey information. The display format is crucial for ensuring that the information is easily interpretable by users and can vary based on the application and target audience. Proper display formatting enhances user experience and facilitates effective data communication.

    16 x 2
  • Outline L x W x H

    The parameter "Outline L x W x H" in electronic components refers to the physical dimensions of the component, typically represented as the length (L), width (W), and height (H) measurements. These dimensions are crucial for determining the size and shape of the component, which is important for fitting it into a circuit board or enclosure. The outline dimensions help engineers and designers ensure proper placement and alignment of the component within the overall system. It is essential to consider the Outline L x W x H parameter when selecting and designing electronic components to ensure compatibility and proper functionality within the intended application.

    80.00mm x 36.00mm x 10.00mm
  • Character Size

    Character Size in electronic components typically refers to the physical dimensions of characters displayed on a screen or a display panel. It is a measure of the height and width of individual characters, usually expressed in terms of pixels or millimeters. The character size is important for determining the readability and clarity of information displayed on electronic devices such as digital screens, LED panels, or LCD displays. Adjusting the character size can help improve visibility and user experience, especially in applications where information needs to be easily readable from a distance or at different viewing angles.

    5.55mm Hx2.95mm W
  • Text Color

    In electronic components, the parameter "Text Color" refers to the color of the text or characters displayed on a screen, display panel, or any other visual interface. This parameter is important for ensuring readability and visibility of information presented to the user. The text color can be customized to suit the design aesthetics or to provide contrast for better legibility. It is often specified in technical documentation or user manuals to guide users on how to adjust or select the appropriate text color settings for optimal viewing experience.

    Yellow
  • Character Format

    Character Format in electronic components refers to the specific arrangement and representation of characters or symbols within a digital system. It defines how individual characters are encoded and displayed, including factors such as the number of bits used to represent each character, the character set being used (such as ASCII or Unicode), and any special formatting or control codes involved. The character format is crucial for ensuring proper communication and compatibility between different devices and systems when exchanging textual information. It plays a key role in data transmission, storage, and processing within electronic devices and software applications.

    5 x 8 Dots
  • Contrast Ratio

    Contrast ratio is a measure of the difference in brightness between the brightest white and the darkest black that a display can produce. It is an important parameter in electronic components such as monitors, TVs, and projectors as it determines the quality of the displayed image. A higher contrast ratio indicates a more vibrant and detailed image with better clarity and depth. It is typically expressed as a ratio, such as 1000:1, where the first number represents the brightness of the white and the second number represents the darkness of the black. A higher contrast ratio is generally preferred for better visual experience, especially in applications where color accuracy and image quality are crucial.

    2000:1
  • Brightness

    Brightness in electronic components refers to the intensity of light emitted by a display or light source. It is often measured in lumens or candelas per square meter and indicates the perceived light output to the human eye. Brightness can be influenced by factors such as voltage, current, and the efficiency of the light-emitting elements. In displays, higher brightness levels improve visibility in well-lit environments and enhance the overall user experience.

    125 cd/m^2
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Products
Product Details

Product Description: NHD-0216KZW-AY5 Display Module

Description

The NHD-0216KZW-AY5 is a compact, high-resolution OLED display module designed by Newhaven Display Intl. This module is ideal for applications requiring clear and vibrant text display in a small form factor. With its passive display mode and excellent contrast ratio, it ensures readability even in varying lighting conditions.

Features

  • Display Type: The NHD-0216KZW-AY5 features an Organic Light-Emitting Diode (OLED) display, known for its high contrast ratio and fast response time.
  • Display Format: The module offers a 16x2 character format, making it suitable for applications requiring multiple lines of text.
  • Character Size: Each character measures 5.55mm in height and 2.95mm in width, providing clear and legible text.
  • Brightness: With a brightness of 125 cd/m2, this module is suitable for both indoor and outdoor applications.
  • Viewing Angle: The display offers an impressive viewing angle of 80°, ensuring that the text remains readable from various angles.
  • Voltage Supply: The module operates within a voltage range of 4.8V to 5.3V, making it versatile for use in various electronic systems.
  • Operating Temperature: It can operate within a temperature range of -40°C to 80°C, making it suitable for use in harsh environments.
  • Mounting Option: The module can be mounted using screws, providing a secure and reliable installation method.

Applications

  1. Primary Applications:
  2. Embedded Systems: Ideal for use in embedded systems where clear text display is crucial, such as industrial control panels, medical devices, and automotive dashboards.
  3. Consumer Electronics: Suitable for consumer electronics like smart home devices, fitness trackers, and other wearable technology.

  4. Secondary Applications:

  5. Industrial Automation: Used in industrial automation systems where clear display of data is essential for monitoring and control.
  6. Medical Devices: Employed in medical devices such as patient monitors and diagnostic equipment where readability is critical.

Alternative Parts

If the NHD-0216KZW-AY5 is not available or if you need an alternative solution, consider the following options: - NHD-0216CZ-AY5 (Character LCD Display) - NHD-0216KZ-AY5 (OLED Display with Backlight)

These alternatives offer similar form factors but differ in display technology and backlight presence.

Embedded Modules

The NHD-0216KZW-AY5 is commonly used in various embedded modules such as: - Arduino Shields - Raspberry Pi HATs - Microcontroller-based development boards

Its compact size and high-resolution display make it an excellent choice for adding a user interface to these modules.

Summary

The NHD-0216KZW-AY5 is a reliable and versatile OLED display module suitable for a wide range of applications requiring clear text display in a small form factor. Its robust features make it an excellent choice for both primary and secondary applications across various industries.

NHD-0216KZW-AY5 Information