Nexperia USA Inc. BZX84W-B13F
Nexperia USA Inc. BZX84W-B13F
feed

Nexperia USA Inc. BZX84W-B13F

Manufacturer No:

BZX84W-B13F

Manufacturer:

Nexperia USA Inc.

Utmel No:

1729-BZX84W-B13F

Package:

SC-70, SOT-323

Datasheet:

BZX84W Series

ECAD Model:

Description:

30Ohm ±2% 100nA @ 8V 150°C TJ SC-70, SOT-323

Quantity:

Unit Price: $0.012844

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 16

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.012844

    $0.01

  • 500

    $0.009444

    $4.72

  • 1000

    $0.007870

    $7.87

  • 2000

    $0.007220

    $14.44

  • 5000

    $0.006748

    $33.74

  • 10000

    $0.006277

    $62.77

  • 15000

    $0.006071

    $91.06

  • 50000

    $0.005969

    $298.45

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
BZX84W-B13F information

Specifications
Documents & Media
Product Details
Nexperia USA Inc. BZX84W-B13F technical specifications, attributes, parameters and parts with similar specifications to Nexperia USA Inc. BZX84W-B13F.
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SC-70, SOT-323
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    150°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Automotive, AEC-Q101
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±2%
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Current - Reverse Leakage @ Vr

    Current - Reverse Leakage @ Vr is a parameter that describes the amount of current that flows in the reverse direction through a diode or other semiconductor component when a reverse voltage (Vr) is applied across it. This leakage current is typically very small, but it is important to consider in electronic circuits as it can affect the overall performance and reliability of the component. The reverse leakage current is influenced by factors such as the material properties of the semiconductor, temperature, and the magnitude of the reverse voltage applied. Manufacturers provide this parameter in datasheets to help engineers and designers understand the behavior of the component in reverse bias conditions.

    100nA @ 8V
  • Voltage - Forward (Vf) (Max) @ If

    The parameter "Voltage - Forward (Vf) (Max) @ If" refers to the maximum voltage drop across a diode when it is forward-biased and conducting a specified forward current (If). It indicates the maximum potential difference the diode can withstand while allowing current to flow in the forward direction without breaking down. This value is crucial for designing circuits as it helps determine how much voltage will be lost across the diode during operation. Higher Vf values can lead to reduced efficiency in power applications, making this parameter essential for optimizing circuit performance.

    900mV @ 10mA
  • Power - Max

    Power - Max is a parameter that specifies the maximum amount of power that an electronic component can handle without being damaged. It is typically measured in watts and indicates the upper limit of power that can be safely supplied to the component. Exceeding the maximum power rating can lead to overheating, malfunction, or permanent damage to the component. It is important to consider the power-max rating when designing circuits or systems to ensure proper operation and longevity of the electronic components.

    275mW
  • Impedance-Max

    Impedance-Max is a parameter in electronic components that specifies the maximum impedance that the component can handle without experiencing damage or malfunction. Impedance refers to the opposition that a circuit presents to the flow of alternating current. In the context of electronic components, Impedance-Max is crucial for ensuring proper performance and preventing overloading or overheating. Designers and engineers use this parameter to select components that are compatible with the impedance requirements of a circuit, helping to maintain the integrity and reliability of the overall system.

    30Ohm
  • Voltage - Zener (Nom) (Vz)

    The parameter "Voltage - Zener (Nom) (Vz)" refers to the nominal voltage of a Zener diode, which is a type of semiconductor device that allows current to flow in the reverse direction when a certain voltage threshold is reached. The Zener voltage, denoted as Vz, is the voltage at which the Zener diode begins to conduct in the reverse direction. This parameter is crucial in determining the specific voltage regulation characteristics of the Zener diode in a circuit. It is important to select a Zener diode with a Vz value that matches the desired voltage regulation requirements of the circuit to ensure proper functionality.

    13V
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Nexperia USA Inc. BZX84W-B13F.

Product Description

Description

The BZX84W-B13F is a high-reliability Zener diode designed by Nexperia USA Inc. Specifically engineered for automotive applications, this diode offers robust performance and reliability in harsh environments. With its compact SC-70 (SOT-323) package, it is ideal for surface mount applications where space is limited.

Features

  • Nominal Zener Voltage: 13V, ensuring precise voltage regulation in various electronic circuits.
  • Forward Voltage Drop: 900mV at 10mA, providing efficient operation with minimal power loss.
  • Tolerance: ±2%, offering stable performance across different operating conditions.
  • Automotive Series: AEC-Q101 compliant, making it suitable for use in automotive systems where reliability and safety are paramount.
  • RoHS3 Compliant: Ensuring environmental sustainability by adhering to the Restriction of Hazardous Substances directive.
  • Power Handling: Up to 275mW, suitable for a wide range of applications requiring moderate power dissipation.
  • Operating Temperature: 150°C TJ, allowing operation in high-temperature environments common in automotive systems.
  • Mounting Type: Surface Mount, facilitating easy integration into modern PCB designs.
  • Moisture Sensitivity Level (MSL): 1 (Unlimited), indicating that the component can be stored and handled without special precautions.
  • Reverse Leakage Current: 100nA at 8V, minimizing current leakage and ensuring reliable operation.

Applications

  1. Primary Applications:
  2. Automotive Systems: The BZX84W-B13F is particularly useful in automotive electronics due to its high reliability and robust performance in harsh conditions.
  3. Industrial Control Systems: Its stable voltage regulation makes it suitable for industrial control systems where precise voltage levels are crucial.
  4. Medical Devices: The component's reliability and low leakage current make it an excellent choice for medical devices requiring high precision.

  5. Secondary Applications:

  6. Consumer Electronics: Can be used in consumer electronics requiring stable voltage regulation, such as audio equipment or home appliances.
  7. Telecommunications: Its high reliability makes it suitable for telecommunications equipment where uptime is critical.

Alternative Parts

While the BZX84W-B13F is specifically designed for automotive applications, alternative parts from Nexperia USA Inc. include: - BZX84C-B13F: Similar specifications but in a different package type. - BZX84C-B12F: A lower voltage variant with similar characteristics.

Embedded Modules

The BZX84W-B13F is commonly used in various embedded modules designed for automotive and industrial applications, including: - Automotive Power Management Modules - Industrial Control Modules - Medical Device Modules

The BZX84W-B13F is an essential component in modern electronic systems requiring precise voltage regulation and high reliability. Its compact design, robust performance, and compliance with automotive standards make it an ideal choice for a wide range of applications across various industries.

BZX84W-B13F Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "BZX84W-B13F" in Nexperia USA Inc. BZX84W-B13F.
  • Part Number
  • Manufacturer
  • Package
  • Description