NXP USA Inc. MC705B16NCFNER
NXP USA Inc. MC705B16NCFNER
feed

NXP USA Inc. MC705B16NCFNER

Microcontroller HC05 Series MC705B16 52-LCC (J-Lead)

Manufacturer No:

MC705B16NCFNER

Manufacturer:

NXP USA Inc.

Utmel No:

1786-MC705B16NCFNER

Package:

52-LCC (J-Lead)

ECAD Model:

Description:

15KB 15K x 8 OTP 8-Bit Microcontroller HC05 Series MC705B16 52-LCC (J-Lead)

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : Please Inquire

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MC705B16NCFNER information

Specifications
Documents & Media
Product Details
NXP USA Inc. MC705B16NCFNER technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. MC705B16NCFNER.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    52-LCC (J-Lead)
  • Data Converters
    A/D 8x8b
  • Number of I/Os
    32
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    HC05
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    MC705B16
  • Oscillator Type

    Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.

    Internal
  • Speed

    In electronic components, "Speed" typically refers to the rate at which data can be processed or transferred within the component. It is a measure of how quickly the component can perform its functions, such as executing instructions or transmitting signals. Speed is often specified in terms of frequency, such as clock speed in processors or data transfer rate in memory modules. Higher speed components can perform tasks more quickly, leading to improved overall performance in electronic devices. It is an important parameter to consider when designing or selecting electronic components for specific applications.

    2.1MHz
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    352 x 8
  • Voltage - Supply (Vcc/Vdd)

    Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.

    4.5V~5.5V
  • Peripherals

    In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.

    POR, WDT
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    OTP
  • Core Size

    Core size in electronic components refers to the physical dimensions of the core material used in devices such as inductors and transformers. The core size directly impacts the performance characteristics of the component, including its inductance, saturation current, and frequency response. A larger core size typically allows for higher power handling capabilities and lower core losses, while a smaller core size may result in a more compact design but with limitations on power handling and efficiency. Designers must carefully select the core size based on the specific requirements of the application to achieve optimal performance and efficiency.

    8-Bit
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    15KB 15K x 8
  • Connectivity

    In electronic components, "Connectivity" refers to the ability of a component to establish and maintain connections with other components or devices within a circuit. It is a crucial parameter that determines how easily signals can be transmitted between different parts of a circuit. Connectivity can be influenced by factors such as the number of input and output ports, the type of connectors used, and the overall design of the component. Components with good connectivity are essential for ensuring reliable and efficient operation of electronic systems.

    SCI
  • EEPROM Size

    EEPROM Size refers to the amount of memory capacity available in an Electrically Erasable Programmable Read-Only Memory (EEPROM) chip. This parameter indicates the total storage space in bytes or bits that can be used to store data in a non-volatile manner. The EEPROM size determines the maximum amount of information that can be written, read, and erased from the memory chip. It is an important specification to consider when selecting an EEPROM for a particular application, as it directly impacts the amount of data that can be stored and accessed by the electronic component.

    256 x 8
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for NXP USA Inc. MC705B16NCFNER.

MC705B16NCFNER Microcontroller

Product Alert: Obsolete Status

This NXP 8-bit microcontroller is no longer in production. Consider migration to newer HC05 family alternatives or compatible replacements.

Core Specifications & Benefits

  • 8-Bit Core Architecture - Optimized for cost-sensitive embedded control applications with efficient instruction processing
  • 2.1MHz Clock Speed - Provides reliable timing for industrial control applications with moderate processing demands
  • 15KB OTP Program Memory - One-Time Programmable flash ensures secure code storage for production environments
  • 352 Bytes RAM & 256 Bytes EEPROM - Balanced memory architecture for embedded applications requiring persistent data storage
  • 32 I/O Pins - Extensive connectivity options for sensor interfaces and control applications
  • Internal Oscillator - Reduces BOM cost by eliminating external timing components
  • Wide Temperature Range (-40°C to 85°C) - Industrial-grade reliability for harsh operating environments

Technical Specifications

Parameter Specification Benefit
Core Architecture 8-Bit Ideal for embedded control systems requiring cost-effective processing
Clock Speed 2.1MHz Sufficient performance for time-sensitive control applications
Program Memory 15KB OTP Secure code storage preventing unauthorized modifications
RAM Size 352 x 8 bytes Sufficient for variable storage in control applications
EEPROM Size 256 x 8 bytes Non-volatile storage for configuration parameters
I/O Count 32 Extensive connectivity for sensors and actuators
ADC 8-channel, 8-bit Multi-channel analog sensing capability
Supply Voltage 4.5V - 5.5V Standard 5V logic compatibility
Operating Temperature -40°C to 85°C Industrial-grade reliability in harsh environments
Package 52-LCC (J-Lead) Surface mount for automated assembly processes

Peripherals & Connectivity

Communication

  • SCI (Serial Communications Interface)
  • Compatible with standard UART protocols
  • Supports system integration with external devices

System Protection

  • Power-On Reset (POR)
  • Watchdog Timer (WDT)
  • System integrity monitoring for reliable operation

Analog Interface

  • 8-channel, 8-bit ADC
  • Direct sensor integration capability
  • Suitable for various analog measurement applications

Physical & Environmental

Package Specifications

  • Mounting Type: Surface Mount Technology
  • Package: 52-LCC (J-Lead)
  • Packaging: Tape & Reel (TR) for automated assembly
  • MSL Rating: Level 3 (168 Hours)
  • RoHS Status: ROHS3 Compliant

Operating Conditions

  • Temperature Range: -40°C to 85°C
  • Supply Voltage: 4.5V to 5.5V
  • Laboratory tested for reliable operation across full temperature range
  • Verified for stability with ±10% supply voltage variation

Industry Certification & Compliance

RoHS3 Compliant - Meets European Union restrictions on hazardous substances

IEC 61000-4-2 - ESD protection tested to industry standards

ISO 9001 - Manufactured under certified quality management system

Application Case Study

Industrial Control Systems

A leading manufacturer of industrial control equipment utilized the MC705B16 in their legacy monitoring systems. The microcontroller's reliable operation in harsh industrial environments (-40°C to 85°C) combined with its integrated watchdog timer provided the necessary system stability for critical applications.

Key benefits realized:

  • Reduced external component count with internal oscillator
  • Enhanced system reliability with integrated POR and WDT
  • Cost-effective solution for moderate processing requirements
  • Secure firmware storage with OTP memory architecture

Market & Supply Chain Insights

The MC705B16NCFNER is part of NXP's HC05 8-bit microcontroller series which has been largely superseded by newer architectures. As this component has reached obsolete status, designers should consider:

  • Migration to pin-compatible replacements within NXP's portfolio
  • Exploring alternative 8-bit solutions from other manufacturers
  • Evaluating modern 32-bit ARM Cortex-M0+ alternatives for new designs

Current market availability is limited to existing inventory at distributors and brokers. Long-term support may be challenging, making migration planning essential for systems using this component.

Frequently Asked Questions

What is the processing speed of the MC705B16NCFNER microcontroller?

The MC705B16NCFNER operates at 2.1MHz clock speed, providing sufficient processing capability for embedded control applications with moderate timing requirements. This makes it suitable for industrial monitoring, simple user interfaces, and basic sensor data processing.

How much memory does the MC705B16NCFNER microcontroller have?

The MC705B16NCFNER features 15KB of OTP (One-Time Programmable) program memory, 352 bytes of RAM for variable storage, and 256 bytes of EEPROM for non-volatile data retention. This memory configuration is designed for embedded applications requiring secure code storage with moderate data handling requirements.

What is the operating temperature range of the MC705B16NCFNER?

The MC705B16NCFNER is rated for operation across an industrial temperature range of -40°C to 85°C, making it suitable for deployment in harsh environmental conditions including outdoor installations, factory automation systems, and transportation applications.

How many I/O pins does the MC705B16NCFNER provide?

The MC705B16NCFNER offers 32 I/O pins, providing extensive connectivity options for interfacing with sensors, actuators, displays, and communication peripherals. This makes it versatile for applications requiring multiple digital and analog interfaces.

What analog conversion capabilities does the MC705B16NCFNER have?

The MC705B16NCFNER includes an 8-channel, 8-bit analog-to-digital converter (ADC), allowing it to interface directly with analog sensors. This enables applications such as temperature monitoring, position sensing, and voltage measurement without requiring external ADC components.

Part Classification: Industrial-grade 8-bit microcontroller (NXP HC05 Series)

Component Status: Obsolete - Not recommended for new designs

MC705B16NCFNER Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "MC705B16NCFNER" in NXP USA Inc. MC705B16NCFNER.
  • Part Number
  • Manufacturer
  • Package
  • Description