ON Semiconductor 74LCX574MSAX
ON Semiconductor 74LCX574MSAX
74LCX574MSAX-ON-Semiconductor-datasheet-85416835.pdf  Pinout Diagram_1
74LCX574MSAX-ON-Semiconductor-datasheet-85416835.pdf Outline Dimensions_1
74LCX574MSAX-ON-Semiconductor-datasheet-85416835.pdf Outline Dimensions_2
74LCX574MSAX-ON-Semiconductor-datasheet-85416835.pdf Outline Dimensions_3
74LCX574MSAX-ON-Semiconductor-datasheet-85416835.pdf Outline Dimensions_4
74LCX574MSAX-ON-Semiconductor-datasheet-85416835.pdf Outline Dimensions_5
74LCX574MSAX-ON-Semiconductor-datasheet-85416835.pdf Outline Dimensions_6
feed

ON Semiconductor 74LCX574MSAX

2V~3.6V D-Type Flip Flops

Manufacturer No:

74LCX574MSAX

Manufacturer:

ON Semiconductor

Utmel No:

1807-74LCX574MSAX

Package:

20-SSOP (0.209, 5.30mm Width)

ECAD Model:

Description:

2V~3.6V 150MHz D-Type Flip Flop 74LCX574 20 Pins 10μA 74LCX Series 20-SSOP (0.209, 5.30mm Width)

Quantity:

Unit Price: $1.091063

Ext Price: $1.09

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 644

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.091063

    $1.09

  • 10

    $1.029305

    $10.29

  • 100

    $0.971042

    $97.10

  • 500

    $0.916077

    $458.04

  • 1000

    $0.864224

    $864.22

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
74LCX574MSAX information

Specifications
Documents & Media
Product Details
Product Comparison
ON Semiconductor 74LCX574MSAX technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor 74LCX574MSAX.
  • Type
    Parameter
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    20-SSOP (0.209, 5.30mm Width)
  • Number of Pins
    20
  • Clock-Edge Trigger Type
    Positive Edge
  • Number of Elements
    1
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74LCX
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    D-Type
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2V~3.6V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    74LCX574
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Standard
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Tri-State, Non-Inverted
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    Non-Inverting
  • Number of Circuits
    8
  • Clock Frequency

    Clock frequency, also known as clock speed, refers to the rate at which a processor or electronic component can execute instructions. It is measured in hertz (Hz) and represents the number of cycles per second that the component can perform. A higher clock frequency typically indicates a faster processing speed and better performance. However, it is important to note that other factors such as architecture, efficiency, and workload also play a significant role in determining the overall performance of a component. In summary, clock frequency is a crucial parameter that influences the speed and efficiency of electronic components in processing data and executing tasks.

    150MHz
  • Propagation Delay

    the flight time of packets over the transmission link and is limited by the speed of light.

    9.5 ns
  • Turn On Delay Time

    Turn-on delay, td(on), is the time taken to charge the input capacitance of the device before drain current conduction can start.

    8.5 ns
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    D-Type, Flip-Flop
  • Current - Quiescent (Iq)

    The parameter "Current - Quiescent (Iq)" in electronic components refers to the amount of current consumed by a device when it is in a quiescent or idle state, meaning when it is not actively performing any tasks or operations. This parameter is important because it represents the baseline power consumption of the device even when it is not actively being used. A lower quiescent current (Iq) value is desirable as it indicates that the device is more energy-efficient and will consume less power when not in use, which can help extend battery life in portable devices and reduce overall power consumption in electronic systems. Designers often pay close attention to the quiescent current specification when selecting components for low-power applications or battery-operated devices.

    10μA
  • Max Propagation Delay @ V, Max CL

    The parameter "Max Propagation Delay @ V, Max CL" in electronic components refers to the maximum amount of time it takes for a signal to propagate through the component from input to output when operating at a specific voltage (V) and driving a maximum specified load capacitance (CL). This parameter is crucial in determining the speed and performance of the component in a circuit. A shorter propagation delay indicates faster signal processing and better overall performance. Designers use this parameter to ensure that signals can be transmitted and received within the required timing constraints in their electronic systems.

    8.5ns @ 3.3V, 50pF
  • Trigger Type

    Trigger Type in electronic components refers to the mechanism or method by which a device, such as a flip-flop or timer, responds to an input signal. It defines how the device transitions between states based on specific conditions, such as rising or falling edges of a signal, levels, or pulses. Different trigger types such as edge-triggered, level-triggered, or pulse-triggered influence the timing and behavior of the circuit, thereby determining how input signals affect the output in various applications.

    Positive Edge
  • Input Capacitance

    The capacitance between the input terminals of an op amp with either input grounded. It is expressed in units of farads.

    7pF
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining

Product Description: 74LCX574MSAX D-Type Flip-Flop IC

Description

The 74LCX574MSAX is a high-speed, low-power D-Type flip-flop integrated circuit (IC) from ON Semiconductor. This IC is part of the 74LCX series, which is known for its low power consumption and high performance. The 74LCX574MSAX is designed to operate at clock frequencies up to 150 MHz, making it suitable for a wide range of digital logic applications.

Features

  • High Speed: The IC operates at a clock frequency of up to 150 MHz.
  • Low Power: The quiescent current (Iq) is as low as 10 μA, making it energy-efficient.
  • Positive Edge Trigger: The flip-flop is triggered by the positive edge of the clock signal.
  • Tri-State Output: The output is tri-state, allowing for high impedance when not driven.
  • Surface Mount Package: The IC is available in a 20-pin SSOP package, suitable for surface mount technology (SMT).
  • Lead-Free and RoHS Compliant: The IC is manufactured with lead-free materials and complies with RoHS regulations.

Applications

  1. Primary Applications:
  2. The 74LCX574MSAX is ideal for use in high-speed digital logic circuits where low power consumption is crucial. It can be used in applications such as:

    • Data storage systems
    • High-speed data processing systems
    • Embedded systems
  3. Secondary Applications:

  4. It can also be used in other digital logic circuits requiring fast data transfer and low power consumption:
    • Microcontrollers
    • Digital signal processing units
    • Real-time systems

Alternative Parts

If the 74LCX574MSAX is not available or if you need an alternative solution, consider the following parts from ON Semiconductor: - 74LCX574: This is the base part number which shares similar specifications but may have different packaging options. - Other 74LCX Series ICs: Other ICs in the 74LCX series may offer similar functionality with slight variations in specifications.

Embedded Modules

The 74LCX574MSAX is commonly used in various embedded modules due to its high performance and low power characteristics: - Microcontroller Boards: Many microcontroller boards incorporate this IC for its speed and efficiency. - System-on-Chip (SoC) Designs: It is often used in SoC designs where high-speed data transfer is required. - FPGA/ASIC Designs: The IC can be integrated into Field-Programmable Gate Arrays (FPGAs) or Application-Specific Integrated Circuits (ASICs) for specific digital logic functions.

In summary, the 74LCX574MSAX is a reliable choice for any application requiring high-speed data transfer with minimal power consumption. Its versatility makes it an excellent component for various digital logic circuits across multiple industries.

The three parts on the right have similar specifications to ON Semiconductor & 74LCX574MSAX.
74LCX574MSAX Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "74LCX574MSAX" in ON Semiconductor 74LCX574MSAX.
  • Part Number
  • Manufacturer
  • Package
  • Description