AR0134CSSM25SUEA0-DPBR-ON-Semiconductor-datasheet-41903115.pdf  Pinout Diagram_1
AR0134CSSM25SUEA0-DPBR-ON-Semiconductor-datasheet-41903115.pdf  Pinout Diagram_1
AR0134CSSM25SUEA0-DPBR-ON-Semiconductor-datasheet-41903115.pdf  Pinout Diagram_2
AR0134CSSM25SUEA0-DPBR-ON-Semiconductor-datasheet-41903115.pdf  Pinout Diagram_3
AR0134CSSM25SUEA0-DPBR-ON-Semiconductor-datasheet-41903115.pdf  Pinout Diagram_4
AR0134CSSM25SUEA0-DPBR-ON-Semiconductor-datasheet-41903115.pdf  Pinout Diagram_5
AR0134CSSM25SUEA0-DPBR-ON-Semiconductor-datasheet-41903115.pdf  Pinout Diagram_6
AR0134CSSM25SUEA0-DPBR-ON-Semiconductor-datasheet-41903115.pdf Outline Dimensions_1
AR0134CSSM25SUEA0-DPBR-ON-Semiconductor-datasheet-41903115.pdf Outline Dimensions_2
AR0134CSSM25SUEA0-DPBR-ON-Semiconductor-datasheet-41903115.pdf Outline Dimensions_3
feed

ON Semiconductor AR0134CSSM25SUEA0-DPBR

Manufacturer No:

AR0134CSSM25SUEA0-DPBR

Manufacturer:

ON Semiconductor

Utmel No:

1807-AR0134CSSM25SUEA0-DPBR

Package:

-

ECAD Model:

Description:

3.75μm 4 (72 Hours) 64 dB

Quantity:

Unit Price: $52.193129

Ext Price: $52.19

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1000000

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $52.193129

    $52.19

  • 10

    $49.238801

    $492.39

  • 100

    $46.451699

    $4,645.17

  • 500

    $43.822358

    $21,911.18

  • 1000

    $41.341847

    $41,341.85

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AR0134CSSM25SUEA0-DPBR information

Specifications
Documents & Media
Product Details
ON Semiconductor AR0134CSSM25SUEA0-DPBR technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor AR0134CSSM25SUEA0-DPBR.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 4 days ago)
  • Factory Lead Time
    18 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Copper, Silver, Tin
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Number of Pins
    63
  • Published
    2014
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e1
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    4 (72 Hours)
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin/Silver/Copper (Sn/Ag/Cu)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    70°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -30°C
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V
  • Body Length or Diameter

    Body length or diameter in electronic components refers to the physical dimensions of a component's housing, typically measured in millimeters or inches. It indicates the size of the component that affects its fit within a circuit board or system. This parameter is crucial for ensuring compatibility with the design and mounting of electronic devices. It can impact heat dissipation, electrical performance, and overall assembly efficiency. Accurate measurement of body length or diameter is essential for proper component selection and placement in electronic applications.

    9mm
  • Body Breadth

    Body breadth in electronic components refers to the width of the physical body of a component, such as a resistor, capacitor, or integrated circuit. This measurement is crucial for ensuring proper fit within a circuit board or enclosure. It can affect the component's thermal performance, mechanical stability, and overall compatibility with other components in a design. Body breadth is typically specified in millimeters or inches and is an important factor in the selection and design of electronic assemblies.

    9 mm
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    DIGITAL CURRENT
  • Operating Supply Voltage

    The voltage level by which an electrical system is designated and to which certain operating characteristics of the system are related.

    3.1V
  • Supply Voltage-Max (Vsup)

    The parameter "Supply Voltage-Max (Vsup)" in electronic components refers to the maximum voltage that can be safely applied to the component without causing damage. It is an important specification to consider when designing or using electronic circuits to ensure the component operates within its safe operating limits. Exceeding the maximum supply voltage can lead to overheating, component failure, or even permanent damage. It is crucial to adhere to the specified maximum supply voltage to ensure the reliable and safe operation of the electronic component.

    1.95V
  • Termination Type

    Termination Type in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It specifies how the component's leads or terminals are designed for soldering or mounting onto a PCB. Common termination types include through-hole, surface mount, and wire lead terminations. The termination type is an important consideration when selecting components for a circuit design, as it determines how the component will be physically connected within the circuit. Different termination types offer varying levels of durability, ease of assembly, and suitability for specific applications.

    SOLDER
  • Sensors/Transducers Type

    In electronic components, the parameter "Sensors/Transducers Type" refers to the specific type of sensor or transducer that is integrated into the component. Sensors are devices that detect changes in physical properties and convert them into electrical signals, while transducers are devices that convert one form of energy into another. The type of sensor or transducer used in an electronic component can vary widely depending on the intended application, such as temperature sensors, pressure sensors, proximity sensors, accelerometers, and more. Understanding the Sensors/Transducers Type parameter is crucial for selecting the right component for a particular electronic system or device, as different types of sensors/transducers have different functionalities and performance characteristics.

    IMAGE SENSOR,CMOS
  • Output Range

    The parameter "Output Range" in electronic components refers to the range of voltage, current, or power levels that an electronic device can provide at its output terminals. This parameter indicates the minimum and maximum values that the device can reliably produce under specified conditions. The output range is crucial for determining the suitability of a component for a particular application, ensuring that it can operate within the required parameters without exceeding limits that could lead to damage or failure.

    -22-22mA
  • Output Interface Type

    Output Interface Type refers to the specific method or standard by which a device communicates its output signals to other devices or components. It determines the format, voltage levels, and protocol used for data transmission, influencing compatibility with other systems. Common output interface types include digital interfaces like TTL, CMOS, and serial communication standards like USB, I2C, or SPI. The choice of output interface type is crucial for ensuring proper integration and functionality within an electronic system.

    2-WIRE INTERFACE
  • Pixel Size

    the horizontal and vertical measurements of an image expressed in pixels.

    3.75μm
  • Dynamic Range

    Dynamic range in electronic components refers to the ratio between the largest and smallest possible values of a signal that the component can accurately handle. It is a measure of the component's ability to accurately capture and reproduce a wide range of signal amplitudes. A larger dynamic range indicates that the component can handle a greater difference between the strongest and weakest signals without distortion or loss of detail. Dynamic range is an important specification in audio equipment, imaging devices, and other electronic systems where capturing a wide range of signal amplitudes is crucial for maintaining fidelity and accuracy.

    64 dB
  • Optical Format

    The "Optical Format" parameter in electronic components refers to the physical size and shape of the optical sensor or imaging device within the component. It typically describes the dimensions of the sensor's active area, which directly impacts its field of view and resolution capabilities. The optical format is crucial for determining the compatibility of lenses and other optical components with the sensor, as well as for understanding the overall performance and characteristics of the imaging system. Different optical formats are used in various applications, ranging from small sensors in smartphones to larger sensors in professional cameras and scientific instruments.

    1/3 inch
  • Horizontal Pixel Count

    Horizontal Pixel Count refers to the number of pixels present in the horizontal direction of a display or imaging sensor. It is a crucial parameter that determines the resolution and clarity of images or videos produced by electronic components such as cameras, monitors, and displays. A higher horizontal pixel count indicates a greater level of detail and sharpness in the visual output. It is typically expressed as a numerical value, such as 1920 pixels for Full HD resolution (1920x1080).

    1280
  • Master Clock

    The "Master Clock" in electronic components refers to a central clock signal that synchronizes the timing of various operations within a system. It serves as a reference signal for coordinating the activities of different components, ensuring that they operate in harmony and at the correct timing. The Master Clock is crucial in maintaining the overall integrity and efficiency of the system by providing a common timebase for all connected devices to follow. It is commonly found in digital systems such as microprocessors, communication devices, and other integrated circuits where precise timing is essential for proper functioning.

    50 MHz
  • Frame Rate

    Frame rate refers to the frequency at which consecutive images or frames are displayed in a video or animation. It is measured in frames per second (fps) and determines how smoothly motion is portrayed on a screen. A higher frame rate results in smoother and more realistic motion, while a lower frame rate may lead to choppy or blurry visuals. Frame rate is an important parameter in electronic components such as cameras, displays, and graphics cards, as it directly impacts the quality of video playback and user experience. It is often a key consideration when choosing devices for applications such as gaming, video editing, and virtual reality.

    60 fps
  • Vertical Pixel

    Vertical pixel is a parameter used to describe the resolution of a display or imaging device, such as a monitor, camera, or smartphone screen. It refers to the number of pixels arranged vertically in a single column on the display. The more vertical pixels a device has, the higher the resolution and clarity of the images or content displayed on the screen. Vertical pixel count is often paired with horizontal pixel count to provide a complete picture of the overall resolution of a display device. In summary, vertical pixel is a key specification that determines the sharpness and detail of visual content on electronic components.

    960
  • Array Type

    In electronic components, the term "Array Type" refers to a specific configuration or arrangement of multiple similar elements within a single package. These elements could be resistors, capacitors, diodes, transistors, or any other electronic component. The array type allows for multiple components to be housed together in a compact and organized manner, making it easier to integrate them into circuit designs. This configuration can help save space on a circuit board and simplify the assembly process. Array types are commonly used in applications where multiple identical components are needed, such as in signal conditioning circuits or sensor arrays.

    SINGLE FRAME
  • Body Height

    In electronic components, "Body Height" refers to the vertical dimension of the component's physical body or package. It is the measurement from the bottom of the component to the top, excluding any leads or terminals. Body Height is an important parameter to consider when designing circuit boards or enclosures to ensure proper fit and clearance. It is typically specified in datasheets or technical drawings provided by the component manufacturer. Understanding the Body Height of electronic components is crucial for proper placement and integration within a circuit or system.

    1.4mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor AR0134CSSM25SUEA0-DPBR.

Product Description: AR0134CSSM25SUEA0-DPBR Image Sensor

Description

The AR0134CSSM25SUEA0-DPBR is a high-performance image sensor designed by ON Semiconductor, specifically tailored for applications requiring exceptional image quality and reliability. This CMOS image sensor features an electronic rolling shutter, which enhances its ability to capture dynamic scenes with minimal distortion. It operates efficiently within an analog supply voltage range of 2.5 to 3.1V, making it versatile for various imaging applications.

Features

  • Electronic Rolling Shutter: Ensures accurate and distortion-free image capture in dynamic environments.
  • High Dynamic Range: Offers a dynamic range of 64 dB, enabling the sensor to capture both bright and dark areas of an image with clarity.
  • High Frame Rate: Supports a frame rate of up to 60 fps, ideal for applications requiring rapid image capture.
  • High Resolution: Features a horizontal pixel count of 1280 pixels and a vertical pixel count of 960 pixels, providing detailed images.
  • Compact Design: Measures 9 mm in length, 1.4 mm in height, and 9 mm in breadth, making it suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: Ensures compliance with environmental regulations and safety standards.
  • Surface Mount Technology: Facilitates easy integration into various electronic devices.

Applications

  1. Primary Applications
  2. Surveillance Systems
  3. Automotive Cameras
  4. Industrial Inspection
  5. Medical Imaging

  6. Secondary Applications

  7. Smart Home Security Systems
  8. Robotics Vision Systems
  9. IoT Devices

Alternative Parts

While there may not be exact alternatives to the AR0134CSSM25SUEA0-DPBR, some similar image sensors from ON Semiconductor include: - AR0133CSSM25SUEA0-DPBR - AR0135CSSM25SUEA0-DPBR

These sensors offer similar features but may have slight variations in specifications.

Embedded Modules

The AR0134CSSM25SUEA0-DPBR is commonly used in various embedded modules designed for imaging applications: 1. Camera Modules: Integrated into camera modules for smartphones, drones, and other portable devices. 2. Vision Processing Systems: Used in AI-powered vision processing systems for robotics and industrial automation. 3. Smart Home Devices: Embedded in smart home devices such as security cameras and doorbells.

The AR0134CSSM25SUEA0-DPBR is an excellent choice for any application requiring high-quality imaging capabilities within a compact form factor. Its robust design and advanced features make it a reliable component for a wide range of applications across various industries.

AR0134CSSM25SUEA0-DPBR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AR0134CSSM25SUEA0-DPBR" in ON Semiconductor AR0134CSSM25SUEA0-DPBR.
  • Part Number
  • Manufacturer
  • Package
  • Description