RIGOL Technologies DP822A

Mfr. Part #:DP822A
Manufacturer:RIGOL Technologies
Utmel Part #:2062-DP822A
Package:-
ECAD Model:
Description:Bench Power Supply 0V to 20V/0V to 5V Dual-OUT 5A/16A 180W

Unit Price: $1,121.790886

Ext Price: $1,121.79

In Stock: 2

Min: 1Mult: 1

QtyUnit PriceExt Price
11,121.7908861,121.79
101,084.90414510,849.04
251,077.36260726,934.07
501,069.87349253,493.67
1001,047.868259104,786.83
500972.951029486,475.51

Want a lower wholesale price? Please send RFQ, we will respond immediately.

Delivery:

Payment:

Please send RFQ , we will respond immediately .

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Quick Actions
Favorite
Compare
User Guide
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DP822A Information
RIGOL Technologies DP822A technical specifications, attributes, parameters and parts with similar specifications to RIGOL Technologies DP822A.
  • Type
    Parameter
  • Type
    Parameter
  • Weight
    10.5kg
  • No. of outputs
    2x
  • Dim
    (L x W x H) 418 x 239 x 157 mm
  • Output current (min.)
    0A
  • Max. output current
    5A
  • Output voltage 2 (max.)
    5V DC
  • Output voltage (max.)
    20V DC
  • Mains supply
    IEC 320 C14
  • Output voltage (min.)
    0V DC
  • Calibrated to
    Manufacturers standards (no certificate)
  • Output current 2 (min.)
    0A
  • Output voltage 2 (min.)
    0V DC
  • Output current 2 (max.)
    16A
  • Package
    Bulk
  • Mfr
    Rigol Technologies
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    DP800
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    16.457 L x 9.409 W x 6.181 H (418.00mm x 239.00mm x 157.00mm)
  • Type
    DP822A
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    180W
  • Technology

    In the context of electronic components, the parameter "Technology" refers to the specific manufacturing process and materials used to create the component. This includes the design, construction, and materials used in the production of the component. The technology used can greatly impact the performance, efficiency, and reliability of the electronic component. Different technologies may be used for different types of components, such as integrated circuits, resistors, capacitors, and more. Understanding the technology behind electronic components is important for selecting the right components for a particular application and ensuring optimal performance.

    Linear regulated PSU
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    100 ~ 230VAC
  • Number of Outputs
    2
  • Current - Output

    Current - Output is a parameter in electronic components that refers to the maximum amount of current that can be delivered by the output of the component. It is a crucial specification as it determines the capability of the component to supply power to connected devices or circuits. The current output rating is typically specified in amperes (A) and is important for ensuring that the component can safely and effectively power the load it is connected to without overheating or failing. Designers and engineers must consider the current output rating when selecting components to ensure compatibility and reliable operation of the overall system.

    0 ~ 5A, 0 ~ 16A
  • Voltage - Output

    Voltage - Output is a parameter that refers to the electrical potential difference between the output terminal or pin of an electronic component and a reference point, typically ground. It indicates the level of voltage that the component is capable of providing at its output under specified operating conditions. This parameter is crucial in determining the performance and functionality of the component in a circuit, as it directly affects the signal or power being delivered to other components or devices connected to the output. Engineers and designers use the voltage output specification to ensure compatibility and proper functioning of the component within the overall system.

    0 ~ 5V, 0 ~ 20V
  • Display Type

    Display Type in electronic components refers to the technology used to display information or visuals on a screen or panel. It describes the specific method or technology employed to present data, such as LCD (Liquid Crystal Display), OLED (Organic Light-Emitting Diode), LED (Light-Emitting Diode), or CRT (Cathode Ray Tube). Each display type has its own characteristics, including factors like resolution, color accuracy, viewing angles, power consumption, and response time. Choosing the right display type is crucial for determining the quality and performance of the visual output in electronic devices, such as smartphones, TVs, monitors, and digital signage.

    LCD
  • Power

    Power in electronic components refers to the rate at which electrical energy is transferred or converted by a device. It is typically measured in watts and can be calculated using the formula Power equals voltage multiplied by current. In circuits, power can represent the energy consumed by devices such as resistors, or the energy output by sources like batteries. Understanding power is crucial for ensuring components operate within safe limits and for designing efficient electronic systems.

    180W
  • Number of Characters
    -
  • Ripple

    Ripple is a variation in the output voltage of a power supply or electronic circuit that occurs due to the incomplete suppression of the alternating current (AC) component. It is typically measured as the peak-to-peak voltage fluctuation over a specified period and is an important factor in assessing the performance of power supplies, especially in DC applications. High ripple voltages can lead to instability and noise in electronic systems, potentially affecting their operation and longevity. Reducing ripple is often accomplished through filtering techniques and components such as capacitors and inductors.

    0.35mV rms, 2mV p-p
  • Voltage Regulation - Line

    Voltage Regulation - Line is a parameter that measures the ability of an electronic component, such as a voltage regulator or power supply, to maintain a stable output voltage despite variations in the input voltage. It indicates how well the component can regulate the output voltage when the input voltage changes. A lower voltage regulation - line value indicates better performance, as it means the output voltage remains more consistent even when the input voltage fluctuates. This parameter is crucial in ensuring the proper functioning of electronic devices and preventing damage due to voltage fluctuations.

    0.01% + 2mV
  • Voltage Regulation - Load

    Voltage regulation - load refers to the ability of an electronic component, such as a voltage regulator or power supply, to maintain a stable output voltage despite changes in the load current. In other words, it measures how well the component can keep the output voltage constant as the load connected to it varies. A good voltage regulation - load parameter indicates that the component can provide a consistent and reliable voltage output even when the load changes, ensuring proper operation of the connected devices. This parameter is crucial in applications where a stable voltage supply is required to prevent damage or malfunction of sensitive electronic equipment.

    0.01% + 2mV
  • Accuracy - Voltmeter; Ammeter

    The parameter "Accuracy - Voltmeter; Ammeter" in electronic components refers to the degree of precision or correctness with which a voltmeter or ammeter can measure voltage or current, respectively. It indicates how close the measured value is to the actual value of the voltage or current being measured. The accuracy of a voltmeter or ammeter is typically expressed as a percentage of the full-scale reading or as a number of digits. Higher accuracy values indicate a more precise measurement instrument, while lower accuracy values may result in measurement errors or inaccuracies. It is important to consider the accuracy of voltmeters and ammeters when selecting electronic components for applications that require precise voltage or current measurements.

    0.05% + 25mV; 0.2% + 10mA
  • Current Regulation - Load

    Current Regulation - Load is a parameter in electronic components that refers to the ability of the component to maintain a consistent output current despite variations in the load connected to it. In other words, it indicates how well the component can regulate the current flowing through it when the load changes. This parameter is important in applications where a stable current output is required, such as in power supplies or LED drivers. Components with good current regulation capabilities will ensure that the connected load receives the correct amount of current, regardless of changes in the load resistance or other external factors.

    0.01% + 250mA
  • Current Regulation - Line

    Current Regulation - Line is a parameter in electronic components that refers to the ability of the component to maintain a consistent output current despite variations in the input voltage from the power source. This parameter is important in ensuring stable and reliable operation of the component, especially in applications where the input voltage may fluctuate. Components with good current regulation on the line will be able to provide a consistent output current even when the input voltage changes, which is crucial for maintaining the performance and efficiency of the overall circuit or system. Manufacturers typically provide specifications for current regulation on the line to help users understand how the component will behave under different operating conditions.

    0.01% + 250mA
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    -
  • Width
    239mm
  • Height
    157mm
  • Length
    418mm
0 Products
DP822A Information