Robert Bosch 06019J8370

Mfr. Part #:06019J8370
Manufacturer:Robert Bosch
Utmel Part #:2069-06019J8370
Package:-
Datasheet:
ECAD Model:
Description:Bosch 1/2 in 18V8Ah Cordless Impact Wrench
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
06019J8370 Information
Robert Bosch 06019J8370 technical specifications, attributes, parameters and parts with similar specifications to Robert Bosch 06019J8370.
  • Type
    Parameter
  • Type
    Parameter
  • Battery Capacity
    8Ah
  • Voltage

    Voltage is a measure of the electric potential difference between two points in an electrical circuit. It is typically represented by the symbol "V" and is measured in volts. Voltage is a crucial parameter in electronic components as it determines the flow of electric current through a circuit. It is responsible for driving the movement of electrons from one point to another, providing the energy needed for electronic devices to function properly. In summary, voltage is a fundamental concept in electronics that plays a key role in the operation and performance of electronic components.

    18V
  • Drive Size

    Hard drive size simply refers to the data storage capacity of a hard disk drive.

    1/2 in
0 Products