Schneider LC1D25FD
Schneider LC1D25FD
feed

Schneider LC1D25FD

Manufacturer No:

LC1D25FD

Manufacturer:

Schneider

Utmel No:

2132-LC1D25FD

Package:

-

ECAD Model:

Description:

LC1D25FD datasheet pdf and Accessories product details from Schneider stock available at Utmel

Quantity:

Unit Price: $215.954341

Ext Price: $215.95

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2729

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $215.954341

    $215.95

  • 10

    $203.730510

    $2,037.31

  • 100

    $192.198595

    $19,219.86

  • 500

    $181.319429

    $90,659.71

  • 1000

    $171.056065

    $171,056.06

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
LC1D25FD information

Specifications
Product Details
Schneider LC1D25FD technical specifications, attributes, parameters and parts with similar specifications to Schneider LC1D25FD.
  • Type
    Parameter
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    TE Connectivity
  • Brand
    TE Connectivity / DEUTSCH
  • RoHS
    Details
  • Type of electrical connection of main circuit
    Screw connection
  • Number of auxiliary contacts as normally open contact
    1
  • Modular version
    No
  • Number of normally open contacts as main contact
    3
  • Rated operation current Ie at AC-4, 400 V
    12
  • Voltage type for actuating
    DC
  • Rated operation current Ie at AC-3, 400 V
    25
  • Number of normally closed contacts as main contact
    0
  • Rated operation power at AC-3, 400 V
    11
  • Rated operation power at AC-4, 400 V
    5.5
  • Rated operation current Ie at AC-1, 400 V
    40
  • Rated control supply voltage at DC
    110 - 110
  • Number of auxiliary contacts as normally closed contact
    1
  • Range
    TeSys D
  • Subcategory
    Circular Connectors
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    11 kW
  • Number of Poles
    3
  • Contact Current Rating

    The current rating of a contact is defined as the current level that creates a certain temperature rise of the contact spring — usually 20°C or 30°C. Both electrical and thermal factors govern the heat created by the current.

    25 A
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Standard Circular Connector
  • Coil Voltage

    Coil voltage refers to the electrical potential difference that is applied across the coil of an electromechanical device, such as a relay or a solenoid. This voltage is essential for energizing the coil, creating a magnetic field that enables the device to perform its intended function, such as opening or closing contacts. The coil voltage is specified by the manufacturer and varies depending on the design and application of the component, commonly available in standard values like 5V, 12V, 24V, and others. Proper selection of coil voltage is crucial for optimal performance and longevity of the device.

    110 V dc
  • Product Category

    a particular group of related products.

    Standard Circular Connector
0 Similar Products Remaining

LC1D25FD Overview

As far as this device is concerned, it belongs to the subcategory Circular Connectors.

LC1D25FD Features


LC1D25FD Applications

There are a lot of Schneider
LC1D25FD Microcontroller applications.
LC1D25FD MCU is usually applied for Measurement and control field, Consumer electronics products, Network communication, mobile communication, Office automation equipment and computer peripherals, Industrial control Instrumentation and process control, Agriculture, transportation, Navigation control, Network application, Metering & measurement, Day to day life, Safety, Medical instruments and Automobile industry.


  • Coupling or blocking
  • Smoothing
  • Decoupling or bypassing
  • Noise filtering
  • DC/DC, DC/AC, and AC/AC converters
  • Frequency converters
  • Spot welding
  • Flashtube ignition
  • DC link
  • Motor start
LC1D25FD Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products