SpotSee 32330
SpotSee 32330
feed

SpotSee 32330

Manufacturer No:

32330

Manufacturer:

SpotSee

Utmel No:

2343-32330

Package:

Module

ECAD Model:

Description:

85 CLIP: DOUBLE TUBE - CXX85*

Quantity:

Unit Price: $5.208408

Ext Price: $5.21

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1133

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $5.208408

    $5.21

  • 10

    $4.913593

    $49.14

  • 100

    $4.635465

    $463.55

  • 500

    $4.373080

    $2,186.54

  • 1000

    $4.125547

    $4,125.55

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
32330 information

Specifications
Documents & Media
Product Details
SpotSee 32330 technical specifications, attributes, parameters and parts with similar specifications to SpotSee 32330.
  • Type
    Parameter
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Adhesive
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    Module
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -25°C~80°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Bulk
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    ShockWatch Clip
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Sensor Type

    In electronic components, the parameter "Sensor Type" refers to the specific type of sensor technology used in a particular component to detect and measure physical phenomena such as light, temperature, pressure, motion, or proximity. Different sensor types utilize various principles and mechanisms to convert the detected input into an electrical signal that can be processed by the electronic component. Common sensor types include photodiodes, thermistors, accelerometers, and proximity sensors, each designed for specific applications and environments. Understanding the sensor type is crucial for selecting the right component for a given task and ensuring accurate and reliable sensing capabilities in electronic systems.

    Impact Sensor
  • Sensing Range

    The sensing range of position sensors is the displacement between the sensing face of the sensor and the approaching measurement object that triggers a signal change in the sensor.

    0 ~ 10G
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for SpotSee 32330.

Product Description: SpotSee 32330 ShockWatch Clip Impact Sensor

1. Description

The SpotSee 32330 ShockWatch Clip Impact Sensor is a robust and reliable shock sensor designed to detect impacts ranging from 0 to 10G. This module is part of the ShockWatch Clip series, known for its high accuracy and durability. The sensor is mounted using an adhesive type, making it easy to integrate into various applications where shock detection is crucial.

2. Features

  • Impact Detection: The sensor can detect impacts within the range of 0 to 10G, providing precise measurements for shock events.
  • Operating Temperature: The sensor operates effectively between -25°C and 80°C, ensuring reliable performance in a wide range of environments.
  • ROHS3 Compliant: The module adheres to ROHS3 standards, making it environmentally friendly and compliant with global regulations.
  • Adhesive Mounting: The adhesive mounting type simplifies the installation process, allowing for quick and secure attachment to surfaces.

3. Applications

  1. Primary Applications:
  2. Industrial Equipment Monitoring: The sensor is ideal for monitoring industrial equipment to detect potential damage from shocks or vibrations.
  3. Transportation Safety: It can be used in vehicles to detect impacts during transportation, ensuring safety by triggering alerts or alarms in case of a crash.
  4. Aerospace Industry: The sensor's reliability and accuracy make it suitable for aerospace applications where shock detection is critical.

  5. Secondary Applications:

  6. Construction Site Safety: To monitor heavy machinery and detect potential impacts that could lead to accidents.
  7. Automotive Testing: For testing vehicles under various conditions to simulate real-world scenarios and detect any shocks or impacts.

4. Alternative Parts

If the SpotSee 32330 is not available, alternative parts include: - The SpotSee 32320, which offers similar specifications but may have slightly different mounting options. - The SpotSee 32340, which provides a slightly different sensing range but maintains the same level of accuracy and durability.

5. Embedded Modules

The SpotSee 32330 ShockWatch Clip Impact Sensor is commonly used in various embedded systems such as: - Industrial control systems for monitoring equipment health. - Automotive telematics systems for real-time impact detection. - Aerospace control systems for ensuring safety during flight operations.

This versatile impact sensor from SpotSee is designed to provide reliable shock detection across diverse industries, making it an essential component in many embedded systems and applications where safety and reliability are paramount.