STMicroelectronics STM32F746IGT6
STMicroelectronics STM32F746IGT6
STM32F745xx, STM32F746xx Outline Dimensions_1
STM32F745xx, STM32F746xx Outline Dimensions_2
STM32F745xx, STM32F746xx Outline Dimensions_3
STM32F745xx, STM32F746xx Outline Dimensions_4
STM32F745xx, STM32F746xx Outline Dimensions_5
STM32F745xx, STM32F746xx Outline Dimensions_6
STM32F745xx, STM32F746xx Outline Dimensions_7
STM32F745xx, STM32F746xx Outline Dimensions_8
STM32F745xx, STM32F746xx Outline Dimensions_9
STM32F745xx, STM32F746xx Outline Dimensions_10
STM32F745xx, STM32F746xx Outline Dimensions_11
STM32F745xx, STM32F746xx Outline Dimensions_12
STM32F745xx, STM32F746xx Outline Dimensions_13
STM32F745xx, STM32F746xx Outline Dimensions_14
STM32F745xx, STM32F746xx Outline Dimensions_15
STM32F745xx, STM32F746xx Outline Dimensions_16
STM32F745xx, STM32F746xx Outline Dimensions_17
STM32F745xx, STM32F746xx Outline Dimensions_18
STM32F745xx, STM32F746xx Outline Dimensions_19
STM32F745xx, STM32F746xx Outline Dimensions_20
STM32F745xx, STM32F746xx Outline Dimensions_21
STM32F745xx, STM32F746xx Outline Dimensions_22
STM32F745xx, STM32F746xx Outline Dimensions_23
STM32F745xx, STM32F746xx Outline Dimensions_24
STM32F745xx, STM32F746xx Outline Dimensions_25
STM32F745xx, STM32F746xx Outline Dimensions_26
STM32F745xx, STM32F746xx Outline Dimensions_27
STM32F745xx, STM32F746xx Outline Dimensions_28
STM32F745xx, STM32F746xx Outline Dimensions_29
STM32F745xx, STM32F746xx Outline Dimensions_30
STM32F745xx, STM32F746xx Outline Dimensions_31
STM32F745xx, STM32F746xx Outline Dimensions_32
STM32F745xx, STM32F746xx Outline Dimensions_33
STM32F745xx, STM32F746xx Outline Dimensions_34
STM32F745xx, STM32F746xx Outline Dimensions_35
STM32F745xx, STM32F746xx Outline Dimensions_36
STM32F745xx, STM32F746xx Outline Dimensions_37
STM32F745xx, STM32F746xx Outline Dimensions_38
STM32F745xx, STM32F746xx Outline Dimensions_39
STM32F745xx, STM32F746xx Outline Dimensions_40
STM32F745xx, STM32F746xx Outline Dimensions_41
STM32F745xx, STM32F746xx Outline Dimensions_42
STM32F745xx, STM32F746xx  Pinout Diagram_1
STM32F745xx, STM32F746xx  Pinout Diagram_2
STM32F745xx, STM32F746xx  Pinout Diagram_3
STM32F745xx, STM32F746xx  Pinout Diagram_4
STM32F745xx, STM32F746xx  Pinout Diagram_5
STM32F745xx, STM32F746xx  Pinout Diagram_6
STM32F745xx, STM32F746xx  Pinout Diagram_7
STM32F745xx, STM32F746xx  Pinout Diagram_8
STM32F745xx, STM32F746xx  Pinout Diagram_9
STM32F745xx, STM32F746xx  Pinout Diagram_10
STM32F745xx, STM32F746xx  Pinout Diagram_11
STM32F745xx, STM32F746xx  Pinout Diagram_12
STM32F745xx, STM32F746xx  Pinout Diagram_13
STM32F745xx, STM32F746xx  Pinout Diagram_14
STM32F745xx, STM32F746xx  Pinout Diagram_15
STM32F745xx, STM32F746xx  Pinout Diagram_16
STM32F745xx, STM32F746xx  Pinout Diagram_17
STM32F745xx, STM32F746xx  Pinout Diagram_18
STM32F745xx, STM32F746xx  Pinout Diagram_19
STM32F745xx, STM32F746xx  Pinout Diagram_20
STM32F745xx, STM32F746xx  Pinout Diagram_21
STM32F745xx, STM32F746xx  Pinout Diagram_22
STM32F745xx, STM32F746xx  Pinout Diagram_23
STM32F745xx, STM32F746xx  Pinout Diagram_24
STM32F745xx, STM32F746xx  Pinout Diagram_25
STM32F745xx, STM32F746xx  Pinout Diagram_26
STM32F745xx, STM32F746xx  Pinout Diagram_27
STM32F745xx, STM32F746xx  Pinout Diagram_28
STM32F745xx, STM32F746xx  Pinout Diagram_29
STM32F745xx, STM32F746xx  Pinout Diagram_30
STM32F745xx, STM32F746xx  Pinout Diagram_31
STM32F745xx, STM32F746xx  Pinout Diagram_32
STM32F745xx, STM32F746xx  Pinout Diagram_33
STM32F745xx, STM32F746xx  Pinout Diagram_34
STM32F745xx, STM32F746xx  Pinout Diagram_35
STM32F745xx, STM32F746xx  Pinout Diagram_36
STM32F745xx, STM32F746xx  Pinout Diagram_37
STM32F745xx, STM32F746xx  Pinout Diagram_38
STM32F745xx, STM32F746xx  Pinout Diagram_39
STM32F745xx, STM32F746xx  Pinout Diagram_40
STM32F745xx, STM32F746xx  Pinout Diagram_41
STM32F745xx, STM32F746xx  Pinout Diagram_42
STM32F745xx, STM32F746xx  Pinout Diagram_43
STM32F745xx, STM32F746xx  Pinout Diagram_44
STM32F745xx, STM32F746xx  Pinout Diagram_45
STM32F745xx, STM32F746xx  Pinout Diagram_46
STM32F745xx, STM32F746xx  Pinout Diagram_47
feed

STMicroelectronics STM32F746IGT6

Microcontroller 176 Pin STM32F7 Series STM32F746 3.3V 176-LQFP

Manufacturer No:

STM32F746IGT6

Manufacturer:

STMicroelectronics

Utmel No:

2381-STM32F746IGT6

Package:

176-LQFP

ECAD Model:

Description:

1MB 1M x 8 FLASH ARM® Cortex®-M7 32-Bit Microcontroller STM32F7 Series STM32F746 176 Pin 216MHz 3.3V 176-LQFP

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 560

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
STM32F746IGT6 information

Specifications
Documents & Media
Product Details
Product Comparison
STMicroelectronics STM32F746IGT6 technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics STM32F746IGT6.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 7 months ago)
  • Factory Lead Time
    12 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    176-LQFP
  • Number of Pins
    176
  • Data Converters
    A/D 24x12b; D/A 2x12b
  • Memory Types
    FLASH, OTP
  • Number of I/Os
    140
  • Watchdog Timers
    Yes
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    STM32F7
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    176
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    526mW
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    3.3V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.5mm
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    216MHz
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    STM32F746
  • Supply Voltage-Min (Vsup)

    The parameter "Supply Voltage-Min (Vsup)" in electronic components refers to the minimum voltage level required for the component to operate within its specified performance range. This parameter indicates the lowest voltage that can be safely applied to the component without risking damage or malfunction. It is crucial to ensure that the supply voltage provided to the component meets or exceeds this minimum value to ensure proper functionality and reliability. Failure to adhere to the specified minimum supply voltage may result in erratic behavior, reduced performance, or even permanent damage to the component.

    1.7V
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    CAN, EBI/EMI, Ethernet, I2C, I2S, IrDA, LIN, SD, SPI, UART, USART, USB
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    1MB
  • Oscillator Type

    Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.

    Internal
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    320K x 8
  • Voltage - Supply (Vcc/Vdd)

    Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.

    1.7V~3.6V
  • uPs/uCs/Peripheral ICs Type

    The parameter "uPs/uCs/Peripheral ICs Type" refers to the classification of various integrated circuits used in electronic devices. It encompasses microprocessors (uPs), microcontrollers (uCs), and peripheral integrated circuits that provide additional functionalities. This classification helps in identifying the specific type of chip used for processing tasks, controlling hardware, or interfacing with other components in a system. Understanding this parameter is essential for selecting the appropriate electronic components for a given application.

    MICROCONTROLLER, RISC
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    ARM® Cortex®-M7
  • Peripherals

    In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.

    Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    FLASH
  • Core Size

    Core size in electronic components refers to the physical dimensions of the core material used in devices such as inductors and transformers. The core size directly impacts the performance characteristics of the component, including its inductance, saturation current, and frequency response. A larger core size typically allows for higher power handling capabilities and lower core losses, while a smaller core size may result in a more compact design but with limitations on power handling and efficiency. Designers must carefully select the core size based on the specific requirements of the application to achieve optimal performance and efficiency.

    32-Bit
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    1MB 1M x 8
  • Connectivity

    In electronic components, "Connectivity" refers to the ability of a component to establish and maintain connections with other components or devices within a circuit. It is a crucial parameter that determines how easily signals can be transmitted between different parts of a circuit. Connectivity can be influenced by factors such as the number of input and output ports, the type of connectors used, and the overall design of the component. Components with good connectivity are essential for ensuring reliable and efficient operation of electronic systems.

    CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB OTG
  • Bit Size

    In electronic components, "Bit Size" refers to the number of bits that can be processed or stored by a particular component. A bit is the smallest unit of data in computing and can have a value of either 0 or 1. The Bit Size parameter is commonly used to describe the capacity or performance of components such as microprocessors, memory modules, and data buses. A larger Bit Size generally indicates a higher processing capability or storage capacity, allowing for more complex operations and larger amounts of data to be handled efficiently. It is an important specification to consider when selecting electronic components for specific applications that require certain levels of performance and data processing capabilities.

    32
  • Has ADC

    Has ADC refers to the presence of an Analog-to-Digital Converter (ADC) in an electronic component. An ADC is a crucial component in many electronic devices as it converts analog signals, such as voltage or current, into digital data that can be processed by a digital system. Having an ADC allows the electronic component to interface with analog signals and convert them into a format that can be manipulated and analyzed digitally. This parameter is important for applications where analog signals need to be converted into digital form for further processing or control.

    YES
  • DMA Channels

    DMA (Direct Memory Access) Channels are a feature found in electronic components such as microcontrollers, microprocessors, and peripheral devices. DMA Channels allow data to be transferred directly between peripherals and memory without involving the CPU, thereby reducing the burden on the CPU and improving overall system performance. Each DMA Channel is typically assigned to a specific peripheral device or memory region, enabling efficient data transfer operations. The number of DMA Channels available in a system determines the concurrent data transfer capabilities and can vary depending on the specific hardware design. Overall, DMA Channels play a crucial role in optimizing data transfer efficiency and system performance in electronic devices.

    YES
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    480 Mbps
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    32b
  • Number of Timers/Counters
    15
  • Core Architecture

    In electronic components, the term "Core Architecture" refers to the fundamental design and structure of the component's internal circuitry. It encompasses the arrangement of key components, such as processors, memory units, and input/output interfaces, within the device. The core architecture plays a crucial role in determining the component's performance, power efficiency, and overall capabilities. Different core architectures are optimized for specific applications and requirements, such as high-speed processing, low power consumption, or specialized functions. Understanding the core architecture of electronic components is essential for engineers and designers to select the most suitable components for their projects.

    ARM
  • Number of ADC Channels
    24
  • Number of PWM Channels
    6
  • Number of USB Channels
    2
  • Height
    1.45mm
  • Length
    24.1mm
  • Width
    24.1mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    No SVHC
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining

Product Description:

The STM32F746IGT6 is a 32-bit ARM Cortex-M7 microcontroller from STMicroelectronics, part of the STM32F7 series. This microcontroller is designed for high-performance applications requiring advanced connectivity and peripherals. It features a 216MHz clock frequency, 1MB of program memory, and 320K bytes of RAM.

Features:

  • 32-bit ARM Cortex-M7 core with 1MB of program memory and 320K bytes of RAM
  • High-speed data converters: 24-channel ADC with 12-bit resolution and 2-channel DAC with 12-bit resolution
  • Advanced connectivity options: CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPI, UART/USART, and USB OTG
  • Peripherals: Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT, and Watchdog Timers
  • Operating temperature range: -40°C to 85°C
  • Supply voltage range: 1.7V to 3.6V
  • Package: 176-LQFP with a tray packaging option

Applications:

  • Primary applications: Industrial automation, medical devices, automotive systems, and consumer electronics
  • Secondary applications: Home appliances, industrial control systems, and other applications requiring high-performance and advanced connectivity

Alternative Parts:

  • STM32F746VG: Similar microcontroller with a different package and pinout
  • STM32F746ZE: Similar microcontroller with a different package and pinout

Embedded Modules:

  • STM32F7 Discovery Kit: A development board featuring the STM32F746IGT6 microcontroller
  • STM32F7 Evaluation Board: A development board featuring the STM32F746IGT6 microcontroller

FAQs:

Q: What is the clock frequency of the STM32F746IGT6? A: The clock frequency is 216MHz.

Q: What is the memory size of the STM32F746IGT6? A: The program memory size is 1MB, and the RAM size is 320K bytes.

Q: What are the supply voltage ranges of the STM32F746IGT6? A: The supply voltage range is 1.7V to 3.6V.

Q: What are the operating temperature ranges of the STM32F746IGT6? A: The operating temperature range is -40°C to 85°C.

Q: What are the connectivity options of the STM32F746IGT6? A: The connectivity options include CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SAI, SD, SPI, UART/USART, and USB OTG.

Q: What are the peripherals of the STM32F746IGT6? A: The peripherals include Brown-out Detect/Reset, DMA, I2S, LCD, POR, PWM, WDT, and Watchdog Timers.

The three parts on the right have similar specifications to STMicroelectronics & STM32F746IGT6.
STM32F746IGT6 Relevant information

Related Categories
Similar Products
The following parts include "STM32F746IGT6" in STMicroelectronics STM32F746IGT6.
  • Part Number
  • Manufacturer
  • Package
  • Description