STMicroelectronics STM8S207MBT6
STMicroelectronics STM8S207MBT6
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_1
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_2
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_3
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_4
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_5
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_6
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_7
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_8
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_9
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_10
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_11
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_12
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_13
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_14
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_15
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf  Pinout Diagram_16
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_1
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_2
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_3
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_4
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_5
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_6
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_7
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_8
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_9
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_10
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_11
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_12
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_13
pid_23164661_b01a8682d26746836d79060bee1fb39d.pdf Outline Dimensions_14
feed

STMicroelectronics STM8S207MBT6

Microcontroller

Manufacturer No:

STM8S207MBT6

Manufacturer:

STMicroelectronics

Utmel No:

2381-STM8S207MBT6

Package:

-

ECAD Model:

Description:

128KB Flash Microcontroller

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 1300

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
STM8S207MBT6 information

Specifications
Documents & Media
Product Details
STMicroelectronics STM8S207MBT6 technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics STM8S207MBT6.
  • Type
    Parameter
  • ECCN (US)
    EAR99
  • Family Name
    STM8S
  • Instruction Set Architecture
    CISC
  • Maximum CPU Frequency (MHz)
    24
  • Maximum Clock Rate (MHz)
    24
  • Data Bus Width (bit)
    8
  • Maximum Expanded Memory Size
    16MB
  • Programmability
    Yes
  • Interface Type
    I2C/SPI/UART
  • Number of I/Os
    68
  • No. of Timers
    5
  • Number of ADCs
    Single
  • ADC Resolution (bit)
    10
  • USART
    0
  • UART
    2
  • I2C
    1
  • I2S
    0
  • Watchdog
    2
  • Special Features
    CAN Controller
  • Minimum Operating Supply Voltage (V)
    2.95
  • Typical Operating Supply Voltage (V)
    5|3.3
  • Maximum Operating Supply Voltage (V)
    5.5
  • Maximum Power Dissipation (mW)
    443
  • Minimum Operating Temperature (°C)
    -40
  • Maximum Operating Temperature (°C)
    85
  • CECC Qualified
    No
  • Standard Package Name
    QFP
  • Supplier Package
    LQFP
  • Mounting
    Surface Mount
  • Package Height
    1.4
  • Package Length
    14
  • Package Width
    14
  • PCB changed
    80
  • Lead Shape
    Gull-wing
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Obsolete
  • Pin Count

    a count of all of the component leads (or pins)

    80
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    6KB
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    Flash
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    128KB
  • Core Architecture

    In electronic components, the term "Core Architecture" refers to the fundamental design and structure of the component's internal circuitry. It encompasses the arrangement of key components, such as processors, memory units, and input/output interfaces, within the device. The core architecture plays a crucial role in determining the component's performance, power efficiency, and overall capabilities. Different core architectures are optimized for specific applications and requirements, such as high-speed processing, low power consumption, or specialized functions. Understanding the core architecture of electronic components is essential for engineers and designers to select the most suitable components for their projects.

    STM8
  • Ethernet

    Ethernet is a widely used networking technology that allows devices to communicate with each other over a local area network (LAN). It is a set of standards that define how data is transmitted over a physical medium, typically using twisted-pair cables or fiber optics. Ethernet specifies the protocols for data transmission, addressing, and error detection, ensuring reliable and efficient communication between devices. It is commonly used in homes, businesses, and data centers to connect computers, printers, routers, and other networked devices. Ethernet has evolved over the years to support faster speeds and improved performance, making it a fundamental component of modern networking infrastructure.

    0
  • USB

    USB stands for Universal Serial Bus, which is a common interface used for connecting various electronic devices to a computer or other host device. It allows for the transfer of data, power, and communication between devices. USB ports are found on a wide range of devices such as computers, smartphones, printers, cameras, and more. The USB standard has evolved over the years to include different versions with varying data transfer speeds and power delivery capabilities. Overall, USB has become a widely adopted and versatile standard for connecting and interacting with electronic components.

    0
  • SPI

    SPI stands for Serial Peripheral Interface. It is a synchronous serial communication protocol used for short-distance communication between microcontrollers and peripheral devices. SPI uses a master-slave architecture, allowing a single master to control multiple slave devices. It features separate lines for data transmission, clock signals, and chip selection, enabling high-speed data exchange and simple hardware connections.

    1
  • CAN
    0
  • PWM

    PWM stands for Pulse Width Modulation. It is a method used in electronic devices to control the amount of power delivered to a load by varying the width of the pulse signal. In PWM, the signal is turned on and off at a specific frequency, with the ratio of the on-time (duty cycle) to the off-time determining the average power delivered to the load. This technique is commonly used in applications such as motor speed control, LED dimming, and power regulation in electronic circuits. PWM allows for efficient control of power output and is widely used in various electronic components and systems.

    1
  • ADC Channels
    16
  • Device Core

    Used in casting and moulding processes to produce internal cavities and reentrant angles (an interior angle that is greater than 18°).

    STM8
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    Supplier Unconfirmed
0 Similar Products Remaining
Download datasheets and manufacturer documentation for STMicroelectronics STM8S207MBT6.

STM8S207MBT6 Overview

This program has a type of memory called Flash for this MCU's program memory. There is 128KB bytes of program memory in MCU, which corresponds to the size of the program. 80 pins are counted on this board. With STM8 core architecture, it offers high performance.

STM8S207MBT6 Features


STM8S207MBT6 Applications

There are a lot of STMicroelectronics
STM8S207MBT6 Microcontroller applications.


  • Equipment control
  • Instrument control
  • Toys
  • Robots
  • Radio
  • Television
  • Heater/Fan
  • Calculator
  • Kindle
  • Christmas lights