Taoglas Limited CGGBPD.25.A
Taoglas Limited CGGBPD.25.A
feed

Taoglas Limited CGGBPD.25.A

Manufacturer No:

CGGBPD.25.A

Manufacturer:

Taoglas Limited

Utmel No:

2450-CGGBPD.25.A

Package:

-

ECAD Model:

Description:

Antenna Board(s) 1.561GHz 1.575GHz 1.602GHz

Quantity:

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 24

Please send RFQ , we will respond immediately.

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
CGGBPD.25.A information

Specifications
Documents & Media
Product Details
Product Comparison
Taoglas Limited CGGBPD.25.A technical specifications, attributes, parameters and parts with similar specifications to Taoglas Limited CGGBPD.25.A.
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Type
    Antenna
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    1.561GHz 1.575GHz 1.602GHz
  • Supplied Contents

    Supplied Contents in electronic components refers to the items or materials that are included with the component when it is purchased. These contents can vary depending on the specific component and manufacturer, but typically include things like user manuals, installation guides, cables, connectors, and any additional accessories needed for the component to function properly. The supplied contents are important for ensuring that the user has everything they need to set up and use the electronic component correctly. It is recommended to carefully check the supplied contents upon receiving a new electronic component to make sure that nothing is missing and to familiarize oneself with the included materials for optimal use.

    Board(s)
  • Evaluation Kit

    An Evaluation Kit is a collection of hardware and software components designed to help engineers and developers assess and test the functionality of a particular electronic component or system. It typically includes a development board, sample code, utilities, and documentation to facilitate development and prototype testing. Evaluation Kits enable users to quickly prototype applications, evaluate performance characteristics, and determine compatibility with other systems. They are commonly used in the design and development phases of electronic projects to simplify the integration of complex components.

    Yes
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Taoglas Limited CGGBPD.25.A.

Product Description

Description

The CGGBPD.25.A is an RF evaluation and development kit designed by Taoglas Limited, a leading manufacturer in the field of RF/IF and RFID technologies. This evaluation kit is specifically tailored for antenna evaluation and development, providing a comprehensive platform for engineers to test, optimize, and integrate antennas into various wireless communication systems.

Features

  • Frequency Range: The CGGBPD.25.A supports a wide frequency range of 1.561 GHz, 1.575 GHz, and 1.602 GHz, making it versatile for various wireless applications.
  • Moisture Sensitivity Level (MSL): With an MSL of 3 (168 hours), this kit is suitable for use in environments where moisture levels may be high.
  • RoHS Compliance: The kit is fully compliant with ROHS3 standards, ensuring it meets the highest environmental regulations.
  • Supplied Contents: The kit includes one or more boards designed for antenna evaluation and development.
  • Active Part Status: The CGGBPD.25.A is an active part, indicating it is currently in production and available for purchase.

Applications

  1. Primary Applications:
  2. Antenna Testing: Ideal for testing and optimizing antennas in various wireless communication systems such as cellular networks, IoT devices, and satellite communications.
  3. Development Kits: Useful for engineers who need a reliable platform to develop new antenna designs or integrate existing ones into their projects.

  4. Secondary Applications:

  5. Research & Development: Can be used in research environments to study the behavior of antennas under different conditions.
  6. Prototyping: Perfect for prototyping stages where quick testing and iteration are crucial.

Alternative Parts

While the CGGBPD.25.A is a specialized kit designed by Taoglas Limited, there may be alternative parts available from other manufacturers that serve similar purposes:

  1. Alternative Kits from Other Manufacturers:
  2. For example, kits from companies like u-blox or Skyworks Solutions might offer similar functionalities but with different specifications or form factors.

  3. Custom Solutions:

  4. Customers looking for custom solutions might consider consulting with specialized antenna design firms that can create tailored evaluation kits based on specific requirements.

Embedded Modules

The CGGBPD.25.A is designed to be used standalone as an evaluation kit but can also be integrated into various embedded modules:

  1. Embedded Systems:
  2. This kit can be used in conjunction with embedded systems such as single-board computers (SBCs) like Raspberry Pi or Arduino boards for more complex projects involving wireless communication.

  3. Wireless Development Boards:

  4. It can also be integrated into wireless development boards such as those used in IoT projects or cellular network development platforms.

In summary, the CGGBPD.25.A from Taoglas Limited is an essential tool for anyone involved in RF/IF and RFID technologies, offering a robust platform for antenna evaluation and development across various frequency ranges while adhering to stringent environmental regulations.

The three parts on the right have similar specifications to Taoglas Limited & CGGBPD.25.A.
CGGBPD.25.A Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "CGGBPD.25.A" in Taoglas Limited CGGBPD.25.A.
  • Part Number
  • Manufacturer
  • Package
  • Description