WAGO 899-632/102-000
WAGO 899-632/102-000
feed

WAGO 899-632/102-000

Manufacturer No:

899-632/102-000

Manufacturer:

WAGO

Utmel No:

2685-899-632/102-000

Package:

-

ECAD Model:

Description:

Compact distributor for plug-in building installation

Quantity:

Unit Price: $86.104643

Ext Price: $86.10

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 31

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $86.104643

    $86.10

  • 10

    $81.230795

    $812.31

  • 100

    $76.632826

    $7,663.28

  • 500

    $72.295119

    $36,147.56

  • 1000

    $68.202942

    $68,202.94

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
899-632/102-000 information

Specifications
WAGO 899-632/102-000 technical specifications, attributes, parameters and parts with similar specifications to WAGO 899-632/102-000.
  • Type
    Parameter
  • RoHS
    Non-Compliant
  • Material housing
    Polyamide (PA)
  • Degree of protection (IP)
    IP20
  • Locking mechanism
    Integrated in plug-in connector
  • Pollution degree
    3
  • Package
    Box
  • Mfr
    WAGO Corporation
  • Product Status
    Active
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    WINSTA® Boxes
  • Type
    Power Distribution Block Assembly
  • Gender

    In the context of electronic components, the parameter "Gender" typically refers to the physical characteristics of connectors or interfaces that determine how they can be mated together. Connectors are often designed with specific gender types, such as male or female, to ensure proper alignment and connection between devices. A male connector typically has protruding pins or plugs that fit into a corresponding female connector, which has receptacles or sockets to receive the pins. This design helps prevent incorrect connections and ensures a secure and reliable electrical connection. Understanding the gender of connectors is crucial when designing or assembling electronic systems to ensure compatibility and proper functionality. It is essential to match the gender of connectors correctly to avoid damage and ensure optimal performance of the electronic components.

    Male
  • Number of Contacts
    41
  • Contact Style

    The parameter "Contact Style" in electronic components refers to the specific design and arrangement of the contact points that enable electrical connection in various devices. It dictates how components interface with each other, affecting factors such as reliability, durability, and performance. Different contact styles can include configurations like pin, socket, blade, or surface mount, each designed to cater to specific applications and requirements in circuit assembly.

    Pin
  • Number of Poles
    -
  • Load Side Connection Type

    Applied when there are no circuit breaker slots available. The wires are connected directly to the existing wires, between the electrical panel and (on the load side of) the main breaker. Some utilities do not allow this connection or do so only if it is approved by a professional electrician.

    -
  • Line Side Connection Type

    This method requires that the wires from the inverter are connected to the service wires on the line side of the circuit breaker. This connection is very rarely allowed for residential systems but is increasingly common in commercial systems. Utilities usually require that the design for this connection and the installation are approved by a professional electrician.

    -
  • Line Side Wire/Stud Size

    The parameter "Line Side Wire/Stud Size" in electronic components refers to the maximum size of wire or stud that can be accommodated by the component for connection purposes. This specification is important for ensuring proper electrical connections and preventing damage to the component or the circuit. It typically indicates the range of wire gauges or stud diameters that are compatible with the component's terminals or connectors. Manufacturers provide this information to help users select appropriate wiring and ensure reliable performance of the electronic component within the specified limits. It is essential to adhere to the recommended wire or stud sizes to maintain the integrity and safety of the electrical connections in the circuit.

    -
  • Load Side Wire/Stud Size

    The parameter "Load Side Wire/Stud Size" in electronic components refers to the maximum size of wire or stud that can be accommodated on the load side of the component. This specification is important for ensuring proper electrical connections and preventing overheating or damage to the component. It is typically provided by manufacturers to guide users in selecting the appropriate wire or stud size for installation. Choosing the correct size is crucial for maintaining the integrity and performance of the electronic component in various applications.

    -
  • Width
    145
  • Height
    30
  • Length
    190
0 Similar Products Remaining
899-632/102-000 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "899-632/102-000" in WAGO 899-632/102-000.
  • Part Number
  • Manufacturer
  • Package
  • Description