Yageo AR1206JR-07150RL
Yageo AR1206JR-07150RL
feed

Chip Resistor - SMD 150Ohm ±5% 0.25W 1/4W 1206 (3216 Metric)

Manufacturer No:

AR1206JR-07150RL

Tiny WHSL

Manufacturer:

Yageo

Utmel No:

2787-AR1206JR-07150RL

Package:

1206 (3216 Metric)

ECAD Model:

Description:

RES SMD 150 OHM 5% 1/4W 1206

Quantity:

Unit Price: $0.003043

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 410834

Minimum: 5 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.003043

    $0.01

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
AR1206JR-07150RL information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo AR1206JR-07150RL technical specifications, attributes, parameters and parts with similar specifications to Yageo AR1206JR-07150RL.
  • Type
    Parameter
  • Factory Lead Time
    33 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    1206 (3216 Metric)
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Mounting Feature

    a process by which the operating system makes files and directories on a storage device (such as hard drive, CD-ROM, or network share) available for users to access via the computer's file system.

    SURFACE MOUNT
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    AR
  • Published
    2009
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.122Lx0.063W 3.10mmx1.60mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±5%
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    150Ohm
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Nickel/Gold (Ni/Au)
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thick Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.25W 1/4W
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    LASER TRIMMABLE
  • Packing Method

    The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.

    TR, Paper, 7 Inch
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    250mW
  • Resistor Type

    The parameter "Resistor Type" in electronic components refers to the specific material and construction of a resistor that determines its electrical properties and performance characteristics. There are various types of resistors available, such as carbon film, metal film, wirewound, and thick film resistors, each with its own advantages and applications. The resistor type affects factors like tolerance, temperature coefficient, power rating, and stability, which are important considerations when selecting a resistor for a particular circuit. Choosing the right resistor type is crucial for ensuring proper functionality and reliability of electronic devices and circuits.

    FIXED RESISTOR
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Moisture Resistant
  • Height
    660.4μm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.026 0.65mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo AR1206JR-07150RL.

Product Description: AR1206JR-07150RL Chip Resistor by Yageo

1. Description

The AR1206JR-07150RL is a high-quality, surface-mount chip resistor designed and manufactured by Yageo. This resistor is part of the AR series, known for its reliability and precision. With a resistance value of 150 ohms, this component is ideal for various electronic applications requiring stable and consistent resistance.

2. Features

  • Laser Trimmable: The AR1206JR-07150RL features laser trimming, allowing for precise resistance adjustments post-manufacturing.
  • Moisture Resistant: The resistor is designed to be moisture-resistant, ensuring its performance remains consistent even in humid environments.
  • High Operating Temperature Range: It operates effectively between -55°C and 155°C, making it suitable for a wide range of applications.
  • Surface Mount Technology (SMT): The resistor is specifically designed for surface mount technology (SMT), facilitating easy integration into modern electronic circuits.
  • Nickel/Gold Terminal Finish: The terminals are finished with nickel/gold (Ni/Au), providing excellent conductivity and corrosion resistance.
  • ±5% Tolerance: The resistor has a tolerance of ±5%, ensuring accurate resistance values.
  • ROHS3 Compliant: The AR1206JR-07150RL complies with ROHS3 standards, making it environmentally friendly.

3. Applications

  1. Primary Applications:
  2. Automotive Electronics: The high operating temperature range and moisture resistance make this resistor suitable for automotive systems.
  3. Industrial Control Systems: Its reliability and precision make it ideal for industrial control systems where stability is crucial.
  4. Medical Devices: The resistor's stable performance ensures accurate readings in medical devices.

  5. Secondary Applications:

  6. Consumer Electronics: Used in various consumer electronics such as audio equipment, home appliances, etc.
  7. Aerospace & Defense: The resistor's high reliability and temperature stability make it suitable for aerospace and defense applications.

4. Alternative Parts

If you are looking for alternative parts with similar specifications, consider the following: - AR1206JR-07100RL: This resistor has a resistance value of 100 ohms but shares similar features with the AR1206JR-07150RL. - AR1206JR-07100KL: Another alternative with a similar resistance value but different packaging options.

5. Embedded Modules

The AR1206JR-07150RL chip resistor is commonly used in various embedded modules such as: - Microcontroller Boards: Often used in microcontroller boards like Arduino or Raspberry Pi for general-purpose electronics projects. - Sensor Modules: Integrated into sensor modules for temperature, pressure, or other environmental sensors. - Power Management ICs (PMICs): Used in power management ICs to regulate voltage levels accurately.

Summary

The AR1206JR-07150RL by Yageo is a versatile and reliable chip resistor designed for surface mount technology applications. Its laser trimmability, moisture resistance, and high operating temperature range make it an excellent choice for various electronic systems requiring precise resistance values. With its ROHS3 compliance and nickel/gold terminal finish, this resistor ensures both performance and environmental sustainability in modern electronics design.

The three parts on the right have similar specifications to Yageo & AR1206JR-07150RL.
AR1206JR-07150RL Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "AR1206JR-07150RL" in Yageo AR1206JR-07150RL.
  • Part Number
  • Manufacturer
  • Package
  • Description
  • AR1206JR-071MLYageo

    1206 (3216 Metric)

    Res Thick Film 1206 1M Ohm 5% 0.25W(1/4W) ±100ppm/C Molded SMD Automotive Paper T/R

  • AR1206JR-071KLYageo

    1206 (3216 Metric)

    Res Thick Film 1206 1K Ohm 5% 1/4W 100ppm/C Molded SMD Paper T/R

  • AR1206JR-072KLYageo

    1206 (3216 Metric)

    RES SMD 2K OHM 5% 1/4W 1206

  • AR1206JR-071RLYageo

    1206 (3216 Metric)

    Res Thick Film 1206 1 Ohm 5% 1/4W 200ppm/C Molded SMD Paper T/R

  • AR1206JR-0710KYageo

    1206

    AR1206JR-0710K datasheet pdf and Chip Resistor - Surface Mount product details from Yageo stock available at Utmel.

  • AR1206JR-074R7Yageo

    1206

    AR1206JR-074R7 datasheet pdf and Chip Resistor - Surface Mount product details from Yageo stock available at Utmel.

  • AR1206JR-075R1Yageo

    1206

    AR1206JR-075R1 datasheet pdf and Chip Resistor - Surface Mount product details from Yageo stock available at Utmel.

  • AR1206JR-0747RYageo

    1206

    AR1206JR-0747R datasheet pdf and Chip Resistor - Surface Mount product details from Yageo stock available at Utmel.

  • AR1206JR-070RLYageo

    1206 (3216 Metric)

    RES SMD 0 OHM JUMPER 1/4W 1206

  • AR1206JR-071K8Yageo

    1206

    AR1206JR-071K8 datasheet pdf and Chip Resistor - Surface Mount product details from Yageo stock available at Utmel.