Yageo RT0805FRD075R1L
Yageo RT0805FRD075R1L
feed

Chip Resistor - SMD 5.1Ohm ±1% 0.125W 1/8W 0805 (2012 Metric)

Manufacturer No:

RT0805FRD075R1L

Tiny WHSL

Manufacturer:

Yageo

Utmel No:

2787-RT0805FRD075R1L

Package:

0805 (2012 Metric)

ECAD Model:

Description:

RES SMD 5.1 OHM 1% 1/8W 0805

Quantity:

Unit Price: $0.003156

Ext Price: $0.01

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 317145

Minimum: 5 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.003156

    $0.01

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
RT0805FRD075R1L information

Specifications
Documents & Media
Product Details
Product Comparison
Yageo RT0805FRD075R1L technical specifications, attributes, parameters and parts with similar specifications to Yageo RT0805FRD075R1L.
  • Type
    Parameter
  • Factory Lead Time
    24 Weeks
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    0805 (2012 Metric)
  • Voltage Rated

    RATED voltage is the voltage on the nameplate - the "design point" for maximum power throughput and safe thermal operation.

    150V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -55°C~155°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    RT
  • Published
    2009
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.079Lx0.049W 2.00mmx1.25mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±1%
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    2
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±25ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    5.1Ohm
  • Composition

    Parameter "Composition" in electronic components refers to the specific materials and substances used in the construction of the component. It encompasses the chemical and physical elements that make up the component, influencing its electrical, thermal, and mechanical properties. The composition can affect the performance, reliability, and durability of the component in various applications. Understanding the composition is essential for optimizing the design and functionality of electronic devices.

    Thin Film
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.125W 1/8W
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    125mW
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    125mW
  • Features

    In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.

    Moisture Resistant
  • Height
    600μm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.024 0.60mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Yageo RT0805FRD075R1L.

Product Description

Description

The RT0805FRD075R1L is a surface-mount chip resistor designed by Yageo, a renowned manufacturer in the electronics industry. This resistor is part of the RT series and features a thin-film composition, ensuring high precision and reliability. The RT0805FRD075R1L is specifically engineered to meet the demands of modern electronic circuits, offering excellent performance in various applications.

Features

  • Moisture Resistant: The RT0805FRD075R1L is designed with moisture-resistant properties, making it suitable for environments where humidity can be a concern.
  • Compact Design: With dimensions of 0.079L x 0.049W (2.00mm x 1.25mm), this resistor is ideal for space-constrained designs.
  • High Operating Temperature Range: The operating temperature range of -55°C to 155°C allows for use in a wide variety of applications, including those in harsh environments.
  • Low Power Dissipation: The maximum power dissipation of 125mW ensures efficient energy management within electronic circuits.
  • High Voltage Rating: With a voltage rating of 150V, this resistor can handle high voltage applications without compromising performance.
  • Tape & Reel Packaging: The TR (Tape & Reel) packaging makes it easy to integrate into automated assembly processes.

Applications

  1. Primary Applications
  2. Automotive Electronics: The RT0805FRD075R1L's high temperature range and moisture resistance make it suitable for automotive electronics where reliability is crucial.
  3. Industrial Control Systems: Its ability to operate over a wide temperature range and handle high voltages makes it ideal for industrial control systems.
  4. Medical Devices: The resistor's precision and reliability make it suitable for medical devices that require precise control over electrical signals.

  5. Secondary Applications

  6. Consumer Electronics: Used in various consumer electronics such as smartphones, tablets, and gaming consoles where compact size and high performance are essential.
  7. Aerospace & Defense: The resistor's high reliability and temperature stability make it suitable for aerospace and defense applications where components must withstand extreme conditions.

Alternative Parts

If the RT0805FRD075R1L is not available or if you need an alternative part with similar specifications, consider the following options: - Yageo RT0805FRD075R1L (same specifications) - Other manufacturers' 5.1 ohm, 1/8W resistors with similar dimensions and features.

Embedded Modules

The RT0805FRD075R1L is commonly used in various embedded modules due to its compact size and high performance: - Microcontroller Boards: Often used in microcontroller boards like Arduino or Raspberry Pi for precise voltage regulation. - Power Supply Modules: Integrated into power supply modules for efficient voltage regulation. - Sensor Modules: Used in sensor modules to provide precise resistance values for accurate signal processing.

In summary, the RT0805FRD075R1L from Yageo is a versatile chip resistor designed to meet the demands of modern electronic circuits with its compact size, high operating temperature range, and moisture-resistant properties. Its wide range of applications makes it an essential component in various industries including automotive, industrial control systems, medical devices, consumer electronics, aerospace & defense.

The three parts on the right have similar specifications to Yageo & RT0805FRD075R1L.
RT0805FRD075R1L Relevant information

Hot Sale
Related Categories
Similar Products
Related Products
Same Manufacturer Products
The following parts include "RT0805FRD075R1L" in Yageo RT0805FRD075R1L.
  • Part Number
  • Manufacturer
  • Package
  • Description