web counter

Infineon Technologies SiC series Silicon carbide power semiconductors

Features and Applications of SiC series Silicon carbide power semiconductors

The purpose of this article is to briefly illustrate what is possible with Silicon carbide power semiconductors and the features and applications of these semiconductors manufactured by Infineon Technologies under the SiC series.

Applications

  • Motor drives
  • Wireless infrastructure
Associated Products

Part NumberDescriptionStockRFQ
FS13MR12W2M1HB70BPSA1LOW POWER EASY0RFQ
Technical Documents

Sorry, No Data.

Si, SiC, GaN power semiconductors come with very unique characteristics offering different benefits.

Infineon: Experience the difference of Si / SiC / GaN technology


SiC power semiconductors are especially well-suited for applications that require high power density and high efficiencies, such as those found in the electric vehicle industry, renewable energy generation, and industrial motor drives. The SiC series from Infineon Technologies is designed to help engineers and manufacturers achieve higher performance and efficiency while reducing system costs and improving overall reliability.

Features

The main features of SiC series Silicon carbide power semiconductors may be summarized as follows:

1. High voltage capability (up to 1700V)

2. High-temperature operation (up to 175°C)

3. Low on-resistance

4. Fast switching speeds

5. Low switching losses

6. Reduced electromagnetic interference (EMI)

Applications

  • Electric vehicle (EV) powertrain systems

  • Solar power inverters

  • Industrial motor drives

  • Power supplies

  • Switch-mode power supplies (SMPS)

  • Uninterruptible power supplies (UPS)

  • Wireless charging systems

  • High-speed trains and rail transport systems

  • Wind turbines

SiC power semiconductors are used in electric vehicle powertrains to increase efficiency and reduce the size and weight of the power electronics. SiC devices are used in photovoltaic (PV) inverters and wind turbines to improve the efficiency and reliability of the energy conversion process. SiC power semiconductors are used in variable frequency drives (VFDs) to achieve high efficiency and low harmonic distortion.



Frequently Asked Questions

What is the voltage range of SiC power semiconductors?

SiC power semiconductors are available in a range of voltage ratings, from a few hundred volts up to several thousand volts.

What is the current capacity of SiC power semiconductors?

SiC power semiconductors can handle currents ranging from a few amps up to several hundred amps.

How do SiC power semiconductors compare to traditional silicon-based devices in terms of efficiency?

SiC power semiconductors typically have higher efficiency than traditional silicon-based devices, particularly at high temperatures.