- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Turn Off Delay Time | Voltage Rated | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Insulation Resistance | Number of Channels | Max Supply Voltage | Min Supply Voltage | Output Current | Number of Poles | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Fall Time (Typ) | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Max Forward Surge Current (Ifsm) | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Drain to Source Resistance | Isolation Voltage-Max | Ambient Temperature Range High | Control Current | Test Voltage | On-State Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCA211STR IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | Tape & Reel (TR) | 2001 | LCA, OptoMOS® | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | 35Ohm | - | 85°C | -40°C | - | - | - | - | 800mW | - | - | Gull Wing | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | 85mA | - | DPST, SPDT | - | - | - | - | 350V | - | - | Relay | - | 0V~350V | - | - | 35Ohms | - | - | - | 50mA | - | 85mA | 3.75kV | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | RoHS Compliant | Lead Free | ||
![]() LCA126 IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | Tube | 2001 | LCA, OptoMOS® | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | 15Ohm | - | 85°C | -40°C | - | - | - | - | 800mW | - | - | PC Pin | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 170mA | - | SPST | - | - | - | - | 250V | - | - | Relay | - | 0V~250V | - | - | 15Ohms | - | - | - | 50mA | - | 170mA | 3.75kV | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PLCA110 IXYS Integrated Circuits Division | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0V~350V | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQY212EHAX Panasonic Electric Works | 38 | - | - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | 85°C | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | Matte Tin (Sn) | - | - | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 550mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | - | 0V~60V | - | 0.05A | 2.5Ohm | 50mA | 2.9mm | - | - | 0.55A | - | - | - | 5000V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PVG612SPBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | 60V | Tube | 2006 | PVG, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 500mOhm | - | 85°C | -40°C | - | - | 130pF | - | - | 6.47mm | 2A | Gull Wing | - | UL | - | 60V | AC, DC | - | 60V | SPST-NO (1 Form A) | - | - | 1 | 60V | 0V | 1A | - | SP, SPST | DC | 2 ms | TRANSISTOR OUTPUT SSR | 25mA | 60V | - | 2ms | Relay | 500 μs | 0V~60V | - | - | 500mOhm | 25mA | - | - | 25mA | 1A | - | 4kV | - | - | 85°C | 0.005A | - | - | 3.88mm | 8.63mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVG612ASPBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tube | 2008 | PVG, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 100mOhm | - | 85°C | -40°C | - | - | 105pF | - | - | - | 4A | Gull Wing | - | UL | - | 60V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | 1 | - | - | 3A | - | SP, SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 60V | - | 3.5ms | Relay | 500 μs | 0V~60V | - | - | 100mOhm | 25mA | - | - | 25mA | 2A | 2A | 4kV | - | - | 85°C | 0.005A | - | 35mOhm | 4.43mm | 8.13mm | 6.23mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVT312LSPBF Infineon Technologies | 44 | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tube | 2009 | PVT, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 15Ohm | - | 85°C | -40°C | - | - | 50pF | 250V | - | - | 300mA | Gull Wing | 250V | UL | - | 250V | AC, DC | - | - | SPST-NO (1 Form A) | - | 10GOhm | - | 250V | - | 170mA | 1 | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 250V | - | 3ms | Relay | 500 μs | 0V~250V | 170mA | - | 15Ohm | 25mA | - | - | 25mA | - | - | 4kV | - | - | 85°C | 0.002A | - | 15Ohm | 4.43mm | 9.39mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVT412LSPBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tube | 2009 | PVT, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 35Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | 6.47mm | - | Gull Wing | - | UL | - | 400V | AC, DC | - | 400V | SPST-NO (1 Form A) | - | - | - | - | - | 120mA | - | SP, SPST | DC | 2 ms | TRANSISTOR OUTPUT SSR | 25mA | 400V | - | - | Relay | - | 0V~400V | - | - | 35Ohm | 25mA | - | - | 25mA | 0.12A | - | 4kV | - | - | - | 0.003A | - | - | 3.42mm | 8.63mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVT422SPBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | - | Tube | 2009 | PVT, HEXFET® | e3 | - | Active | 4 (72 Hours) | Gull Wing | - | 35Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | 12pF | - | - | 6.47mm | 120mA | Gull Wing | - | UL | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | 120mA | - | DP, DPST | DC | 2 ms | TRANSISTOR OUTPUT SSR | 25mA | 400V | - | - | Relay | - | 0V~400V | - | - | 35Ohm | 25mA | - | - | 25mA | 0.12A | - | 4kV | - | - | - | 0.002A | - | - | 3.42mm | 8.63mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVX6012PBF Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 14-DIP (0.300, 7.62mm), 4 Leads | 4 | - | 1 | - | - | - | Tube | 2003 | PVX, HEXFRED™ | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | 50pF | - | - | - | - | PC Pin | - | UL | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) | - | 10GOhm | - | 400V | - | 1A | 1 | SP, SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 600V | - | 7ms | Relay | 1 ms | 0V~280V | 1A | - | - | 25mA | - | 5A | 25mA | 1A | - | 3.75kV | - | - | 85°C | - | - | - | 3.819mm | 19.2mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVN012SPBF Infineon Technologies | 3 | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | 500 μs | - | Tube | 2004 | PVN, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 100mOhm | - | 85°C | -40°C | - | - | 300pF | 20V | - | - | 4.5A | Gull Wing | - | UL | - | 20V | AC, DC | - | - | SPST-NO (1 Form A) | - | 1 TΩ | 1 | - | - | 2.5A | - | SPST | DC | 5 ms | TRANSISTOR OUTPUT SSR | 25mA | 20V | - | 5ms | Relay | 500 μs | 0V~20V | - | - | 100mOhm | 25mA | - | - | 25mA | - | - | 4kV | - | - | - | 0.003A | - | - | 3.42mm | 8.63mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVT412SPBF Infineon Technologies | 30 |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tube | 2003 | PVT, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing, SMD/SMT | - | 27Ohm | - | 85°C | -40°C | - | - | - | - | - | 6.47mm | - | Gull Wing | - | UL | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) | - | 10GOhm | - | 400V | - | 140mA | 1 | SP, SPST | DC | 2 ms | TRANSISTOR OUTPUT SSR | 25mA | 400V | - | - | Relay | - | 0V~400V | 140mA | - | 27Ohm | 25mA | - | - | 25mA | - | - | 4kV | 27Ohm | - | - | 0.003A | - | - | 3.42mm | 8.63mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PVT312SPBF Infineon Technologies | 32 | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tube | 2009 | PVT, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 10Ohm | - | 85°C | -40°C | - | - | 50pF | - | - | - | 320mA | Gull Wing | - | UL | - | 250V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | 1 | - | - | 190mA | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 250V | - | 3ms | Relay | 500 μs | 0V~250V | - | - | 10Ohm | 25mA | 3.4mm | - | 25mA | - | - | 4kV | - | - | - | 0.002A | - | - | - | 9.39mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() PVU414SPBF Infineon Technologies | 23264 | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tube | 2007 | PVU, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 27Ohm | - | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | UL | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 140mA | - | SP, SPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 400V | - | - | Relay | - | 0V~400V | - | - | 27Ohm | 25mA | - | - | 25mA | 0.14A | - | 4kV | - | - | - | 0.003A | - | - | 3.42mm | 8.63mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AQY210EHA Panasonic Electric Works | 206 | - | Datasheet | 14 Weeks | - | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | 1 | - | - | - | Tube | 1998 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | Matte Tin (Sn) | 85°C | -40°C | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | 130mA | Gull Wing | 350V | - | - | 350V | AC, DC | 130mA | - | SPST-NO (1 Form A) | 18Ohm | - | - | - | - | 130mA | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 1.2mA | 350V | 1.5V | 500μs | Relay | - | 0V~350V | - | - | 25Ohm | 50mA | - | - | 50mA | 0.13A | - | 5kV | - | - | - | - | 5kV | - | 2.9mm | 6.4mm | 4.78mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY282SX Panasonic Electric Works | 827 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | - | 2.5Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | 800FF | - | 350mW | - | - | Gull Wing | - | - | - | 60V | AC, DC | 500mA | - | SPST-NO (1 Form A) | - | - | - | - | - | 500mA | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 1.8mA | 60V | 1.5V | - | Relay | - | 0V~60V | - | - | 2.5Ohm | 50mA | - | - | 1.8mA | 0.5A | - | 1.5kV | - | - | 85°C | - | - | 2.5Ohm | 2.3mm | 4.4mm | 4.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQY282S Panasonic Electric Works | 395 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | 1 | - | - | - | Tube | 2003 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | - | 2.5Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | 4.3mm | - | Gull Wing | - | BSI, UL | - | 60V | AC, DC | 500mA | - | SPST-NO (1 Form A) | - | - | - | - | - | 500mA | - | SPST | - | 3 ms | TRANSISTOR OUTPUT SSR | 1.8mA | 60V | 1.5V | 900μs | Relay | - | 0V~60V | - | - | 2.5Ohm | 50mA | - | - | 50mA | 0.5A | - | 1.5kV | - | - | - | - | - | - | 2.7mm | 6.4mm | 4.78mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PVT322ASPBF Infineon Technologies | 1 | - | Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | 2 | - | - | - | Tube | 2007 | PVT, HEXFET® | e3 | - | Active | 4 (72 Hours) | Gull Wing | EAR99 | 8Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | UL | - | 250V | AC, DC | - | 250V | SPST-NO (1 Form A) x 2 | - | - | 2 | - | - | 170mA | - | DP, DPST | DC | - | TRANSISTOR OUTPUT SSR | 25mA | 250V | - | 3ms | Relay | 500 μs | 0V~250V | - | - | 8Ohm | 25mA | - | - | 25mA | 0.17A | - | 4kV | - | - | - | - | - | - | - | 8.63mm | 6.47mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() PVN012ASPBF Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | PCB, Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | - | - | - | Tube | 2007 | PVN, HEXFET® | - | - | Active | 4 (72 Hours) | Gull Wing | - | 50mOhm | - | 85°C | -40°C | - | - | 400pF | - | - | 3.42mm | 4.5A | Gull Wing | - | UL | 1 | 20V | AC, DC | - | 20V | SPST-NO (1 Form A) | - | - | - | - | - | 6A | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | - | 20V | - | 3ms | Relay | - | 0V~20V | - | 0.025A | 50mOhm | 25mA | - | - | 25mA | 4A | 4A | 4kV | - | - | 85°C | 0.005A | - | 50mOhm | 4.43mm | 8.63mm | 6.47mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PVG612PBF Infineon Technologies | 4 | - | Datasheet | 16 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 1 | - | - | 60V | Tube | 2004 | PVG, HEXFET® | - | - | Active | 1 (Unlimited) | PC Pin | - | 500mOhm | - | 85°C | -40°C | - | 8541.40.95.00 | 130pF | - | - | 6.47mm | 2A | PC Pin | - | UL | - | 60V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 1A | - | SP, SPST | DC | 2 ms | TRANSISTOR OUTPUT SSR | 25mA | 60V | - | - | Relay | - | 0V~60V | - | - | 500mOhm | 25mA | - | - | 25mA | 1A | - | 4kV | - | - | - | 0.005A | - | - | 3.42mm | 8.63mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead |