- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLA150 IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | Tube | 2011 | PLA, OptoMOS® | - | - | Active | 1 (Unlimited) | PC Pin | - | 7Ohm | - | 85°C | -40°C | - | - | - | 800mW | - | - | PC Pin | - | - | 250V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | 250mA | - | SPST | - | - | - | - | - | 250V | 1.4V | - | Relay | 0V~250V | - | 7Ohms | 50mA | 50mA | - | 250mA | - | 3.75kV | - | - | - | 3.3mm | 8.38mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RM1E23V25 Carlo Gavazzi Inc. | 29 | - | Datasheet | 10 Weeks | Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2009 | RM1E | - | - | Active | Not Applicable | Screw | - | - | - | 70°C | -20°C | - | - | - | - | 3.9878mm | 25A | Screw Terminal | 280V | CE, CSA, UL | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | 265V | - | 1 | SPST | - | DC | 1 s | - | - | 280V | - | - | Relay | 90V~265V | - | - | 20mA | - | - | - | - | - | - | 265V | 90V | 28.9052mm | 44.7802mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() DC200D60C Sensata-Crydom | 2340 |
| Datasheet | 4 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2011 | PowerPlus DC | - | - | Active | 1 (Unlimited) | Screw | - | 17mOhm | - | 80°C | -30°C | - | - | -150V | - | - | 60A | Screw Terminal | - | CE, UL | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | 150V | - | - | - | - | - | - | - | Relay | 1V~150V | - | 11mOhm | - | - | - | - | 150V | 2.5kV | 7V | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() CPC1916Y IXYS Integrated Circuits Division | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-SIP, 4 Leads | 4 | 4-SIP | - | Tube | 2011 | CPC, OptoMOS® | - | - | Active | 1 (Unlimited) | PC Pin | - | 340mOhm | - | 85°C | -40°C | - | - | - | 150mW | - | - | PC Pin | - | - | 100V | AC, DC | 2.5A | - | SPST-NO (1 Form A) | - | - | - | 2.5A | - | SPST | - | - | - | - | - | 100V | - | - | Relay | 0V~100V | - | 340mOhms | 50mA | 50mA | - | 2.5A | - | 2.5kV | - | - | - | 10.2mm | 21.1mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RV8S-S-A240-A240 IDEC | 37 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | Bulk | 2015 | RV8 | - | - | Active | Not Applicable | Spring Clamp | - | - | - | - | - | - | - | - | - | - | 2A | Spring Terminal | - | - | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQW454AX Panasonic Electric Works | 76 | - | - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | - | 16Ohm | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 120mA | - | SPST-NC (1 Form B) x 2 | - | - | - | - | - | DPST | - | - | - | - | - | 400V | - | - | Relay | 0V~400V | - | 16Ohm | 50mA | 50mA | - | - | - | - | - | - | - | 3.6mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() RF1A23L25 Carlo Gavazzi Inc. | 40 | - | Datasheet | 10 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | Bulk | 2015 | RF1A | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | 280V | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | 25A | - | - | - | 280V | 24V | - | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() D53TP50CH Sensata-Crydom | 2452 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | Tube | 2008 | 53TP | - | - | Active | Not Applicable | Screw | - | - | - | 80°C | -40°C | - | - | - | - | - | 50A | Screw Terminal | - | - | - | AC, Zero Cross | - | 530V | 3PST-NO (3 Form A) | - | - | - | - | - | 3PST | - | - | - | - | - | 530V | - | - | Relay | 48V~530V | - | - | 35mA | 35mA | - | 50A | - | 4kV | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() 2900395 Phoenix Contact | 2923 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LAA127P IXYS Integrated Circuits Division | 2037 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-Flatpack | - | Tube | 2012 | LAA, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | 10Ohm | - | 85°C | -40°C | - | - | - | 800mW | - | - | Gull Wing | - | - | 250V | AC, DC | 200mA | - | SPST-NO (1 Form A) x 2 | - | - | - | 200mA | - | DPST | - | - | - | - | - | 250V | - | - | Relay | 0V~250V | - | 10Ohms | 50mA | 50mA | - | 200mA | - | 3.75kV | - | - | - | 2.159mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() D2440DH Sensata-Crydom | 2008 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LAA127S IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | Tube | 2012 | LAA, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | 10Ohm | - | 85°C | -40°C | - | - | - | 800mW | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | 200mA | - | DPST | - | - | - | - | - | 250V | - | - | Relay | 0V~250V | - | 10Ohms | - | 50mA | - | 200mA | - | 3.75kV | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CMRA4835 Sensata-Crydom | 2042 |
| Datasheet | 6 Weeks | DIN Rail, Panel | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | Bulk | 2008 | CMRA48 | - | - | Active | Not Applicable | Screw | - | - | - | 80°C | -40°C | - | - | - | - | - | 35A | Screw Terminal | 530V | CE, CSA, UL, VDE | 530V | AC, Zero Cross | - | 530V | SPST-NO (1 Form A) | - | - | - | 35A | - | SPST | - | - | - | - | - | 530V | - | - | Relay | 48V~530V | - | - | - | 15mA | - | - | - | 4kV | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() D1D07K Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2490PG Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Panel, Screw | - | - | 4 | - | - | - | 2005 | - | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -40°C | - | - | - | - | 45.7mm | - | - | - | - | - | - | - | - | - | 280V | 24V | - | - | - | - | - | - | 10 ms | - | - | 280V | - | - | - | - | - | - | - | 20mA | - | 90A | - | 4kV | - | - | - | 22.9mm | 58.4mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() CS130 Coto Technology | 142 |
| Datasheet | 10 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | Tube | 2012 | COTOMOS™ | e3 | - | Active | 2 (1 Year) | Gull Wing | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 50mA | - | - | - | - | 0V~400V | - | 30Ohm | - | - | - | 120mA | - | 1.5kV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQV201AZ Panasonic Electric Works | 32000 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | 1 | Tape & Reel (TR) | 2008 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | - | 1Ohm | - | 85°C | -40°C | HIGH FUNCTION TYPE, UL RECOGNIZED | 8541.40.95.00 | - | 410mW | - | 500mA | Gull Wing | - | - | 40V | AC, DC | 1.8A | - | SPST-NO (1 Form A) | - | - | - | 1.8A | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 40V | 3V | 380μs | Relay | 0V~40V | 0.05A | 1Ohm | 50mA | 50mA | 0.5A | - | - | 1.5kV | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() MCBC4850BF Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | MCBC | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | Relay | 300V~530V | - | - | 30mA | - | - | 50A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCBC4850BL Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Bulk | 2008 | MCBC | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | Relay | 300V~530V | - | - | 30mA | - | - | 50A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CKRD6020 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail, Din-Rail, Screw | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | Bulk | 2008 | CKR60 | - | - | Active | Not Applicable | Screw | - | - | - | 80°C | -40°C | - | - | - | - | - | 20A | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | SPST | - | - | - | - | - | 660V | - | - | Relay | 48V~660V | - | - | - | 12mA | - | 20A | - | 4kV | - | - | - | - | - | - | No | - | RoHS Compliant | - |