- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Circuit | Contact Resistance | Insulation Resistance | Number of Channels | Max Supply Voltage | Power Dissipation | Output Current | Throw Configuration | Input Type | Output Power | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Dropout Voltage | Fall Time (Typ) | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Drain to Source Resistance | Isolation Voltage-Max | Overall Length | Control Current | Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PVA1354NPBF Infineon Technologies | 10 | - | Datasheet | 16 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | 4 | - | - | 1 | - | - | - | Tube | 2003 | PVA, HEXFET® | - | - | Active | 1 (Unlimited) | PC Pin | - | 5Ohm | - | 85°C | -40°C | - | - | 1pF | - | - | - | - | - | 375mA | PC Pin | 100V | UL | 100V | AC, DC | - | SPST-NO (1 Form A) | - | - | 1 | 100V | - | 375mA | SP, SPST | AC/DC | - | - | TRANSISTOR OUTPUT SSR | 25mA | 100V | - | 150μs | Relay | - | 125 μs | 0V~100V | 375mA | - | 5Ohm | 25mA | - | 25mA | 0.375A | - | 4kV | 5Ohm | - | - | 0.002A | - | 3.93mm | 9.39mm | 6.47mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AQZ104 Panasonic Electric Works | 5 |
| - | 12 Weeks | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | 1 | - | - | - | Tube | 2005 | PhotoMOS™ AQZ | - | - | Active | 1 (Unlimited) | PC Pin | - | 1.6Ohm | - | 85°C | -40°C | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | - | - | - | PC Pin | - | - | 400V | DC | 700mA | SPST-NO (1 Form A) | 1.23Ohm | - | - | - | - | 700mA | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 1mA | 400V | 1.5V | - | Relay | - | - | 0V~400V | - | - | 1.6Ohm | 50mA | - | 50mA | 0.7A | - | 2.5kV | - | - | - | - | 2.5kV | 12.5mm | 21mm | 3.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() LAA710STR IXYS Integrated Circuits Division | 197 | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | Tape & Reel (TR) | 2003 | LAA, OptoMOS® | - | - | Active | 1 (Unlimited) | Gull Wing | - | 500mOhm | - | 85°C | -40°C | - | - | - | - | - | 800mW | - | - | - | Gull Wing | - | - | 60V | AC, DC | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | 1A | DPST | - | - | - | - | - | 60V | - | - | Relay | - | - | 0V~60V | - | - | 500mOhms | - | - | 50mA | - | 1A | 3.75kV | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQY210KS Panasonic Electric Works | 12500 |
| - | 16 Weeks | - | - | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | - | - | - | Tube | 2002 | PhotoMOS™ AQY | e3 | yes | Active | 2A (4 Weeks) | Gull Wing | - | 35Ohm | Matte Tin (Sn) | 85°C | -40°C | UL RECOGNIZED | - | - | 350mW | 350V | - | 4.4mm | - | 120mA | Gull Wing | 350V | cULus | 350V | AC, DC | 120mA | SPST-NO (1 Form A) | - | - | - | - | 350mW | 120mA | SPST | - | 300mW | 1 ms | TRANSISTOR OUTPUT SSR | 1.1mA | 350V | 1.5V | 700μs | Relay | - | - | 0V~350V | - | - | 35Ohm | 50mA | - | 50mA | 0.12A | - | 1.5kV | - | - | - | - | 1.5kV | 2mm | 4.4mm | 4.3mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV101A Panasonic Electric Works | 32 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | 1 | - | - | - | Tube | 2003 | PhotoMOS™ AQV | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 500mOhm | - | 85°C | -40°C | HIGH FUNCTION TYPE, UL RECOGNIZED | 8541.40.95.00 | - | - | - | 410mW | 6.4mm | - | - | Gull Wing | - | cULus | 40V | DC | 700mA | SPST-NO (1 Form A) | - | - | - | - | - | 700mA | SPST | - | - | 1 ms | TRANSISTOR OUTPUT SSR | 2.3mA | 40V | 3V | 230μs | Relay | - | - | 0V~40V | - | - | 500mOhm | 50mA | - | 50mA | 0.7A | - | 1.5kV | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQW215AX Panasonic Electric Works | 193 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | 2 | - | -40°C | - | Tape & Reel (TR) | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 4Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | - | - | Gull Wing | - | - | 100V | AC, DC | 300mA | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | DPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 100V | - | - | Relay | - | - | 0V~100V | - | 0.05A | 4Ohm | 50mA | - | 50mA | 0.35A | - | - | - | 1500V | - | - | - | 3.6mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQH3213AX Panasonic Electric Works | 38000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | 1 | 85°C | -30°C | - | Tape & Reel (TR) | 2000 | AQ-H | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | - | - | - | - | - | Gull Wing | - | - | 600V | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 600V | 1.3V | - | - | - | - | 0V~600V | - | 0.05A | - | 50mA | - | - | - | 1.2A | - | - | 5000V | - | - | - | 3.4mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV112KLA Panasonic Electric Works | 6500 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | 1 | - | - | - | Tube | 2000 | PhotoMOS™ AQV | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -40°C | - | 8541.40.95.00 | 1.5pF | - | 60V | 550mW | 6.4mm | - | 500mA | Gull Wing | - | VDE, cULus | - | DC | 500mA | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | 5 ms | TRANSISTOR OUTPUT SSR | - | 60V | - | - | - | - | - | 0V~60V | - | 0.05A | 2Ohm | 50mA | - | 50mA | 0.5A | - | - | - | 1500V | - | - | 1.5kV | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW212AZ Panasonic Electric Works | 20000 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | 2 | - | -40°C | - | Tape & Reel (TR) | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 2.5Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | - | - | Gull Wing | - | - | 60V | AC, DC | 500mA | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | DPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 60V | - | - | Relay | - | - | 0V~60V | - | 0.05A | 2.5Ohm | 50mA | - | 50mA | 0.6A | - | - | - | 1500V | - | - | - | 2.1mm | 9.37mm | 4.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW210SZ Panasonic Electric Works | 13181 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | 2 | - | - | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQW | - | yes | Active | 3 (168 Hours) | Gull Wing | - | 35Ohm | - | 85°C | -40°C | LOW LEAKAGE CURRENT, UL APPROVED | - | - | - | - | 650mW | - | - | - | Gull Wing | - | - | 350V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | - | - | - | 100mA | DPST | - | - | - | TRANSISTOR OUTPUT SSR | 900μA | 350V | 1.5V | 230μs | Relay | - | - | 0V~350V | - | - | 35Ohm | 50mA | - | 50mA | 0.1A | - | 1.5kV | - | - | - | - | - | 2.1mm | 9.37mm | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() G3VM-101AR Omron Electronics Inc-EMC Div | 90000 |
| Datasheet | 3 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 249.986095mg | - | - | - | - | Tube | 2001 | G3VM | - | - | Active | 1 (Unlimited) | PC Pin | - | 700mOhm | - | 65°C | -20°C | - | - | - | - | - | - | - | unknown | - | PC Pin | - | - | - | AC, DC | 1A | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | - | 80V | - | - | Relay | - | - | 0V~100V | - | - | 700mOhm | 25mA | - | - | - | - | - | - | - | - | - | - | 3.65mm | 6.4mm | 4.58mm | - | - | RoHS Compliant | - | ||
![]() AQW284EH Panasonic Electric Works | 95 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 2 | - | -40°C | - | Tube | 2003 | PhotoMOS™ AQW | - | - | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | - | - | - | HIGH SENSITIVITY | - | - | - | - | - | - | - | - | PC Pin | - | - | 400V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | DPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | - | - | 0V~400V | - | 0.05A | 35Ohm | 50mA | - | - | 0.1A | - | - | - | 5000V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ASSR-1411-001E Broadcom Limited | 30000 |
| Datasheet | 17 Weeks | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 1 | - | - | - | Tube | 2013 | ASSR | e3 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1Ohm | - | 85°C | -40°C | CMOS COMPATIBLE | 8541.40.80.00 | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | 600mA | SPST-NO (1 Form A) | - | - | - | - | - | 600mA | SPST | DC | - | - | TRANSISTOR OUTPUT SSR | - | 60V | 1.65V | - | Relay | - | - | 0V~60V | - | 0.02A | 1Ohm | 20mA | 4.7mm | 20mA | - | - | 3.75kV | - | - | 9.4mm | 0.003A | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() G3VM-401AY1 Omron Electronics Inc-EMC Div | 32000 |
| Datasheet | 15 Weeks | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | 2008 | G3VM | - | - | Active | 1 (Unlimited) | - | - | 35Ohm | - | - | - | - | 8541.40.95.00 | - | - | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 30mA | - | - | - | - | - | - | 0V~400V | - | - | 35Ohm | - | - | - | - | 120mA | 5kV | 35Ohm | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() AQY282SZ Panasonic Electric Works | 7244 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | - | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQY | - | - | Active | 3 (168 Hours) | Gull Wing | - | 2.5Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | - | - | - | - | - | Gull Wing | - | - | 60V | AC, DC | 500mA | SPST-NO (1 Form A) | - | - | - | - | - | 500mA | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 1.8mA | 60V | 1.5V | - | Relay | - | - | 0V~60V | - | - | 2.5Ohm | 50mA | - | 50mA | 0.5A | - | 1.5kV | - | - | - | - | - | 2.7mm | 6.4mm | 4.78mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY225R1SX Panasonic Electric Works | 411 | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | 1 | - | - | 80 μs | Tape & Reel (TR) | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 2A (4 Weeks) | Gull Wing | - | 1.2Ohm | Matte Tin (Sn) | 85°C | -40°C | - | - | 1.5pF | - | - | - | - | - | - | Gull Wing | - | - | 80V | AC, DC (RF) | 350mA | SPST-NO (1 Form A) | - | - | 1 | - | - | - | SPST | DC | - | 250 μs | TRANSISTOR OUTPUT SSR | 50mA | 80V | - | - | Relay | - | - | 0V~80V | - | - | 1.2Ohm | 50mA | - | 50mA | 0.35A | - | 1.5kV | - | - | - | 0.0005A | - | 2mm | 4.4mm | 4.3mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQW214A Panasonic Electric Works | 1350 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | 2 | - | - | - | Tube | 2005 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 50Ohm | - | 85°C | -40°C | HIGH SENSITIVITY | - | - | - | 400V | - | - | - | 100mA | Gull Wing | - | - | 400V | AC, DC | 100mA | SPST-NO (1 Form A) x 2 | 30Ohm | - | - | - | - | 100mA | DPST | - | - | - | TRANSISTOR OUTPUT SSR | 900μA | 400V | - | 310μs | Relay | - | - | 0V~400V | - | - | 50Ohm | 50mA | - | 50mA | 0.13A | - | 1.5kV | - | - | - | - | 1.5kV | 2.9mm | 9.86mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW216EH Panasonic Electric Works | 20 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 2 | - | - | - | Tube | 2002 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | PC Pin | - | 120Ohm | - | 85°C | -40°C | - | - | - | - | - | - | 6.4mm | - | - | PC Pin | - | cULus | 600V | AC, DC | 40mA | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | DPST | - | - | 2 ms | TRANSISTOR OUTPUT SSR | - | 600V | - | - | Relay | - | - | 0V~600V | - | 0.05A | 120Ohm | 50mA | - | 50mA | 0.05A | - | - | - | 5000V | - | - | - | 3.2mm | 9.86mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() AQY216EHA Panasonic Electric Works | 19 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | 1 | 85°C | - | - | Tube | 2000 | PhotoMOS™ AQY | e3 | yes | Active | 1 (Unlimited) | Gull Wing | - | 120Ohm | Matte Tin (Sn) | - | - | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | - | - | - | Gull Wing | - | - | 600V | AC, DC | 50mA | SPST-NO (1 Form A) | 26Ohm | - | - | - | - | - | SPST | DC | - | - | TRANSISTOR OUTPUT SSR | 50mA | 600V | - | - | - | - | - | 0V~600V | - | - | 120Ohm | 50mA | - | 50mA | 0.05A | - | 5kV | - | - | - | - | 5kV | 2.9mm | 6.4mm | 4.78mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW210EHA Panasonic Electric Works | 5 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | 2 | - | - | - | Tube | 2000 | PhotoMOS™ AQW | - | yes | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | 850mW | - | - | 6.4mm | - | - | Gull Wing | - | cULus | 350V | AC, DC | 120mA | SPST-NO (1 Form A) x 2 | - | 1GOhm | - | - | - | 120mA | DPST | - | - | 2 ms | TRANSISTOR OUTPUT SSR | 1.2mA | 350V | 1.5V | 500μs | Relay | 1.5V | - | 0V~350V | - | - | 25Ohm | 50mA | - | 50mA | 0.14A | - | 5kV | - | - | - | - | - | 2.9mm | 9.86mm | 6.4mm | No | No SVHC | RoHS Compliant | Lead Free |