- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Insulation Resistance | Number of Channels | Leakage Current | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Input Voltage (DC) | Min Input Voltage (DC) | Max Supply Voltage (AC) | Isolation Voltage-Max | Overall Length | Control Current | Min Supply Voltage (AC) | Test Voltage | Nominal Input Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2425D Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | Bulk | 2002 | 1 | Active | Not Applicable | Quick Connect | 310Ohm | 80°C | -40°C | - | - | - | - | 58.4mm | 25A | Quick Connect - 0.250 (6.3mm) | 280V | CE, CSA, UL, VDE | - | 280V | AC, Zero Cross | 25A | 280V | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | 25A | DPST, SPST | - | - | - | - | 280V | - | - | Relay | 24V~280V | - | - | - | - | 13mA | - | - | 4kV | - | - | 280V | - | - | - | 24V | - | - | 21.6mm | 45.7mm | 21.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQC1A2-ZT24VDC Panasonic Electric Works | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | Module | - | - | - | 1 | - | - | - | Bulk | 2006 | AQ-C | Obsolete | Not Applicable | PC Pin | - | 80°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT, WITH SNUBBER CIRCUIT | 8541.40.95.00 | - | - | - | - | PC Pin | - | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | DC | - | TRIGGER OUTPUT SSR | - | - | - | Relay | 75V~250V | - | - | - | 13mm | - | 1A | 1A | - | 26.4V | 21.6V | - | 2500V | 20mm | - | - | - | 24V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A2490H-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Bulk | - | 1 | Active | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4D1225 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2011 | 1 | Obsolete | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | - | 25A | Screw Terminal | 140V | CE, CSA, UL, VDE | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 25A | DPST, SPST | - | - | - | - | 280V | - | - | Relay | 24V~140V | - | - | - | - | 20mA | - | - | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 20LPCV2415 Sensata-Crydom | 2722 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 7 | - | - | - | - | - | - | Bulk | 2008 | LPCV | Active | Not Applicable | Screw | - | 80°C | -30°C | - | - | - | - | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | - | AC, Proportional Control | - | 300V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | 20V~300V | - | - | - | - | 20mA | - | 15A | 2.5kV | - | - | - | - | - | - | - | - | - | 26.7mm | 56.1mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() RM1A23D100 Carlo Gavazzi Inc. | 2059 |
| Datasheet | 7 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | 70°C | -20°C | - | Bulk | 2007 | RM | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 100A | SPST | - | DC | - | - | 265V | - | - | - | 24V~265V | - | - | 12mA | 28.8mm | - | - | - | - | - | - | - | - | 58.2mm | 0.005A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CWD4850P Sensata-Crydom | 5 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2004 | CW48 | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | 58.4mm | 50A | Screw Terminal | - | - | - | - | AC, Zero Cross | - | 660V | SPST-NO (1 Form A) | - | 1GOhm | - | 1mA | - | 660V | 48V | - | 50A | SPST | - | - | - | - | 660V | 850A | - | Relay | 48V~660V | 50A | - | - | - | 10mA | - | 50A | 4kV | - | - | - | - | - | - | - | - | - | 33mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | - | ||
![]() ED24D5 Sensata-Crydom | 8 |
| Datasheet | 5 Weeks | DIN Rail, Plug-In, Socket, Socketable | Socketable | Module | 4 | - | 28.349523g | - | - | - | - | Bulk | 2011 | LifePlus ED | Active | 1 (Unlimited) | Plug | - | 80°C | -30°C | - | - | - | - | 12.7mm | 5A | Plug In, Quick Connect - 0.187 (4.7mm) | 280V | IEC, cULus | - | 280V | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 280V | 5A | SPST | - | - | 8.33 ms | - | 280V | - | - | Relay | 24V~280V | - | - | - | - | - | - | 5A | 3.75kV | - | - | 280V | - | - | - | 24V | - | - | 37.4mm | 29mm | 12.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQV224N Panasonic Electric Works | 14860 |
| - | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | Tube | 2005 | PhotoMOS™ AQV | Active | 1 (Unlimited) | PC Pin | 100Ohm | 85°C | -40°C | - | 8541.40.95.00 | - | - | - | - | PC Pin | - | - | - | 400V | AC, DC (RF) | 50mA | - | SPST-NO (1 Form A) | 70Ohm | - | - | - | - | - | - | - | 50mA | SPST | - | - | - | - | 400V | - | - | Relay | 0V~400V | - | 100Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | 1.5kV | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() CPC1972G IXYS Integrated Circuits Division | 818 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | Tube | 2004 | CPC | Active | 1 (Unlimited) | PC Pin | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | 800V | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | 550V | - | - | Relay | 0V~800V | - | - | 50mA | - | 50mA | - | 250mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PBA150S IXYS Integrated Circuits Division | 68868 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | Tube | 2012 | PBA, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | 7Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | Gull Wing | - | - | - | - | AC, DC | 250mA | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | - | - | - | - | - | 250mA | DPST | - | - | - | - | 250V | - | - | Relay | 0V~250V | - | 7Ohms | 50mA | - | 50mA | - | 250mA | 3.75kV | - | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LBB127S IXYS Integrated Circuits Division | 8 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | Tube | 2012 | LBB, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | 10Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | Gull Wing | - | - | - | 250V | AC, DC | 200mA | - | SPST-NC (1 Form B) x 2 | - | - | - | - | - | - | - | - | 200mA | DPST | - | - | - | - | 250V | - | 1.4V | Relay | 0V~250V | - | 10Ohms | 50mA | - | 50mA | - | 200mA | 3.75kV | - | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EL240A20R-05 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | 14.399999g | - | - | - | - | Bulk | 2010 | EL | Active | 1 (Unlimited) | Quick Connect | - | 80°C | -30°C | - | - | - | - | 21.1mm | 20A | Quick Connect - 0.187/0.250 | 240V | CE, UL | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 280V | - | SPST | - | - | - | - | 280V | - | - | Relay | 24V~280V | - | - | - | - | 8.5mA | - | 20A | 3.75kV | - | - | 280V | - | - | - | 24V | - | - | 14.3mm | 35.6mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() TLP3125(F) Toshiba Semiconductor and Storage | 150 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | Bulk | 2009 | TLP3125 | Active | 1 (Unlimited) | Gull Wing | 4Ohm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 200mA | - | SPST-NO (1 Form A) | - | - | 1 | - | - | - | - | - | 200mA | SPST | - | - | - | - | 400V | - | 1.3V | Relay | 0V~400V | - | 4Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() TLP4206G(F) Toshiba Semiconductor and Storage | 400 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | 8 | - | - | - | - | - | - | Bulk | 2010 | TLP4206G | Active | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | 120mA | - | SPST-NC (1 Form B) x 2 | - | - | 2 | - | - | - | - | - | 120mA | DPST | - | - | - | - | 350V | - | 1.3V | Relay | 0V~350V | - | 25Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PLA191 IXYS Integrated Circuits Division | 73 |
| - | 6 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | Tube | 2010 | PLA, OptoMOS® | Active | 1 (Unlimited) | PC Pin | 8Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | PC Pin | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 250mA | SPST | - | - | - | - | 400V | - | - | Relay | 0V~400V | - | 8Ohms | - | - | 50mA | - | 250mA | 5kV | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LAA110L IXYS Integrated Circuits Division | 20288 | - | - | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | - | - | Tube | 2012 | LAA, OptoMOS® | Active | 1 (Unlimited) | PC Pin | 35Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | PC Pin | - | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | 120mA | DPST | - | - | - | - | 350V | - | - | Relay | 0V~350V | - | 35Ohms | 50mA | - | 50mA | - | 120mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 84134850 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Bulk | 2003 | GN DC | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1V~200V | - | 210mOhms | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2900356 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | 5 ms | Bulk | 2011 | PLC-OPT | Active | 1 (Unlimited) | Plug | - | 60°C | -25°C | - | - | -48V | - | 6.2mm | 100mA | Spring Terminal | - | UL | 5 | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 1 | - | - | - | - | SPST | 220.23kV | - | 3 ms | - | - | - | - | Relay | 3V~48V | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | 80mm | 94mm | - | - | - | RoHS Compliant | - | ||
![]() EL240A30-12N Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | Bulk | 2016 | EL | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |