- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Relay Contact Form | RoHS | Turn Off Delay Time | Unit Weight | Voltage Rating (AC) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Number of Channels | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Current Rating | Min Input Voltage | Contact Termination | Max Input Voltage | Relay Type | Nominal Input Voltage | Coil Voltage | Coil Type | Switching Voltage | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Overall Length | Control Voltage | Min Supply Voltage (AC) | Test Voltage | Product | Coil Termination | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A2425GH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 1 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() G3VM-41LR4(TR) Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 4-SMD (0.165, 4.20mm) | 4 | - | - | - | - | - | - | 1 | 60°C | 25°C | - | - | - | - | - | Tape & Reel (TR) | 2001 | G3VM | Obsolete | 3 (168 Hours) | SMD/SMT | - | 3Ohm | - | - | - | - | - | - | - | unknown | - | SMD (SMT) Tab | - | - | - | AC, DC | 250mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 40V | - | - | - | 1.3V | Relay | - | - | - | - | 0V~40V | 0.03A | 3Ohm | 50mA | - | 0.25A | - | - | - | 1500V | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2902966 Phoenix Contact | 2653 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | 2 μs | - | - | Bulk | 2015 | PLC-OSC | Active | 1 (Unlimited) | Screw | - | - | 60°C | -20°C | - | - | - | - | 86mm | - | - | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 1 μs | - | - | - | - | 19.2V | - | 28.8V | - | - | - | - | - | 4V~18V | - | - | - | 8mA | - | 50mA | - | - | - | - | - | - | - | - | - | 80mm | 6.2mm | - | - | - | RoHS Compliant | - | ||
![]() EZ240A18 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | EZ | Active | Not Applicable | Quick Connect | - | - | 80°C | -40°C | - | - | - | - | - | - | 18A | Quick Connect - 0.250 (6.3mm) | 280V | CSA, UL, VDE | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | - | 280V | - | - | - | - | Relay | - | - | - | - | 24V~280V | - | - | - | - | - | - | 4kV | - | - | - | - | - | - | - | - | 24.1mm | 66.8mm | 38.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() AQV259AX Panasonic Electric Works | 1853 |
| - | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | - | - | - | 1 | 85°C | -40°C | - | - | - | - | - | Tape & Reel (TR) | 2000 | PhotoMOS⢠AQV | Active | 3 (168 Hours) | Gull Wing | - | 200Ohm | - | - | HIGH SENSITIVITY, UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | - | Gull Wing | - | - | 1kV | AC, DC | 30mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | 1kV | - | - | - | - | Relay | - | - | - | - | 0V~1000V | 0.05A | 200Ohm | 50mA | 50mA | 0.03A | - | - | - | 1500V | - | - | - | - | - | - | 3.6mm | 8.8mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() 2967853 Phoenix Contact | 2000 |
| Datasheet | 5 Weeks | - | - | - | - | - | 31.859988g | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RA4810HA12 Carlo Gavazzi Inc. | In Stock | - | Datasheet | 7 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | Bulk | 2007 | RA | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | 42V~530V | - | - | - | - | - | 10A | - | - | - | 58mm | 10V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2982595 Phoenix Contact | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | PLC-SC | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V~33V | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PM1204 IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | PM | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | - | - | - | - | - | - | - | PC Pin | - | - | 120V | AC, Zero Cross | - | 120V | SPST-NO (1 Form A) | 1 | 120V | 20V | - | - | - | SPST | - | - | - | - | 5mA | 120V | - | - | - | - | Relay | - | - | - | - | 0V~400V | - | - | 100mA | 100mA | - | 500mA | 3.75kV | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP4197G(F) Toshiba Semiconductor and Storage | 8 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOP (0.173, 4.40mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | TLP4197G | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 120mA | - | SPST-NC (1 Form B) | 1 | - | - | - | 120mA | - | SPST | - | - | - | - | - | 350V | - | - | - | 1.3V | Relay | - | - | - | - | 0V~350V | - | 25Ohm | 50mA | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 7803A Electroswitch | In Stock | - | - | - | - | - | - | - | - | - | .01 Ohms | Silver (Ag) | 1 | Panel Mount | - | - | - | SPDT | Details | - | 3.275 lbs | - | Bulk | - | Series 24 | - | - | - | Lockout Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | Screw | - | - | - | 24 VDC | Latching | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | Screw | - | - | - | - | - | - | - | ||
![]() AQJ412V Panasonic Electric Works | 40 |
| Datasheet | 12 Weeks | Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | - | - | Bulk | 2007 | AQ-J | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | Quick Connect - 0.110/0.250 | - | - | - | AC, Zero Cross | 25A | - | SPST-NO (1 Form A) | - | - | - | - | 25A | - | SPST | - | - | - | TRIGGER OUTPUT SSR | - | 264V | - | - | - | - | - | - | - | - | - | 75V~264V | - | - | - | - | - | - | - | - | 3000V | - | - | - | 3kV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 84137750 Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | GN DC | Active | 1 (Unlimited) | Screw | - | - | 80°C | -20°C | - | - | 60V | - | - | - | 10A | Screw Terminal | - | CE, UL | - | DC | - | 60V | SPST-NO (1 Form A) | - | - | - | - | 10A | - | SPST | - | - | - | - | - | 60V | - | - | - | - | Relay | - | - | - | - | 3V~60V | - | - | - | - | - | 10A | 4kV | - | - | - | - | - | - | - | - | 57.1mm | 44.4mm | 26.4mm | No | - | RoHS Compliant | - | ||
![]() PLA140S IXYS Integrated Circuits Division | 100 | - | - | 8 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | PLA, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | - | 8Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | - | Gull Wing | - | - | 400V | AC, DC | 250mA | - | SPST-NO (1 Form A) | - | - | - | - | 250mA | - | SPST | - | - | - | - | - | 400V | - | - | - | - | Relay | - | - | - | - | 0V~400V | - | 8Ohms | 50mA | 50mA | - | 250mA | 3.75kV | - | - | - | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EL240A30-24 Sensata-Crydom | 59 |
| Datasheet | 6 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | EL | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187/0.250 | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PAA150S IXYS Integrated Circuits Division | 43 |
| - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2010 | PAA, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | - | 7Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 250mA | - | DPST | - | - | - | - | - | 250V | - | - | - | - | Relay | - | - | - | - | 0V~250V | - | 7Ohms | - | 50mA | - | 250mA | 3.75kV | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RP1A23D10 Carlo Gavazzi Inc. | 79 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Bulk | 2002 | RP1A | Active | Not Applicable | PCB | - | - | 80°C | -30°C | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | 22mm | - | - | PC Pin | 230V | - | - | AC, Zero Cross | 10A | 265V | SPST-NO (1 Form A) | - | - | - | - | 10A | - | SPST | 32V | - | 1 s | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | - | - | - | - | 12V~265V | 0.01A | - | 10mA | - | - | - | - | - | - | - | - | - | - | - | - | 37mm | 43mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() CD4850W3UR Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | Evolution Dual | Obsolete | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | 50A | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | - | Relay | - | - | - | - | 48V~660V | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP176GA(F) Toshiba Semiconductor and Storage | 15414 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | 2007 | TLP176GA | Active | 1 (Unlimited) | Gull Wing | - | 35Ohm | 85°C | -40°C | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | 1 | - | - | - | 120mA | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 10mA | 400V | - | - | - | 1.3V | Relay | 1.15V | - | - | - | 0V~400V | - | 35Ohm | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() RJ1A60D30U Carlo Gavazzi | In Stock | - | Datasheet | - | DIN Rail, Panel | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | 660 V | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | CE, CSA, UL | - | - | - | 660 V | - | - | 660 V | 42 V | 660 V | 30 A | 1 | SPST | 32 V | - | - | - | - | 660 V | - | - | - | - | - | - | - | - | - | - | - | - | 12 mA | - | - | 30 A | - | 660 V | - | - | - | 42 V | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - |