- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Voltage-Input | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Configuration | Insulation Resistance | Number of Channels | Leakage Current | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Forward Voltage | Voltage - Load | RMS Current (Irms) | Peak Non-Repetitive Surge Current | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Reverse Voltage (DC) | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G3VM-61PR1(TR05) Omron Electronics Inc-EMC Div | 1026 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 4-SMD (0.128, 3.25mm) | 4 | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | G3VM | - | Active | 3 (168 Hours) | SMD/SMT | - | 15Ohm | 85°C | -40°C | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | 7.5mA | 48V | - | 1.3V | Relay | - | 0V~60V | - | - | - | 15Ohm | 20mA | - | - | 500V | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() CMRA4855-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | Bulk | - | CMRA48 | - | Active | - | Screw | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | - | 48V~530V | - | - | - | - | - | - | 55A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OAA160STR IXYS Integrated Circuits Division | 3261 |
| - | 9 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | 1.2VDC | Tape & Reel (TR) | 2012 | OAA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 100Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | Gull Wing | - | - | - | 250V | AC, DC | 50mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | 50mA | DPST, SPST | - | - | - | - | 250V | - | - | Relay | - | 0V~250V | - | - | - | 100Ohms | 50mA | 50mA | 50mA | 3.75kV | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() B53TP50CH-10 Sensata-Crydom | 2 | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | - | - | - | - | Tube | - | 53TP | - | Active | - | Screw | - | - | 80°C | -40°C | - | - | - | - | - | 50A | Screw Terminal | - | - | - | - | AC | - | 530V | 3PST-NO (3 Form A) | - | - | - | - | - | - | - | - | - | 3PST | - | - | - | - | 530V | - | - | Relay | - | 48V~530V | - | - | - | - | 16mA | 16mA | 50A | 4kV | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() PF240A25R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | Bulk | 2008 | PF, PowerFin™ | - | Active | Not Applicable | PC Pin | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 10A | SPST | - | - | - | - | - | - | - | Relay | - | 12V~280V | - | - | - | - | - | - | 25A | - | - | - | - | - | 34.3mm | 38.1mm | 22.8mm | - | - | RoHS Compliant | Lead Free | ||
![]() H12WD4825G Sensata-Crydom | 39 |
| Datasheet | 6 Weeks | Chassis Mount, Panel | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | 2008 | H12WD | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | 660V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 660V | - | SPST | - | - | - | - | - | - | - | Relay | - | 48V~660V | - | - | - | - | - | - | 25A | - | 660V | - | - | 48V | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() LBB127STR IXYS Integrated Circuits Division | 68868 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | 1.2VDC | Tape & Reel (TR) | 2001 | LBB, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 10Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | Gull Wing | - | - | - | 250V | AC, DC | - | - | SPST-NC (1 Form B) x 2 | - | - | - | - | - | - | - | - | 200mA | DPST | - | - | - | - | 250V | - | - | Relay | - | 0V~250V | - | - | - | 10Ohms | - | 50mA | 200mA | 3.75kV | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQH0213AX Panasonic Electric Works | 30000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | 1 | - | - | - | - | Tube | - | AQ-H | - | Active | 1 (Unlimited) | - | - | - | 85°C | -30°C | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | SINGLE | - | - | - | - | - | - | - | 300mA | - | - | - | TRIGGER OUTPUT SSR | - | 600V | - | - | - | - | 0V~600V | - | - | 0.05A | - | 50mA | 50mA | - | 5kV | - | - | - | - | 3.4mm | 9.78mm | 6.4mm | No | - | RoHS Compliant | - | ||
![]() EZ480A18 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | - | - | - | - | Bulk | 2008 | EZ | - | Active | Not Applicable | Quick Connect | - | - | 80°C | -40°C | - | - | 8pF | - | - | 18A | Quick Connect - 0.250 (6.3mm) | 660V | CSA, UL, VDE | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | 1GOhm | - | 100μA | - | 660V | 48V | - | - | SPST | - | - | - | - | 660V | 200A | - | Relay | - | 48V~660V | 18A | 200A | - | - | - | - | 18A | 4kV | - | - | - | - | 24.1mm | 66.8mm | 66.8mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HS103DR-D53TP25D Sensata-Crydom | 2780 |
| Datasheet | 7 Weeks | DIN Rail | DIN Rail | Hockey Puck with Heat Sink | - | - | - | - | - | - | - | Bulk | 2010 | HS | - | Active | 1 (Unlimited) | Screw | Passive | - | 80°C | -40°C | - | - | - | - | 76.2mm | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | - | 48V~530V | - | - | - | - | - | - | 55A | - | - | - | - | - | 99.2mm | 132.1mm | - | - | - | RoHS Compliant | - | ||
![]() 2900368 Phoenix Contact | 2286 |
| Datasheet | 4 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | 7 ms | - | Bulk | 2011 | PLC-OPT | - | Active | 1 (Unlimited) | Plug | - | - | 60°C | -25°C | - | - | - | - | 6.2mm | - | Spring Terminal | - | - | 5 | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 1 | - | - | - | - | SPST | 220.23kV | 4 ms | - | - | - | - | - | Relay | - | 3V~33V | - | - | - | - | - | 3.5mA | 3A | - | - | - | - | - | 80mm | 94mm | - | - | - | RoHS Compliant | - | ||
![]() DR24E03 Sensata-Crydom | 21 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | Bulk | 2013 | DR | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -30°C | - | - | - | - | 11mm | 3A | Screw Terminal | - | - | - | 280V | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | 280V | 24V | 280V | - | SPST | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | 8mA | 8mA | 3A | - | 280V | - | - | 24V | 83.7mm | 87.6mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CSW2410P Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | Bulk | - | CSW | - | Not For New Designs | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | 10A | Screw Terminal | 280V | CSA, UL, VDE | - | 280V | AC, Zero Cross | 10A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 10A | SPST | - | - | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RGS1A60D30KGU Carlo Gavazzi Inc. | 14 |
| Datasheet | 10 Weeks | - | Chassis Mount | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | Bulk | - | RGS | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42V~600V | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC242R Sensata-Crydom | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-Mini SIP | - | - | - | - | - | Bulk | 2008 | LC | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | 80°C | -40°C | - | - | - | - | 5.1mm | 2A | PC Pin | 240V | - | - | 280V | AC | 2A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | 2A | SPST | 10V | - | - | - | 280V | - | - | Relay | - | 12V~280V | - | - | - | - | - | - | 2A | - | - | - | - | - | 12.7mm | 24.1mm | - | - | No SVHC | RoHS Compliant | - | ||
![]() CWD4850P-10 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP222G(F) Toshiba Semiconductor and Storage | 2710 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | - | - | - | Tube | 2009 | TLP222G | - | Active | 1 (Unlimited) | PC Pin | - | 50Ohm | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | 1 | - | - | - | - | - | 120mA | SPST | - | - | - | 7.5mA | 350V | - | 1.3V | Relay | 1.3V | 0V~350V | - | - | - | 50Ohm | 50mA | 50mA | - | 2.5kV | - | - | 5V | - | 3.65mm | 6.4mm | 4.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() AQA411VL Panasonic Electric Works | 8000 |
| - | 12 Weeks | Chassis Mount, Panel, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | 1 | - | - | - | - | Bulk | 2000 | AQ-A | - | Active | 1 (Unlimited) | Screw | - | - | 80°C | -20°C | ZERO VOLTAGE CROSSING | - | - | - | - | 25A | Screw Terminal | - | - | - | 250V | AC, Zero Cross | 25A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | 250V | 25A | SPST | 32V | - | TRIGGER OUTPUT SSR | - | 250V | - | - | Relay | - | 75V~250V | - | - | 0.02A | - | 20mA | 20mA | - | 4kV | 250V | - | - | 75V | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() AQR30A2-S-Z10/18VDC Panasonic Electric Works | 45 |
| Datasheet | 16 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | 1 | 80°C | -20°C | - | - | Bulk | 2000 | AQ-R | yes | Active | - | Screw | - | - | - | - | UL RECOGNIZED, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Zero Cross | 30A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | SPST | - | - | TRIGGER OUTPUT SSR | - | 250V | - | - | Relay | - | 75V~250V | - | - | - | - | - | - | - | - | - | 1500V | - | - | 12.5mm | 59mm | 44.8mm | - | - | RoHS Compliant | Contains Lead | ||
![]() PAA127P IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | - | 8-Flatpack | - | - | - | - | - | Tube | 2013 | PAA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 10Ohm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | - | - | - | - | - | - | 200mA | DPST | - | - | - | - | 280V | - | - | Relay | - | 0V~280V | - | - | - | 10Ohms | - | 50mA | 200mA | 3.75kV | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |