- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Brand | Coil Voltage AC | Control Voltage Range | Factory Pack QuantityFactory Pack Quantity | Input Polarity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Package | Product Status | RoHS | Unit Weight | Voltage Rating (AC) | Voltage-Input | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Output Current | Number of Poles | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Contact Form | Max Input Voltage | Relay Type | Product Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Nominal Output Voltage | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Input Signal | Control Current | Min Supply Voltage (AC) | Product | Product Category | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PR3BMF51NSKF Sharp Microelectronics | 5840 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | PR3BMF | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 105°C | -30°C | - | - | - | - | - | - | PC Pin | - | - | - | AC | 1.2A | - | SPST-NO (1 Form A) | - | - | - | - | 1.2A | - | DPDT, SPST | - | - | - | - | 600V | - | 1.4V | Relay | - | 0V~240V | - | - | 50mA | - | 100μA | - | 1.2A | 4kV | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() CPC1330GR IXYS Integrated Circuits Division | 809658 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | - | 4-SOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | CPC, OptoMOS® | - | Active | 3 (168 Hours) | Gull Wing | - | - | 30Ohm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 120mA | - | SPST | - | - | - | - | - | - | - | Relay | - | 0V~350V | - | 30Ohms | - | - | 50mA | - | 120mA | 5kV | - | - | - | - | - | - | - | 3.3mm | 6.35mm | 4.572mm | No | - | ROHS3 Compliant | - | ||
![]() 2944229 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | DIN Rail | DIN Rail | Module | 4 | - | 39.349989g | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | EMG10-OV | - | Active | Not Applicable | Screw | - | - | - | 50°C | -20°C | - | - | - | - | 102mm | - | Screw Terminal | - | - | - | DC | - | 24V | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | - | 5V~36V | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | 75mm | 10mm | - | - | RoHS Compliant | Lead Free | ||
![]() 84137140 Sensata-Crydom | 24 | - | Datasheet | 3 Weeks | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | GN | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | 660V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~660V | - | - | - | - | - | - | 100A | 4kV | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQW414SX Panasonic Electric Works | 809 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQW | - | Active | 3 (168 Hours) | Gull Wing | - | - | 50Ohm | - | - | - | 8541.40.95.00 | - | 650mW | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NC (1 Form B) x 2 | - | - | - | - | - | - | DPST | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | - | 0V~400V | - | 50Ohm | - | - | - | - | 80mA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DR2260D20UR Sensata-Crydom | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | DR22 | - | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | - | 48V~600V | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D2425H Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 1 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CMRA2455 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail, Panel | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | CMRA24 | - | Active | Not Applicable | Screw | - | - | - | 80°C | -40°C | - | - | - | - | - | 55A | Screw Terminal | 280V | CE, CSA, UL, VDE | 280V | AC, Zero Cross | 55A | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | - | - | 1A | - | 55A | - | - | - | - | - | - | - | - | 109mm | 76.2mm | 44.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() GNR30DHR Sensata-Crydom | In Stock | - | Datasheet | 3 Weeks | - | - | DIN Rail | Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | GNR | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | 600V | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CWD2425PH Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | CW24 | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RJD2A60D45E Carlo Gavazzi | In Stock | - | Datasheet | - | - | Chassis Mount, DIN Rail, Panel, Screw | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 660 V | - | - | - | - | - | - | - | Screw | - | - | - | 70 °C | -30 °C | - | - | - | - | 2.9972 mm | 45 A | - | - | CE, UL | - | - | - | 660 V | - | - | - | - | - | 45 A | 2 | DPDT | - | 1 s | - | - | 660 V | - | - | General Purpose | - | - | - | - | 15 mA | - | - | - | 45 A | - | - | - | - | - | - | - | - | 102.489 mm | 89.9922 mm | - | - | - | RoHS Compliant | - | ||
![]() CPC1317PTR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-Flatpack | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | CPC, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | - | 16Ohm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | 150mA | - | SPST | - | - | - | - | - | - | - | Relay | - | 0V~70V | - | 16Ohms | - | - | 50mA | - | 150mA | 3.75kV | - | - | - | - | - | - | - | 2.159mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | - | ||
![]() XBB170STR IXYS Integrated Circuits Division | 20288 | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | XBB, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | - | 50Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NC (1 Form B) x 2 | - | - | - | - | 100mA | - | DPST | - | - | - | - | 350V | - | - | Relay | - | 0V~350V | - | 50Ohms | - | - | 50mA | - | 100mA | 3.75kV | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP172GM(TPL,E Toshiba Semiconductor and Storage | 6000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOP (0.179, 4.55mm), 4 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | TLP172GM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | - | 0V~350V | - | 50Ohm | - | - | - | - | 110mA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MCBC1250AL Sensata-Crydom | 2623 |
| Datasheet | 6 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | MCBC | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | Relay | - | 48V~140V | - | - | 30mA | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ASSR-5211-001E Broadcom Limited | 620 | - | - | 17 Weeks | Tin | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Tube | 2008 | ASSR | e3 | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 16Ohm | 85°C | -40°C | CMOS COMPATIBLE, HIGH IMMUNITY, UL RECOGNIZED | 8541.40.80.00 | - | - | 6.6mm | - | PC Pin | - | - | 600V | AC, DC | 200mA | - | SPST-NO (1 Form A) | - | - | - | - | 200mA | - | SPST | DC | - | TRANSISTOR OUTPUT SSR | 20mA | 600V | - | 1.7V | Relay | - | 0V~600V | - | 16Ohm | 20mA | - | 25mA | 0.2A | - | 3.75kV | - | - | - | 0.003A | - | - | - | 3.68mm | 9.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CL240D10 Sensata-Crydom | 33 | - | Datasheet | 6 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | CL | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -30°C | - | - | - | - | 20.1mm | 10A | Screw Terminal | - | - | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | 280V | - | - | SPST | - | - | - | - | 280V | - | - | Relay | - | 24V~280V | - | - | - | - | 14mA | - | 10A | 500V | 280V | - | - | - | 24V | - | - | 57.2mm | 44.5mm | 0m | No | No SVHC | RoHS Compliant | - | ||
![]() AQY284EHAX Panasonic Electric Works | 20000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 85°C | - | - | - | - | - | - | Tape & Reel (TR) | 2003 | PhotoMOS™ AQY | - | Active | 1 (Unlimited) | Gull Wing | - | - | 35Ohm | - | - | HIGH SENSITIVITY | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) | - | - | - | - | - | - | SPST | - | - | TRANSISTOR OUTPUT SSR | - | 400V | - | - | Relay | - | 0V~400V | 0.05A | 35Ohm | 50mA | - | - | 0.12A | - | - | - | 5000V | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() D2440 Sensata-Crydom | 526 | - | Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2000 | 1 | - | Active | 1 (Unlimited) | Screw | - | - | 1.5kOhm | 80°C | -40°C | - | - | - | - | 23mm | 40A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | - | - | - | 40A | - | SPST | - | - | - | - | 280V | - | 32V | Relay | - | 24V~280V | - | - | 20mA | - | 20mA | - | - | 4kV | 280V | - | - | - | 24V | - | - | 58.4mm | 45.7mm | 44.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 70S2-04-B-06-S Schneider Electric | In Stock | - | Datasheet | - | - | DIN Rail, Panel, Screw | Chassis Mount | SIP | 4 | - | - | Schneider Electric Relays | - | 3 VDC to 30 VDC | 10 | DC | Schneider Electric | PS714190EM | + 100 C | Schneider Electric | - 40 C | Surface | Panel Mount | - | - | Box | Obsolete | Details | 1.657876 oz | 140 V | 3 ~ 32VDC | - | - | Legacy | - | - | - | Screw, Solder | - | Compact | - | 100 °C | -40 °C | - | - | Relays | - | 26.2 mm | 6 A | Screw Terminal | - | CSA, UL | 140 V | AC, Zero Cross | 6 A | 140 V | SPST-NO (1 Form A) | 1 | 140 V | 24 V | - | 6 A | 1 | SPST | - | 8.3 ms | - | - | 140 V | SPST (1 Form A) | - | - | SSR - Solid State Relays | 24 V ~ 140 V | - | - | - | 24 VAC, 120 VAC | 16 mA | - | 6 A | - | 140 V | - | 3-30 VDC | - | 24 V | Solid State Relays | Solid State Relays - PCB Mount | 22.9 mm | 55.9 mm | 25.4 mm | - | - | RoHS Compliant | Lead Free |