- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | HTS Code | Power Rating | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Lead Length | Max Output Current | Operating Supply Voltage | Circuit | Number of Channels | Leakage Current | Max Supply Voltage | Min Supply Voltage | Output Current | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Forward Current | Max Output Voltage | Max Surge Current | Relay Type | Dropout Voltage | Voltage - Load | RMS Current (Irms) | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | Load Current | Isolation Voltage | Overall Length | Control Current | Control Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRC3P60A4112 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HD4850PGHT Sensata-Crydom | 2056 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A2490PG Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Panel | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2005 | 1 | Active | - | Screw | - | 80°C | -40°C | - | - | - | 45.7mm | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 10 ms | - | - | - | - | - | 24V~280V | - | - | - | - | - | 90A | - | - | - | - | 22.9mm | 58.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() DRC3R48E400 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HD4850K-10 Sensata-Crydom | 45 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() H16WD6050KG Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 8951150000 Weidmüller | 10 |
| Datasheet | 11 Weeks | - | DIN Rail | Module | - | - | - | - | 220V | Bulk | 2011 | TOS | Obsolete | 1 (Unlimited) | - | - | - | - | - | 640mW | - | 55mm | - | Screw Terminal | - | CE, IEC, cULus | - | AC | - | - | - | SPST-NO (1 Form A) | - | 10μA | - | - | - | 1 | - | - | - | - | - | - | - | - | 88V | 24V~230V | - | - | - | - | - | 100mA | - | - | - | - | 74.5mm | - | 6.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() D4850-10 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2009 | D48 | Active | - | Screw | - | 80°C | -40°C | - | - | - | - | - | Screw Terminal | - | - | - | AC | - | 50A | - | SPST-NO (1 Form A) | - | - | - | - | 50A | - | SPST | - | - | - | - | 530V | - | Relay | - | 80V~530V | - | - | - | - | 2mA | 50A | 4kV | - | - | - | - | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() DRC3P60A400 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HD6090KT Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CSE2450 Sensata-Crydom | In Stock | - | Datasheet | - | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Bulk | 2011 | CSE | Obsolete | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | 50A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | AC, Zero Cross | - | 50A | - | SPST-NO (1 Form A) | - | - | - | - | 50A | - | SPST | - | - | - | - | 280V | - | Relay | - | 24V~280V | - | - | - | - | 7mA | 50A | 4kV | - | - | - | 58.4mm | 45.7mm | 22.9mm | No | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() PS1201 IXYS Integrated Circuits Division | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-SIP, 4 Leads | 4 | 4-SIP | - | - | - | Tube | 2011 | PS | Active | 1 (Unlimited) | PC Pin | - | 85°C | -40°C | - | - | - | - | - | PC Pin | - | - | 400V | AC, Zero Cross | - | - | 120V | SPST-NO (1 Form A) | 1 | - | 120V | 20V | - | - | SPST | - | - | - | 5mA | 400V | - | Relay | - | 0V~400V | - | - | 100mA | - | 100mA | 1A | 3.75kV | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() GN325DSZ Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | - | - | - | - | - | - | Bulk | - | GN3 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | 530V | 3PST-NO (3 Form A) | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | 48V~530V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UPD2415TP Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | 6-SIP | 8 | 6-SIP | - | - | - | Bulk | - | UPD24TP | Active | 1 (Unlimited) | PC Pin | - | 80°C | -40°C | - | - | - | 12.7mm | - | PC Pin | 240V | CE, UL | - | AC, Zero Cross | - | - | - | 3PST-NO (3 Form A) | - | - | - | - | - | - | 3PST, DPST | 32V | - | - | - | 280V | 150A | Relay | - | 24V~280V | 15A | - | - | - | 10mA | 15A | 2.5kV | - | - | - | 28.575mm | 78.3844mm | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() CMRD4865P Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | DIN Rail | DIN Rail | SSR with Integrated Heat Sink | 4 | - | - | - | - | Bulk | 2009 | CMRD48 | Active | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V~530V | - | - | 30mA | - | - | 65A | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XAA170 IXYS Integrated Circuits Division | 130 | - | - | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | Tube | 2011 | XAA, OptoMOS® | Active | 1 (Unlimited) | PC Pin | 50Ohm | 85°C | -40°C | - | - | 800mW | - | - | PC Pin | - | - | 350V | AC, DC | - | 100mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 100mA | - | DPST, SPST | - | - | - | - | 350V | - | Relay | - | 0V~350V | - | 50Ohms | 50mA | - | 50mA | 100mA | 3.75kV | - | - | - | 3.3mm | 9.65mm | 6.35mm | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() PLB190 IXYS Integrated Circuits Division | 100000 | - | - | 6 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | Tube | 2012 | PLB, OptoMOS® | Active | 1 (Unlimited) | PC Pin | 25Ohm | 85°C | -40°C | - | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | - | SPST-NC (1 Form B) | - | - | - | - | - | - | SPST | - | - | - | - | 400V | - | Relay | - | 0V~400V | - | 25Ohms | - | - | 50mA | 130mA | 5kV | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() TLP3554(F) Toshiba Semiconductor and Storage | 372 |
| Datasheet | 12 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 65°C | -20°C | - | Tube | 2004 | TLP3554 | Active | Not Applicable | - | - | - | - | 8541.40.95.00 | - | - | - | - | PC Pin | - | - | - | AC, DC | - | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | DC | - | - | - | - | - | - | 0V~40V | - | 150mOhm | - | 3.65mm | - | 2.5A | - | 4.58mm | 0.005A | 1.18V | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CXE480D5 Sensata-Crydom | 44 |
| Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | Bulk | 2010 | CX | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | - | - | - | 7.6mm | - | PC Pin | - | - | 660V | AC, Zero Cross | 7.6mm | 5A | 660V | SPST-NO (1 Form A) | - | 100μA | - | - | 5A | - | SPST | 32V | - | - | - | 660V | 250A | Relay | - | 48V~660V | 5A | - | - | - | 15mA | 5A | - | - | - | - | 25.4mm | 43.1mm | 43.1mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() PAA193 IXYS Integrated Circuits Division | 125 | - | - | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | Tube | 2012 | PAA, OptoMOS® | Active | 1 (Unlimited) | PC Pin | 50Ohm | 85°C | -40°C | - | - | 800mW | - | - | PC Pin | - | - | 600V | AC, DC | - | 100mA | - | SPST-NO (1 Form A) x 2 | - | - | - | - | 100mA | - | DPST, SPST | - | - | - | - | 600V | - | Relay | - | 0V~600V | - | 50Ohms | 50mA | - | 50mA | 100mA | 5kV | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - |