- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Contact Materials | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Contact Resistance | Number of Circuits | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Rise Time | Relay Type | Voltage - Load | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Test Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZ240D18RS Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Screw | Chassis Mount | Module | 4 | - | - | - | - | - | - | - | Bulk | 2012 | EZ | - | Active | 1 (Unlimited) | - | - | 80°C | -40°C | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 280V | - | - | - | 24V~280V | - | - | - | 15mA | - | 18A | 4kV | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() G3B-205S-DC4-30 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | Socketable | Socketable | - | 8 | - | - | - | - | - | - | - | Bulk | 2005 | G3B | - | Active | 1 (Unlimited) | Plug | - | 80°C | -30°C | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | 5A | SPST | - | - | - | - | 240V | - | - | Relay | 75V~264V | - | - | - | 15mA | - | 5A | 2kV | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 2900394 Phoenix Contact | 2902 |
| Datasheet | 7 Weeks | - | - | Module | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LBB110STR IXYS Integrated Circuits Division | 68868 |
| - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | LBB, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | Gull Wing | - | - | - | 350V | AC, DC | 120mA | - | SPST-NC (1 Form B) x 2 | - | - | 120mA | DPST | - | - | - | - | 350V | - | - | Relay | 0V~350V | - | 35Ohms | 50mA | 50mA | - | 120mA | 3.75kV | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQV210HLA Panasonic Electric Works | 68868 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | - | - | - | 1 | - | - | - | Tube | 2001 | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | HIGH SENSITIVITY | 8541.40.95.00 | - | 550mW | - | - | Gull Wing | - | - | - | 350V | AC, DC | 130mA | - | SPST-NO (1 Form A) | - | - | 130mA | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 350V | - | 800μs | Relay | 0V~350V | 0.05A | 25Ohm | 50mA | 50mA | 0.13A | - | 5kV | - | - | 3.6mm | 8.8mm | 6.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() RS1A48D25 Carlo Gavazzi Inc. | 4564842 |
| Datasheet | 5 Weeks | Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | Bulk | 2000 | RS | - | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | 58.2mm | 25A | Screw Terminal | 480V | CE, CSA, UL | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | DC | 1 s | - | - | - | - | - | 42V~530V | - | - | 12mA | - | - | - | - | - | - | 28.8mm | 44.8mm | 44.8mm | - | - | RoHS Compliant | - | ||
![]() 2905417 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Socketable | Module | - | - | 66.030008g | - | - | - | - | - | Bulk | 2011 | ST-OV3 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 24V~420V | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TD2425 Sensata-Crydom | 61 | - | - | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | - | - | - | Bulk | 2000 | T | - | Not For New Designs | Not Applicable | Screw | 1.5kOhm | 80°C | -40°C | - | - | 8pF | - | - | 25A | Screw Terminal | 280V | CE, CSA, UL, VDE | - | 280V | AC, Zero Cross | 25A | 280V | SPST-NO (1 Form A) | - | - | 25A | SPST | - | - | - | - | 280V | 32V | - | Relay | 24V~280V | - | - | 20mA | 20mA | - | - | 4kV | - | - | 22.9mm | 58.4mm | 45.7mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQW614AZ Panasonic Electric Works | 20 |
| - | 12 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | - | 2 | - | -40°C | - | Tape & Reel (TR) | 2004 | PhotoMOS™ AQW | yes | Active | 3 (168 Hours) | Gull Wing | 50Ohm | - | - | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | - | 400V | AC, DC | 100mA | - | SPST-NO + SPST-NC (1 Form A and B) | - | - | - | DPST, SPST | - | - | - | TRANSISTOR OUTPUT SSR | 400V | - | - | Relay | 0V~400V | 0.05A | 50Ohm | 50mA | 50mA | 0.13A | - | - | 1500V | - | 3.6mm | 9.78mm | 6.4mm | - | - | RoHS Compliant | Lead Free | ||
![]() HD48125G Sensata-Crydom | 2621 |
| Datasheet | 5 Weeks | Screw | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PVR1301 International Rectifier | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV8S-S-A240-D6 IDEC | 37 |
| Datasheet | 17 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | - | Bulk | 2015 | RV8 | - | Active | Not Applicable | Spring Clamp | - | - | - | - | - | - | - | - | 2A | Spring Terminal | - | - | - | - | AC | - | 280V | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2900371 Phoenix Contact | 38 |
| Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | 10 ms | Bulk | 2010 | PLC-OPT | - | Active | 1 (Unlimited) | Plug | - | 60°C | -25°C | - | - | - | - | 6.2mm | - | Spring Terminal | - | - | 5 | - | AC | - | - | SPST-NO (1 Form A) | - | 1 | - | SPST | 60V | - | 10 ms | - | - | - | - | Relay | 24V~253V | - | - | - | 6mA | - | 750mA | - | - | - | 80mm | 94mm | - | - | - | RoHS Compliant | - | ||
![]() CWA4810 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | Silver | - | - | - | - | Bulk | 2008 | CW48 | - | Active | - | Screw | - | - | - | - | - | - | - | - | 10A | Screw Terminal | - | - | - | 660V | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | 660V | - | - | Relay | 48V~660V | - | - | - | 24mA | - | - | - | - | - | 33mm | 58.4mm | 45.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() CPC1330G IXYS Integrated Circuits Division | 32680 | - | - | 6 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | - | - | - | - | Tube | 2008 | CPC, OptoMOS® | - | Active | 1 (Unlimited) | PC Pin | 30Ohm | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | - | 350V | AC, DC | - | - | SPST-NO (1 Form A) | - | - | 120mA | SPST | - | - | - | - | - | - | - | Relay | 0V~350V | - | 30Ohms | - | 50mA | - | 120mA | 5kV | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PMP2425WPH Sensata-Crydom | 2385 |
| Datasheet | 5 Weeks | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Bulk | - | PMP | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 90V~280V | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AQY410EHA Panasonic Electric Works | 6500 |
| - | 14 Weeks | Surface Mount | Surface Mount | 4-SMD (0.300, 7.62mm) | 4 | - | - | - | 1 | 85°C | - | - | Tube | 2008 | PhotoMOS™ AQY | yes | Active | 1 (Unlimited) | Gull Wing | 25Ohm | - | - | HIGH SENSITIVITY, UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | - | 350V | AC, DC | 130mA | - | SPST-NC (1 Form B) | 18Ohm | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | 350V | 1.5V | - | Relay | 0V~350V | 0.01A | 25Ohm | 50mA | 50mA | 0.13A | - | - | 5000V | 5kV | 2.9mm | 6.4mm | 4.78mm | - | - | RoHS Compliant | Lead Free | ||
![]() HS103DR-D53TP50D Sensata-Crydom | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LAA110LSTR IXYS Integrated Circuits Division | 1100 |
| - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | LAA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | - | - | - | 800mW | - | - | Gull Wing | - | - | - | 350V | AC, DC | 120mA | - | SPST-NO (1 Form A) x 2 | - | - | 120mA | DPST | - | - | - | - | 350V | - | - | Relay | 0V~350V | - | 35Ohms | 50mA | 50mA | - | 120mA | 3.75kV | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LCA717S IXYS Integrated Circuits Division | 768 |
| - | 8 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | Tube | 2009 | LCA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | 150mOhm | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | - | 30V | AC, DC | 2A | - | SPST-NO (1 Form A) | - | - | 2A | SPST | - | - | - | - | 30V | - | - | Relay | 0V~30V | - | 150mOhms | 50mA | 50mA | - | 2A | 3.75kV | - | - | 3.302mm | 8.382mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free |