- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Approvals | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Modular version | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Voltage Rating (AC) | Voltage type for actuating | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Insulation Resistance | Max Voltage Rating (AC) | Output Current | Throw Configuration | Input Type | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Product Type | Voltage - Load | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Max Supply Voltage (AC) | Isolation Voltage-Max | Overall Length | Control Current | Control Voltage | Min Supply Voltage (AC) | Product | Product Category | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LAA120STR IXYS Integrated Circuits Division | 481 |
| - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | LAA, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | 20Ohm | 85°C | -40°C | - | - | - | - | 800mW | - | - | - | Gull Wing | - | - | 250V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | 170mA | DPST | - | - | - | 250V | - | Relay | - | 0V~250V | 20Ohms | - | - | 50mA | - | 170mA | 3.75kV | - | - | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLA170S IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 6-SMD (0.300, 7.62mm) | 6 | 6-SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | PLA, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | 50Ohm | 85°C | -40°C | - | - | - | - | 800mW | - | - | - | Gull Wing | - | - | 800V | AC, DC | 100mA | - | SPST-NO (1 Form A) | - | - | 100mA | SPST | - | - | - | 800V | 1.4V | Relay | - | 0V~800V | 50Ohms | 50mA | - | 50mA | - | 100mA | 3.75kV | - | - | - | - | - | - | - | - | 3.302mm | 8.382mm | 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AQ2A2-C2-T12VDC Panasonic Electric Works | 11 |
| - | 12 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | 1 | 80°C | -30°C | - | - | - | Bulk | 2000 | AQ8 | Active | Not Applicable | PC Pin | - | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | - | - | - | unknown | - | PC Pin | - | - | 250V | AC | 2A | - | SPST-NO (1 Form A) | - | - | - | SPST | DC | - | TRIGGER OUTPUT SSR | 250V | - | Relay | - | 75V~250V | - | - | - | - | 2A | - | - | - | 3000V | - | - | 9.6V | - | - | - | 24mm | 45mm | 9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LAA120PLTR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-Flatpack | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2001 | LAA, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | - | - | - | - | 800mW | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | 150mA | DPST | - | - | - | 250V | - | Relay | - | 0V~250V | 25Ohms | - | - | 50mA | - | 150mA | 3.75kV | - | - | - | - | - | - | - | - | 2.159mm | 9.652mm | 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LAA100PLTR IXYS Integrated Circuits Division | 18741 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-Flatpack | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | LAA, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | 25Ohm | 85°C | -40°C | - | - | - | - | 800mW | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | 120mA | DPST | - | - | - | 350V | - | Relay | - | 0V~350V | 25Ohms | - | - | 50mA | - | 120mA | 3.75kV | - | - | - | - | - | - | - | - | 2.159mm | 9.652mm | 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 2980681 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Module | - | - | 34.380005g | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2905035 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Pluggable | Socketable | Module | - | - | 25.04g | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | ST-OV2 | Active | 1 (Unlimited) | - | - | 60°C | -20°C | Female | - | - | - | - | - | - | - | Plug In | - | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 12V~60V | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5LPCV2425 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | LPCV | Active | - | Screw | - | 80°C | -30°C | - | - | - | - | - | - | - | - | Screw Terminal, Quick Connect - 0.250 (6.3mm) | - | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | Relay | - | 20V~300V | - | - | - | - | - | 25A | 2.5kV | - | - | - | - | - | - | - | - | 66.5mm | 56.1mm | - | 26.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() PFE240A25 Sensata-Crydom | 48 |
| Datasheet | 5 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | PF, PowerFin™ | Active | 1 (Unlimited) | PC Pin | - | 80°C | -30°C | - | - | - | - | - | 22.8mm | - | 10A | PC Pin | 280V | CE, UL | - | AC, Zero Cross | - | 280V | SPST-NO (1 Form A) | - | 660V | 10A | SPST | - | - | - | - | - | Relay | - | 12V~280V | - | - | - | - | - | 25A | - | 660V | - | - | - | - | 48V | - | - | 34.3mm | 43.1mm | 22.8mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQY221N2TW Panasonic Electric Works | 44 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD (0.071, 1.80mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | PhotoMOS™ AQY2 | Active | 2A (4 Weeks) | SMD/SMT | 12.5Ohm | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | AC, DC (RF) | - | - | SPST-NO (1 Form A) | - | - | - | SPST | - | - | - | - | - | Relay | - | 0V~40V | 12.5Ohm | - | - | 3mA | - | 120mA | - | - | - | - | - | - | - | - | - | 2.9mm | 2.1mm | 1.8mm | - | - | - | RoHS Compliant | - | ||
![]() TLP3556(F) Toshiba Semiconductor and Storage | 300 |
| Datasheet | 12 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | 65°C | -20°C | - | - | - | Tube | 2011 | TLP3556 | Active | Not Applicable | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | unknown | - | PC Pin | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | DC | - | - | - | - | - | - | 0V~100V | 700mOhm | - | 3.65mm | - | - | 1A | - | - | - | 6.4mm | 0.005A | 1.18V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D53TP50C-10 Sensata-Crydom | 2048 |
| Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | 53TP | Active | Not Applicable | Screw | - | 80°C | -40°C | - | - | - | - | - | 35.4mm | - | 50A | Screw Terminal | - | - | - | AC | - | - | 3PST-NO (3 Form A) | - | - | 50A | 3PST | - | 20 μs | - | 530V | - | Relay | - | 48V~530V | - | 35mA | - | 35mA | - | 50A | 4kV | - | - | - | - | - | - | - | - | 79.7mm | 101.3mm | - | - | No | - | RoHS Compliant | - | ||
![]() RM1A60D100 Carlo Gavazzi Inc. | 2783 |
| Datasheet | 5 Weeks | Panel, Screw | Chassis Mount | Hockey Puck | 4 | - | - | - | - | Silver | - | - | - | - | 70°C | -20°C | - | - | - | Bulk | 2007 | RM | Active | Not Applicable | Screw | - | - | - | - | - | - | - | - | - | - | 100A | Screw Terminal | 600V | CE, CSA, UL | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | 1GOhm | - | - | SPST | DC | - | - | 660V | - | - | - | 42V~660V | - | 12mA | - | - | - | - | - | - | - | - | 0.005A | - | - | - | - | 28.8mm | 44.8mm | 58.2mm | - | - | - | RoHS Compliant | - | ||
![]() DRC3P60D400 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DR4560A45 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2018 | DR45 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | - | - | 45A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LAA125P IXYS Integrated Circuits Division | 5 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-Flatpack | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2011 | LAA, OptoMOS® | Active | 1 (Unlimited) | Gull Wing | 16Ohm | 85°C | -40°C | - | - | - | - | 800mW | - | - | - | Gull Wing | - | - | - | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | - | 170mA | DPST | - | - | - | 350V | - | Relay | - | 0V~350V | 16Ohms | - | - | 50mA | - | 170mA | 3.75kV | - | - | - | - | - | - | - | - | 2.159mm | 9.652mm | 6.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RM1E60AA50 Carlo Gavazzi | 2112 |
| Datasheet | - | Panel, Screw | - | - | 4 | - | - | CE, CSA, UL | Carlo Gavazzi | Silver | 1 | Carlo Gavazzi | No | - | - | - | Compliant | 600 V | DC | - | - | RM1E | - | - | Screw | - | 70 °C | -20 °C | - | - | - | Relays | - | 58.2 mm | - | 50 A | - | - | CE, CSA, UL | - | - | - | 660 V | - | 1 GΩ | - | 50 A | SPST | - | 1 s | - | 660 V | - | - | SSR - Solid State Relays | - | - | 20 mA | - | - | - | 50 A | - | - | - | - | - | - | - | Solid State Relays | Solid State Relays - Industrial Mount | 29.6 mm | 44.8 mm | 58.2 mm | - | - | - | RoHS Compliant | - | ||
![]() HD4812T Sensata-Crydom | 48 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() A2450EGH Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | 1 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 24V~280V | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP172G(TP,F) Toshiba Semiconductor and Storage | 50 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SOP (0.173, 4.40mm) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | TLP172G | Active | 1 (Unlimited) | Gull Wing | 35Ohm | 85°C | -40°C | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | AC, DC | 110mA | - | SPST-NO (1 Form A) | - | - | 110mA | SPST | - | - | - | 350V | 1.3V | Relay | - | 0V~350V | 35Ohm | 50mA | - | 50mA | - | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - |