- Manufacturer
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- Termination Style
- Voltage - Load
- Published
- RoHS Status
- Series
Attribute column
Categories
Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Voltage - Load | RMS Current (Irms) | Forward Current-Max | On-State Resistance (Max) | Max Input Current | Overall Height | Input Current | On-State Current-Max | Load Current | Max Supply Voltage (DC) | Isolation Voltage | Min Supply Voltage (DC) | Max Supply Voltage (AC) | Isolation Voltage-Max | Overall Length | Control Current | Min Supply Voltage (AC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZE480D12 Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | 4 | - | - | - | - | - | - | Bulk | 2008 | EZ | - | Active | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | - | 660V | - | - | Relay | 48V~660V | - | - | - | - | - | - | - | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PAA110LS IXYS Integrated Circuits Division | 19649 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | Tube | 2012 | PAA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 25Ohm | - | 85°C | -40°C | - | - | - | 800mW | - | - | Gull Wing | - | - | AC, DC | 150mA | - | SPST-NO (1 Form A) x 2 | - | 150mA | DPST | - | - | - | - | - | 400V | - | - | Relay | 0V~400V | - | - | 25Ohms | 50mA | - | 50mA | - | 150mA | - | 3.75kV | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP224G-2(F) Toshiba Semiconductor and Storage | 50 | - | - | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | - | - | - | Tube | 2009 | TLP224G-2 | - | Active | 1 (Unlimited) | PC Pin | - | 35Ohm | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | AC, DC | 120mA | - | SPST-NO (1 Form A) x 2 | - | 120mA | DPST | - | - | - | - | - | 350V | - | 1.3V | Relay | 0V~350V | - | - | 35Ohm | 50mA | - | 50mA | - | - | - | 2.5kV | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() ASSR-402C-502E Broadcom Limited | 16 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | - | - | 1 | - | - | - | Tape & Reel (TR) | 2013 | ASSR | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | 100Ohm | - | 85°C | -40°C | UL RECOGNIZED | - | - | - | - | - | Gull Wing | - | - | AC, DC | 40mA | - | SPST-NO (1 Form A) x 2 | - | 40mA | DPST | - | DC | - | TRIGGER OUTPUT SSR | - | 400V | - | 1.65V | Relay | 0V~400V | - | 0.01A | 100Ohm | 10mA | 3.5mm | 10mA | 0.04A | - | - | 3.75kV | - | - | - | 9.65mm | 0.001A | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() ASSR-402C-002E Broadcom Limited | 40000 |
| - | 17 Weeks | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | - | - | - | - | Tube | 2013 | ASSR | - | Active | 1 (Unlimited) | PC Pin | - | 100Ohm | - | 85°C | -40°C | - | - | - | - | - | - | PC Pin | - | - | AC, DC | 40mA | - | SPST-NO (1 Form A) x 2 | - | 40mA | DPST | - | - | - | - | 10mA | 400V | 50mA | 1.65V | Relay | 0V~400V | 40mA | - | 100Ohms | 10mA | - | 10mA | - | 40mA | - | 3.75kV | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PF380D25R Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | Bulk | 2008 | PF, PowerFin™ | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | AC | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | - | - | - | - | Relay | 48V~530V | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HA6050EPG Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CS474 Coto Technology | 334 |
| Datasheet | 10 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | Active | 2 (1 Year) | Gull Wing | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NC (1 Form B) | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0V~400V | - | - | 50Ohm | - | - | - | - | 90mA | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AQY221N3M Panasonic Electric Works | 3455 | - | - | 16 Weeks | - | Surface Mount | 4-SMD (0.116, 2.95mm) | 4 | - | - | 1 | - | - | - | Tube | 2000 | PhotoMOS™ AQY | - | Active | 2A (4 Weeks) | SMD/SMT | - | 7.5Ohm | - | 85°C | -40°C | - | - | - | 300mW | 2.95mm | - | SMD (SMT) Tab | - | 25V | AC, DC (RF) | 150mA | - | SPST-NO (1 Form A) | - | 150mA | SPST | - | DC | 200 μs | TRANSISTOR OUTPUT SSR | 1mA | 25V | - | 1.5V | Relay | 0V~25V | - | - | 7.5Ohm | 50mA | - | 3mA | 0.15A | - | - | 200V | - | - | - | - | 0.001A | - | 1.4mm | 2.95mm | 2.2mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() CS134 Coto Technology | 223 |
| Datasheet | 10 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | Active | 2 (1 Year) | Gull Wing | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0V~200V | - | - | 8Ohm | - | - | - | - | 200mA | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CS131 Coto Technology | 337 |
| Datasheet | 10 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | - | - | - | Tube | 2012 | COTOMOS™ | e3 | Active | 2 (1 Year) | Gull Wing | EAR99 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0V~350V | - | - | 24Ohm | - | - | - | - | 130mA | - | 1.5kV | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DR4560A45PJ Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | SSR with Integrated Heat Sink | - | - | - | - | - | - | - | Bulk | 2018 | DR45 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | - | 48V~600V | - | - | - | - | - | - | - | 45A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AQV256HA Panasonic Electric Works | 40 | - | - | 12 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm) | - | - | - | - | 85°C | -40°C | - | Tube | - | PhotoMOS™ AQV | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | - | - | DC | - | TRANSISTOR OUTPUT SSR | - | - | - | - | - | 0V~600V | - | - | 30Ohm | - | 3.6mm | - | - | 130mA | - | - | - | - | - | 8.8mm | 0.0014A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 2967578 Phoenix Contact | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | - | - | 30.24999g | - | - | - | 300 μs | Bulk | 2008 | PLC-OSP | - | Obsolete | 1 (Unlimited) | Cage Clamp | - | - | - | 60°C | -25°C | - | - | -48V | - | 94mm | 100mA | Spring Terminal | - | - | DC | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | 20 μs | - | - | - | - | 24V | Relay | 3V~48V | - | - | - | - | - | 8.5mA | - | 100mA | - | - | - | - | - | - | - | - | 80mm | 6.2mm | - | - | - | RoHS Compliant | - | ||
![]() DR48D12 Sensata-Crydom | 55 | - | - | 5 Weeks | DIN Rail, Panel | DIN Rail | Module | 4 | - | - | - | - | - | - | Bulk | 2009 | DR | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -30°C | - | - | - | - | 18mm | 12A | Screw Terminal | 600V | 600V | AC, Zero Cross | - | 600V | SPST-NO (1 Form A) | 600V | - | SPST | 32V | - | - | - | - | 600V | 750A | - | Relay | 48V~600V | - | - | - | 11mA | - | 11mA | - | 12A | - | 4kV | - | 600V | - | - | - | 48V | 87.6mm | 83.7mm | 18mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MCSP1290ES Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Hockey Puck | 5 | - | - | - | - | - | - | Bulk | 2007 | MCS | - | Active | - | Screw | - | - | - | 80°C | -20°C | - | - | - | - | - | - | Screw Terminal | - | - | AC, Proportional Control | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | - | - | - | - | Relay | 90V~140V | - | - | - | 30mA | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PAA110STR IXYS Integrated Circuits Division | 8000 | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm) | 8 | 8-SMD | - | - | - | - | - | Tape & Reel (TR) | 2011 | PAA, OptoMOS® | - | Active | 1 (Unlimited) | Gull Wing | - | 22Ohm | - | 85°C | -40°C | - | - | - | 800mW | - | - | Gull Wing | - | 400V | AC, DC | - | - | SPST-NO (1 Form A) x 2 | - | 150mA | DPST, SPST | - | - | - | - | - | 400V | - | - | Relay | 0V~400V | - | - | 22Ohms | - | - | 50mA | - | 150mA | - | 3.75kV | - | - | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() HD4890G Sensata-Crydom | 2117 |
| Datasheet | 5 Weeks | - | Chassis Mount | Hockey Puck | - | - | - | - | - | - | - | Bulk | 2011 | HD48 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 90A | Screw Terminal | - | - | AC, Zero Cross | - | 530V | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | - | - | - | - | - | 48V~530V | - | - | - | - | - | - | - | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DRA-CN024D05 Sensata-Crydom | In Stock | - | Datasheet | 5 Weeks | DIN Rail | DIN Rail | Module | 4 | - | - | - | - | - | - | Bulk | - | DRACN | - | Active | 1 (Unlimited) | Screw | - | - | - | 60°C | -25°C | - | - | - | - | 6.1mm | - | Screw Terminal | - | - | DC | 3.5A | 24V | SPST-NO (1 Form A) | - | 3.5A | SPST | 24V | - | - | - | - | 24V | 9A | - | Relay | 0V~24V | - | - | - | - | - | 10mA | - | - | 24V | 2.5kV | 0V | - | - | - | - | - | 80mm | 92.6mm | 6.1mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AQS210PSX Panasonic Electric Works | 2288 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | - | 1 | 85°C | -40°C | - | Tape & Reel (TR) | 2001 | PhotoMOS™ AQS | - | Obsolete | 3 (168 Hours) | Gull Wing | - | 25Ohm | - | - | - | UL RECOGNIZED | 8541.40.95.00 | - | - | - | - | Gull Wing | - | - | AC, DC | - | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | TRANSISTOR OUTPUT SSR | - | - | - | - | Relay | 0V~350V | - | 0.05A | 25Ohm | - | - | - | 0.12A | 120mA | - | - | - | - | 1500V | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |